Magnetic Base Support Stands
from Mahr Inc.
Product features. Use with any MarTest Indicator. Support arms stepped at one end (.218 ” dia.) for Swivel Clamp (CP-2199) included. Accommodates Vertical and Horizontal lug back mounts for AGD type Indicators. Bases have powerful “ON/OFF ” permanent magnets which hold from any of... [See More]
- Features: Magnetic Base
- Height: 0.5840 to 1.32
- Type: Stand
from Industrial Magnetics, Inc.
Flexible Magnetic Flashlight Holders securely hold your flashlight while you work. When you need to use both hands and there is nobody to hold a light for you, these magnetic based flexible flashlight holders will come to the rescue. Strong magnetic hold is easily repositioned. Flexible neck lets... [See More]
- Features: Free standing, Self-supporting, Ground or Floor Mounted; Magnetic Base
- Height: 8.5 to 10.75
- Type: Stand
- Capacity: 42 to 80
from Mahr Inc.
Product features. Support arm with two joints. Base has a powerful ON/OFF permanent magnet. Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the base. Post and support arm are made from stainless steel. Support arm can be finely adjusted [See More]
- Features: Magnetic Base
- Height: 0.9350
- Type: Stand
from Mahr Inc.
Product features. Support arm with one joint. Base has a powerful ON/OFF permanent magnet. Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the base. Post and support arm are made from stainless steel. Support arm can be finely adjusted. Indicating instrument... [See More]
- Features: Magnetic Base
- Height: 0.9350
- Type: Stand