Adjustable Height / Length Support Stands

24 Results
Antenna Tripod -- ATU-514
from A.H. Systems Inc.

We're excited to unveil our new ATU-514 "non-magnetic and non-reflective" antenna tripod, a brand-new product made especially for compliance testing. This collapsible tripod is built with all non-metallic materials that will not influence your antenna measurements. The ATU-514 is a no-nonsense... [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 0.3333 to 6.58
  • Type: Tripod
  • Capacity: 50
BigRed 12-Ton Jack Stands -- T41202
from Torin Jacks, Inc.

2 heavy-duty steel jack stands at one low price! Double locking pawl and tooth design for extra protection. [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 18.31 to 28.12
  • Type: Jack Stand
  • Capacity: 24000
APOLLO 2800: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD -- 700111
from Smith-Victor Corporation

APOLLO 2800. IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD [See More]

  • Features: Adjustable Height or Length
  • Height: 5.25
  • Type: Tripod
Load Test Sensor Aluminiun Support -- PTST6000
from M.A.E. Apparecchiature Elettroniche srl

Supports for aluminum sensors for load tests. Easy and light to carry, they ensure a full stability once positioned in the testing area. They are available with various heights and extensions. Minimum size when closed 1.80 m, maximum height 6 m. All versions have a possibility of extending a support... [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 19.69
  • Type: Stand; Tripod
  • Material: Aluminum
High-quality wooden-legged tripod -- tp3000
from AR RF/Microwave Instrumentation

The Model TP3000 is a high-quality wooden-legged tripod for use in RF generation and measuring applications. The majority of the tripod is non-metallic which minimizes the effect the tripod has on an RF field, which allows more accurate measurements. This tripod is ideal for use with the SM40G and... [See More]

  • Features: Adjustable Height or Length
  • Material: Wood
  • Type: Tripod
Stationary Mount Mixer Stand, Air Lift -- MXSS80AIR
from Mixer Direct

Especially designed to increase throughput, the air lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The air lift is appropriate for use in any environment where electric service is unavailable or inadvisable. [See More]

  • Features: Adjustable Height or Length; Fixed Base (Fastened, Welded, etc.)
  • Type: Monopole
BigRed 2-Ton Double Lock Jack Stands -- T42002A
from Torin Jacks, Inc.

Ratchet typefor fine adjustable with double locking protection. Solid steel handle,Self-Locking ratchet. Large Saddle,Unitized frame construction. Large area feet to resist sinking into asphalt. Ductile iron rack. [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 0.9167 to 1.4
  • Type: Jack Stand
  • Capacity: 4000
CF1: CARBON FIBER TRIPOD BASE -- 700310
from Smith-Victor Corporation

CF1. CARBON FIBER TRIPOD BASE. NEW! [See More]

  • Features: Adjustable Height or Length
  • Height: 4.43
  • Type: Tripod
  • Capacity: 6
Metallic Heavy-Duty Tripod -- tp2010
from AR RF/Microwave Instrumentation

The Model TP2010 is a metallic tripod constructed of rugged aluminum. The Model TP2010 is recommended for use with the Model ATE10K30M with forced air cooling. The height adjustment is from approximately 40.5 inches to 64 inches. Adjustable legs are provided for leveling. The TP2010 can be rotated... [See More]

  • Features: Adjustable Height or Length
  • Material: Aluminum
  • Type: Tripod
BigRed 2-Ton Jack Stands -- T42002
from Torin Jacks, Inc.

2 heavy-duty steel jack stands at one low price! Double locking pawl and tooth design for extra protection. [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 0.9010 to 1.38
  • Type: Jack Stand
  • Capacity: 4000
CF100: CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD -- 700418
from Smith-Victor Corporation

CF100. CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD. NEW! [See More]

  • Features: Adjustable Height or Length; Swing / Tilt
  • Height: 4.75
  • Type: Tripod
  • Capacity: 5.1
Metallic Tripod -- tp4000
from AR RF/Microwave Instrumentation

The Model TP4000 is a metallic tripod, constructed of rugged aluminum. The Model TP4000 is recommended for use with the Model ATH200M1G and ATH200M1G-1. A special adapter plate interface is used to attach the antenna to the tripod. The height adjustment is from approximately 26 inches to 57 inches. [See More]

  • Features: Adjustable Height or Length
  • Material: Aluminum
  • Type: Tripod
BigRed 3-Ton Double Locking Jack Stands -- T43002A
from Torin Jacks, Inc.

Ratchet type for fine adjustable with double locking protection. Solid steel handle,Self-Locking ratchet. Large Saddle,Unitized frame construction. Large area feet to resist sinking into asphalt. Ductile iron rack. [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 0.9688 to 1.4
  • Type: Jack Stand
  • Capacity: 6000
CF3: CARBON FIBER TRIPOD BASE -- 700319
from Smith-Victor Corporation

CF3. CARBON FIBER TRIPOD BASE. NEW! [See More]

  • Features: Adjustable Height or Length
  • Height: 5.02
  • Type: Tripod
  • Capacity: 10
Non-Metallic Tripod -- tp1000b
from AR RF/Microwave Instrumentation

The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The... [See More]

  • Features: Adjustable Height or Length
  • Type: Tripod
BigRed 3-Ton Jack Stands -- T43002
from Torin Jacks, Inc.

2 heavy-duty steel jack stands at one low price! Double locking pawl and tooth design for extra protection. [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 0.9375 to 1.4
  • Type: Jack Stand
  • Capacity: 6000
CF300: CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD -- 700427
from Smith-Victor Corporation

CF300. CF3 CARBON FIBER TRIPOD WITH BH5 BALL HEAD. NEW! [See More]

  • Features: Adjustable Height or Length; Swing / Tilt
  • Height: 5.38
  • Type: Tripod
  • Capacity: 8.8
Probe Clamp -- cl2000b
from AR RF/Microwave Instrumentation

The Model PS2000B is a non-conductive, adjustable stand for mounting field probes. Each probe stand comes with one mounting clamp (Model CL2000B) that is compatible with all 7000 Series Field Probes. The export classification for this equipment is EAR99. This equipment is controlled for export in... [See More]

  • Features: Adjustable Height or Length
BigRed 6-Ton Double Locking Jack Stands -- T46002A
from Torin Jacks, Inc.

Ratchet type for fine adjustable with double locking protection. Solid steel handle,Self-Locking ratchet. Large Saddle,Unitized frame construction. Large area feet to resist sinking into asphalt. Ductile iron rack. [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 1.31 to 1.99
  • Type: Jack Stand
  • Capacity: 12000
CF5: CARBON FIBER TRIPOD BASE -- 700328
from Smith-Victor Corporation

CF5. CARBON FIBER TRIPOD BASE. NEW! [See More]

  • Features: Adjustable Height or Length
  • Height: 5.1
  • Type: Tripod
  • Capacity: 18
Probe Stand -- ps2000b
from AR RF/Microwave Instrumentation

The Model PS2000B is a non-conductive, adjustable stand for mounting field probes. Each probe stand comes with one mounting clamp (Model CL2000B) that is compatible with all 7000 Series Field Probes. The export classification for this equipment is EAR99. This equipment is controlled for export in... [See More]

  • Features: Adjustable Height or Length
BigRed 6-Ton Jack Stand -- T46002
from Torin Jacks, Inc.

2 heavy-duty steel jack stands at one low price! Double locking pawl and tooth design for extra protection. [See More]

  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
  • Height: 1.28 to 1.98
  • Type: Jack Stand
  • Capacity: 12000
CF500: CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD -- 700436
from Smith-Victor Corporation

CF500. CF5 CARBON FIBER TRIPOD WITH BH8 BALL HEAD. NEW! [See More]

  • Features: Adjustable Height or Length; Swing / Tilt
  • Height: 5.48
  • Type: Tripod
  • Capacity: 16.2
Standard Metallic Tripod -- tp2000
from AR RF/Microwave Instrumentation

The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 33 inches to 86 inches. Adjustable legs are... [See More]

  • Features: Adjustable Height or Length
  • Material: Aluminum
  • Type: Tripod