Tripod / Three Legs Support Stands
from A.H. Systems Inc.
We're excited to unveil our new ATU-514 "non-magnetic and non-reflective" antenna tripod, a brand-new product made especially for compliance testing. This collapsible tripod is built with all non-metallic materials that will not influence your antenna measurements. The ATU-514 is a no-nonsense... [See More]
- Type: Tripod
- Capacity: 50
- Height: 0.3333 to 6.58
- Material: Fiberglass, PEEK, Rubber and Delrin
from Ashland Conveyor Products
Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled [See More]
- Type: Tripod
- Capacity: 400
- Height: 1.33 to 2.25
from M.A.E. Apparecchiature Elettroniche srl
Supports for aluminum sensors for load tests. Easy and light to carry, they ensure a full stability once positioned in the testing area. They are available with various heights and extensions. Minimum size when closed 1.80 m, maximum height 6 m. All versions have a possibility of extending a support... [See More]
- Type: Stand; Tripod
- Material: Aluminum
- Height: 19.69
- Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
from Banner Engineering Corp.
Overview. Stands reliably support Banner light screens and corner mirrors. Two styles are available: MSA Series models have dual channels to allow easy and accurate height adjustment. Protective stands shield emitters/receivers from impact and debris. [See More]
- Type: Tripod
- Material: Aluminum
- Height: 6 to 7.5
- Features: Fixed Base (Fastened, Welded, etc.)
from AR RF/Microwave Instrumentation
The Model TP3000 is a high-quality wooden-legged tripod for use in RF generation and measuring applications. The majority of the tripod is non-metallic which minimizes the effect the tripod has on an RF field, which allows more accurate measurements. This tripod is ideal for use with the SM40G and... [See More]
- Type: Tripod
- Features: Adjustable Height or Length
- Material: Wood
from Smith-Victor Corporation
APOLLO 2800. IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD [See More]
- Type: Tripod
- Features: Adjustable Height or Length
- Height: 5.25
from Ashland Conveyor Products
Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled [See More]
- Type: Tripod
- Capacity: 400
- Height: 2.08 to 3.58
from AR RF/Microwave Instrumentation
The Model TP2010 is a metallic tripod constructed of rugged aluminum. The Model TP2010 is recommended for use with the Model ATE10K30M with forced air cooling. The height adjustment is from approximately 40.5 inches to 64 inches. Adjustable legs are provided for leveling. The TP2010 can be rotated... [See More]
- Type: Tripod
- Features: Adjustable Height or Length
- Material: Aluminum
from Smith-Victor Corporation
APOLLO. MEDIUM FLUID-EFFECT 2-WAY PANHEAD [See More]
- Type: Tripod
from Ashland Conveyor Products
Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled [See More]
- Type: Tripod
- Capacity: 400
- Height: 3.5 to 5
from AR RF/Microwave Instrumentation
The Model TP4000 is a metallic tripod, constructed of rugged aluminum. The Model TP4000 is recommended for use with the Model ATH200M1G and ATH200M1G-1. A special adapter plate interface is used to attach the antenna to the tripod. The height adjustment is from approximately 26 inches to 57 inches. [See More]
- Type: Tripod
- Features: Adjustable Height or Length
- Material: Aluminum
from Smith-Victor Corporation
BH2. METAL ALLOY BALL HEAD, 18 LB. CAPACITY. NEW! [See More]
- Type: Tripod
- Features: Swing / Tilt
- Capacity: 18
from Ashland Conveyor Products
Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled [See More]
- Type: Tripod
- Capacity: 400
- Height: 1.33 to 2.25
from AR RF/Microwave Instrumentation
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The... [See More]
- Type: Tripod
- Features: Adjustable Height or Length
from Smith-Victor Corporation
BH5. METAL ALLOY BALL HEAD, 26 LB. CAPACITY. NEW! [See More]
- Type: Tripod
- Features: Swing / Tilt
- Capacity: 26
from Ashland Conveyor Products
Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled [See More]
- Type: Tripod
- Capacity: 400
- Height: 2.08 to 3.58
from AR RF/Microwave Instrumentation
The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 33 inches to 86 inches. Adjustable legs are... [See More]
- Type: Tripod
- Features: Adjustable Height or Length
- Material: Aluminum
from Smith-Victor Corporation
BH8. METAL ALLOY BALL HEAD, 40 LB. CAPACITY. NEW! [See More]
- Type: Tripod
- Features: Swing / Tilt
- Capacity: 40
from Ashland Conveyor Products
Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled [See More]
- Type: Tripod
- Capacity: 400
- Height: 3.5 to 5
from AR RF/Microwave Instrumentation
The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod. The... [See More]
- Type: Tripod
- Features: Adjustable Height or Length
from Smith-Victor Corporation
CF1. CARBON FIBER TRIPOD BASE. NEW! [See More]
- Type: Tripod
- Capacity: 6
- Height: 4.43
- Material: Aluminum
from Ashland Conveyor Products
Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled [See More]
- Type: Tripod
- Capacity: 400
- Height: 1.33 to 2.25
from Smith-Victor Corporation
CF100. CF1 CARBON FIBER TRIPOD WITH BH2 BALL HEAD. NEW! [See More]
- Type: Tripod
- Capacity: 5.1
- Height: 4.75
- Features: Adjustable Height or Length; Swing / Tilt
from Ashland Conveyor Products
Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled [See More]
- Type: Tripod
- Capacity: 400
- Height: 2.08 to 3.58
from Smith-Victor Corporation
CF3. CARBON FIBER TRIPOD BASE. NEW! [See More]
- Type: Tripod
- Capacity: 10
- Height: 5.02
- Material: Aluminum