Support Stand Support Stands

79 Results
45X3
from Grommes~Precision Electronics, Inc.

Microphone Floor Stand [See More]

  • Type: Stand
MBH511: Background Hanger 10' - 12' -- 690740
from Smith-Victor Corporation

MBH511. Background Hanger 10' - 12' [See More]

  • Type: Stand
  • Material: Aluminum
Dome Conical Bottom Tank Stand -- 5045
from U.S. Plastic Corporation

Steel stands designed for supporting our domed bottom tanks. Each stand comes with column for attaching an agitator or mixer. Powder coated blue for long lasting resistance to corrosion. [See More]

  • Type: Stand
  • Material: Steel
3H30M08
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
PVS - Vacuum work stand for clamping workpieces PVS-1-SPL-250 SEG-4 -- 13.01.01.10100
from Schmalz Inc.

Mounting smooth workpieces made of wood, glass, metal, plastic etc. Mechanical processing and assembly work without repositioning the workpiece [See More]

  • Type: Stand
  • Capacity: 198
  • Height: 2.46 to 3.61
SeaPAC Flat Panel LCD Mounting Stands -- KT126
from Sealevel Systems, Inc.

For prototyping and field installations, the KT126 LCD stands allow easy tabletop mounting of Sealevel SeaPAC flat panel computer systems. The LCD stands fit SeaPAC LCD displays from 6.4 to 17 and include a pair of brackets and four mounting screws to secure the LCD flat panel display. Mounting... [See More]

  • Type: Stand
Underhoist stands -- ZHS-075
from Zinko Hydraulic Jack

Slim Type Underhoist Stands, 0.75 ton. Designed to support vehicle components, ideal for any task which requires relieving pressure off the component. [See More]

  • Type: Stand; Underhoist Stand
  • Capacity: 1500
Load Test Sensor Aluminiun Support -- PTST6000
from M.A.E. Apparecchiature Elettroniche srl

Supports for aluminum sensors for load tests. Easy and light to carry, they ensure a full stability once positioned in the testing area. They are available with various heights and extensions. Minimum size when closed 1.80 m, maximum height 6 m. All versions have a possibility of extending a support... [See More]

  • Type: Stand; Tripod
  • Material: Aluminum
  • Height: 19.69
  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
40 Tonne Capacity - 25mm High Support Lock Block -- 236784 Support Block
from Weber UK, Ltd.

Size - 25 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm ² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil,... [See More]

  • Type: Stand
  • Capacity: 80000
Flexible Magnetic Flashlight Holders
from Industrial Magnetics, Inc.

Flexible Magnetic Flashlight Holders securely hold your flashlight while you work. When you need to use both hands and there is nobody to hold a light for you, these magnetic based flexible flashlight holders will come to the rescue. Strong magnetic hold is easily repositioned. Flexible neck lets... [See More]

  • Type: Stand
  • Capacity: 42 to 80
  • Height: 8.5 to 10.75
  • Features: Free standing, Self-supporting, Ground or Floor Mounted; Magnetic Base
BigRed 1,000 lbs Engine Stand -- T24541
from Torin Jacks, Inc.

* Study design prevent these engine stans from tipping while holding the block. * Front swivel castors allow you to move and position engine exactly where you need it. * Four adjustable arms and 360 degree rotation allow for easy mounting. [See More]

  • Type: Stand
  • Material: Steel
  • Capacity: 1000
  • Features: Free standing, Self-supporting, Ground or Floor Mounted; Mobile / Tower Trailer; Rotating Towers
Comparator Stand -- 35B
from Mahr Inc.

Product features. Model 35B has a precision ground base. Indicator arms with and without fine adjustment are available. Models are also available with lapped anvils for the highest precision. Alternate post lengths, Indicators, Anvils and special fixturing available upon request. For Dial or Digital... [See More]

  • Type: Stand
Headphone Stands
from Woo Audio Inc.

Price: $34 Color Black Silver Installation Guide (PDF) Standard Features: Full aluminum ¾" thick stand 5/16" thick pillar ½" thick beam External dimension: 10 ½"(H), 3 ½"(W), 3 ½"(D) Weight: 1.5 pounds Assembly tools are included. Shipping Cost: U.S. domestic is... [See More]

  • Type: Stand
  • Material: Aluminum
RAVEN RS10: 10 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP -- 401292
from Smith-Victor Corporation

RAVEN RS10. 10 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP [See More]

  • Type: Stand
Economy Polycarbonate Support Stand -- 71133
from U.S. Plastic Corporation

Two hex nuts fasten the 7.9mm (5/16") diameter rod to the base. Offset rod mounting to the 20.8cm (8 3/16") diameter leaves area for larger containers. Use with temperatures from 135C to -135C (275F to -211F). Simple assembly required. Autoclavable at 121C (250F) Shipping weight: 1.66 Lbs.)... [See More]

  • Type: Stand
3H30M08B07
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
PVS - Vacuum work stand for clamping workpieces PVS-1-SPL-250 VER EVE-4 -- 13.01.01.10230
from Schmalz Inc.

Mounting smooth workpieces made of wood, glass, metal, plastic etc. Mechanical processing and assembly work without repositioning the workpiece [See More]

  • Type: Stand
  • Capacity: 198
  • Height: 2.46 to 3.61
40 Tonne Capacity - 50 mm High Support Lock Block -- 236785 Support Block
from Weber UK, Ltd.

Size - 50 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm ² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil,... [See More]

  • Type: Stand
  • Capacity: 80000
Heavy Comparator Stand and Measuring Table -- 824
from Mahr Inc.

Product features. Sturdy, T-shaped base which is made from a special cast iron. Extremely stable. Fine adjustment, consisting of a strong, rigid parallel spring assembly. Support arm has a rotation lock, height of the arm via the toothed rack is adjustable. With fine adjustment by way of vertical... [See More]

  • Type: Stand
RAVEN RS13: 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP -- 401295
from Smith-Victor Corporation

RAVEN RS13. 13 FT. ALUMINUM AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP [See More]

  • Type: Stand
Inductor Cone Bottom Bulk Storage Tanks -- 8552
from U.S. Plastic Corporation

This is the tank stand for the #8551. This tank stand is polyester powder coated. [See More]

  • Type: Stand
3H30M08B08
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
PVS - Vacuum work stand for clamping workpieces PVS-2-SPL-300x100 VE SEG-4 -- 13.01.01.10117
from Schmalz Inc.

Mounting smooth workpieces made of wood, glass, metal, plastic etc. Mechanical processing and assembly work without repositioning the workpiece [See More]

  • Type: Stand
  • Capacity: 198
  • Height: 2.46 to 3.61
40 Tonne Capacity -  75mm High Support Lock Block -- 236786 Support Block
from Weber UK, Ltd.

Size - 75 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm ² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil,... [See More]

  • Type: Stand
  • Capacity: 80000
Indicator Stand with Delta Base -- 2300
from Mahr Inc.

Product features. Fine adjustment conveniently located in base. Three-point base pads improve accuracy. Contoured shape facilitates movement [See More]

  • Type: Stand
  • Height: 1.41
RAVEN RS2: 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP -- 401228
from Smith-Victor Corporation

RAVEN RS2. 6.5 FT. 2-SECTION ALUMINUM LIGHT STAND WITH 5/8 IN. TOP [See More]

  • Type: Stand
Inductor Cone Bottom Bulk Storage Tanks -- 8684
from U.S. Plastic Corporation

This is the tank stand for the #8561. This tank stand is polyester powder coated. [See More]

  • Type: Stand
3H30M08B09
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
PVS - Vacuum work stand for clamping workpieces PVS-4-SPL-300x100 SEG-4 -- 13.01.01.10118
from Schmalz Inc.

Mounting smooth workpieces made of wood, glass, metal, plastic etc. Mechanical processing and assembly work without repositioning the workpiece [See More]

  • Type: Stand
  • Capacity: 220
  • Height: 2.46 to 3.61
7.5 Tonnes Heavy Duty High Commercial Support Stand -- WSC6H
from Weber UK, Ltd.

7.5 Tonnes per stand. Designed specifically for Heavy-Duty applications. Passivated finish for protection. 100% Screw Adjustment - secured in any position. Fitted with Transporter Wheels for easy manoeuvrability. [See More]

  • Type: Stand
  • Capacity: 15000
  • Height: 4.79 to 6.82
Indicator Stand with Delta Base -- 2400
from Mahr Inc.

Product features. A stable Height Stand for electronic measurement. Fine adjustment in the base allows easy operator set-up, even at high magnification. Up to 3.8 mm / .150 “ adjustment when arms fully extended. Collar has Teflon bearings and metal-to-metal clamping. Post is thermally isolated... [See More]

  • Type: Stand
  • Height: 1.5
RAVEN RS3: 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP -- 401294
from Smith-Victor Corporation

RAVEN RS3. 3 FT. AIR-CUSHIONED LIGHT STAND WITH 5/8 IN. TOP [See More]

  • Type: Stand
Inductor Cone Bottom Bulk Storage Tanks -- 9907
from U.S. Plastic Corporation

This is the tank stand for the #8784 tank. This tank stand is polyester powder coated. [See More]

  • Type: Stand
3H30M08B10
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
7.5 Tonnes Heavy Duty Low Commercial Support Stands -- WSC6L
from Weber UK, Ltd.

7.5 Tonnes per stand. Designed specifically for Heavy-Duty applications. Passivated finish for protection. 100% Screw Adjustment - secured in any position. Fitted with Transporter Wheels for easy manoeuvrability. [See More]

  • Type: Stand
  • Capacity: 15000
  • Height: 2.79 to 4.76
Indicator Stand with Delta Base -- 815 GN
from Mahr Inc.

Product features. Rugged base ensures both maximum stability and sturdiness. The upper side of the base has a convenient hand grip. Stable due to the three point support. Post and support arm are made from stainless steel. Support arm can be finely adjusted. Indicator can be rotated through ±... [See More]

  • Type: Stand
  • Height: 0.9843 to 2.46
RAVEN RS6: 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP -- 401293
from Smith-Victor Corporation

RAVEN RS6. 6 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP [See More]

  • Type: Stand
Portable Tank Or Drum Stand -- 5057
from U.S. Plastic Corporation

Easily moved with a two wheeled cart,one size fits standard 55 gallon plastic or 55 gallon open head drum,equipped with 41 1/2 inch high column for mixer. [See More]

  • Type: Stand
  • Features: Mobile / Tower Trailer
3H30M08B13
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Indicator Stand with Magnetic Base -- 1492B
from Mahr Inc.

Product features. Use with any MarTest Indicator. Support arms stepped at one end (.218 ” dia.) for Swivel Clamp (CP-2199) included. Accommodates Vertical and Horizontal lug back mounts for AGD type Indicators. Bases have powerful “ON/OFF ” permanent magnets which hold from any of... [See More]

  • Type: Stand
  • Features: Magnetic Base
  • Height: 0.5840 to 1.32
RAVEN RS75: 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP -- 401290
from Smith-Victor Corporation

RAVEN RS75. 7 FT. 6 IN. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP [See More]

  • Type: Stand
Rhino Tuff Tanks -- 10447
from U.S. Plastic Corporation

This 24" high stand is designed to be used with the Rhino Stackable Tuff Tanks with a 36" L x 36" W footprint. They have been certified to hold up to 10,000 lbs. of uniform vertical load(we recommend no loads over 5,000 lbs). This steel constructed stand features 1-1/2" OD pipe legs. [See More]

  • Type: Stand
  • Material: Steel
3H30M08B14
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Indicator Stand with Magnetic Base -- 815 MA
from Mahr Inc.

Product features. Support arm with two joints. Base has a powerful ON/OFF permanent magnet. Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the base. Post and support arm are made from stainless steel. Support arm can be finely adjusted [See More]

  • Type: Stand
  • Features: Magnetic Base
  • Height: 0.9350
RAVEN RS8: 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP -- 401291
from Smith-Victor Corporation

RAVEN RS8. 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP [See More]

  • Type: Stand
  • Material: Aluminum
Sturdy Flat Bottom Tank Stand -- 5060
from U.S. Plastic Corporation

Steel stands designed for supporting our flat bottom plastic tanks. Each stand comes with column for attaching an agitator or mixer. Painted with a heavy coat of corrosion resistant blue paint. [See More]

  • Type: Stand
  • Material: Steel
3H30M08B15
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Indicator Stand with Magnetic Base -- 815 MB
from Mahr Inc.

Product features. Support arm with one joint. Base has a powerful ON/OFF permanent magnet. Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the base. Post and support arm are made from stainless steel. Support arm can be finely adjusted. Indicating instrument... [See More]

  • Type: Stand
  • Features: Magnetic Base
  • Height: 0.9350
RAVEN STAND CASTER SET: 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10 -- 401272
from Smith-Victor Corporation

RAVEN STAND CASTER SET. 3-WHEEL SET FOR RS2, 6, 75, 3-8, 8 AND 10 [See More]

  • Type: Stand
3H30M08B16
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Indicator Stand with Magnetic Base -- 815 MG
from Mahr Inc.

Product features. 3D measuring stand, any position within the operating range can be reached. easy positioning of all three joints with a securely fixed handle. Very sturdy component, for excellent stability and accuracy. Maintenance-free mechanical clamping system. Black anodized arm components... [See More]

  • Type: Stand
  • Features: Magnetic Base
  • Height: 1.46
RS13 CASTER SET: 3-WHEEL SET FOR RS13 -- 401273
from Smith-Victor Corporation

RS13 CASTER SET. 3-WHEEL SET FOR RS13 [See More]

  • Type: Stand
3H30M08B17
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Indicator Stand with Magnetic Base -- 815 P
from Mahr Inc.

Product features. Support arm has one joint. Sturdy circular base with permanent magnet. Post and support arm are made from stainless steel. Support arm can be finely adjusted. Indicating instrument can be rotated through ± 90 ° [See More]

  • Type: Stand
  • Features: Magnetic Base
  • Height: 0.6726
THREE-ROLL PAPER RACK BRACKET: HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK -- 401261
from Smith-Victor Corporation

THREE-ROLL PAPER RACK BRACKET. HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK [See More]

  • Type: Stand
  • Material: Steel
3H30M08B19
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Large Comparator Stand with Granite Base -- 821 FG/NG
from Mahr Inc.

Product features. Extremely sturdy design. Plate is made from lapped black granite. Heavy duty post and adjustable support arm for maximum stability. Post made from stainless steel and precision ground. Support arm has a fall brake. Fine adjustment, consisting of a strong, rigid parallel spring... [See More]

  • Type: Stand
3H30M08B20
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Magnetic Base -- 815 Y
from Mahr Inc.

Product features. Round version. Permanent magnet plus threaded mounting hole. Underside of the base is flat. Magnetic force 250 N [See More]

  • Type: Stand
  • Features: Magnetic Base
3H30M08B21
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Post and Support Assemblies -- 815 XMA
from Mahr Inc.

Product features. with mounting thread. Two joints. Post and support arm are made from stainless steel. With fine adjustment [See More]

  • Type: Stand
  • Height: 0.7218
3H30M08B22
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Roller Supports in Pairs -- 818 AB
from Mahr Inc.

Product features. Roller supports: Both Roller supports can be relocated (slide into position) [See More]

  • Type: Stand
  • Height: 0.2297 to 0.3937
3H30M08B23
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Small Comparator Stand with Ceramic Base -- 820 NC/FC
from Mahr Inc.

Product features. Sturdy design. Plate is made from ceramic. Rugged ground post made of stainless steel. Fine adjustment, consisting of a strong rigid parallel spring assembly. Adjustable support arm for a indicating instrument [See More]

  • Type: Stand
3H30M08B25
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Small Comparator Stand with Granite Base -- 820 NG/FG
from Mahr Inc.

Product features. Sturdy design. Plate is made from black granite. Rugged ground post made of stainless steel. Fine adjustment, consisting of a strong rigid parallel spring assembly. Adjustable support arm for a indicating instrument [See More]

  • Type: Stand
3H30M08B26
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
Small Comparator Stand with Steel Plate Base -- 820 N
from Mahr Inc.

Product features. Sturdy design. Plate is made from hardened steel. Rugged ground post made of stainless steel. Adjustable support arm for a indicating instrument [See More]

  • Type: Stand
3H30M08B27
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
V-support Anvils in Pairs -- 818 PE
from Mahr Inc.

MarStand 818 pe V-support anvils in pairs. [See More]

  • Type: Stand
  • Height: 0.1640 to 0.3281
3H30M08B31
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
V-support in Pairs -- 818 PB
from Mahr Inc.

Product features. Both V-supports: Both V-supports can be relocated (slid into position) [See More]

  • Type: Stand
  • Height: 0.2297 to 0.3937
3H30M08B32
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
3H30M08B33
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
3H30M08B36
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
3H30M08B37
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
3H30M08B38
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917
3H30M08B39
from Ashland Conveyor Products

The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2 " and 3-1/2 " frames), and power belt conveyor. The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs are available for curves if... [See More]

  • Type: Stand
  • Capacity: 2500
  • Height: 0.5104 to 0.7917