Aluminum Support Stands

9 Results
Load Test Sensor Aluminiun Support -- PTST6000
from M.A.E. Apparecchiature Elettroniche srl

Supports for aluminum sensors for load tests. Easy and light to carry, they ensure a full stability once positioned in the testing area. They are available with various heights and extensions. Minimum size when closed 1.80 m, maximum height 6 m. All versions have a possibility of extending a support... [See More]

  • Material: Aluminum
  • Height: 19.69
  • Type: Stand; Tripod
  • Features: Adjustable Height or Length; Free standing, Self-supporting, Ground or Floor Mounted
Metallic Heavy-Duty Tripod -- tp2010
from AR RF/Microwave Instrumentation

The Model TP2010 is a metallic tripod constructed of rugged aluminum. The Model TP2010 is recommended for use with the Model ATE10K30M with forced air cooling. The height adjustment is from approximately 40.5 inches to 64 inches. Adjustable legs are provided for leveling. The TP2010 can be rotated... [See More]

  • Material: Aluminum
  • Features: Adjustable Height or Length
  • Type: Tripod
CF1: CARBON FIBER TRIPOD BASE -- 700310
from Smith-Victor Corporation

CF1. CARBON FIBER TRIPOD BASE. NEW! [See More]

  • Material: Aluminum
  • Height: 4.43
  • Type: Tripod
  • Capacity: 6
Headphone Stands
from Woo Audio Inc.

Price: $34 Color Black Silver Installation Guide (PDF) Standard Features: Full aluminum ¾" thick stand 5/16" thick pillar ½" thick beam External dimension: 10 ½"(H), 3 ½"(W), 3 ½"(D) Weight: 1.5 pounds Assembly tools are included. Shipping Cost: U.S. domestic is... [See More]

  • Material: Aluminum
  • Type: Stand
Free-standing Stand Poles -- MGA Series
from Banner Engineering Corp.

Overview. Stands reliably support Banner light screens and corner mirrors. Two styles are available: MSA Series models have dual channels to allow easy and accurate height adjustment. Protective stands shield emitters/receivers from impact and debris. [See More]

  • Material: Aluminum
  • Height: 6 to 7.5
  • Type: Tripod
  • Features: Fixed Base (Fastened, Welded, etc.)
Metallic Tripod -- tp4000
from AR RF/Microwave Instrumentation

The Model TP4000 is a metallic tripod, constructed of rugged aluminum. The Model TP4000 is recommended for use with the Model ATH200M1G and ATH200M1G-1. A special adapter plate interface is used to attach the antenna to the tripod. The height adjustment is from approximately 26 inches to 57 inches. [See More]

  • Material: Aluminum
  • Features: Adjustable Height or Length
  • Type: Tripod
CF3: CARBON FIBER TRIPOD BASE -- 700319
from Smith-Victor Corporation

CF3. CARBON FIBER TRIPOD BASE. NEW! [See More]

  • Material: Aluminum
  • Height: 5.02
  • Type: Tripod
  • Capacity: 10
Standard Metallic Tripod -- tp2000
from AR RF/Microwave Instrumentation

The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 33 inches to 86 inches. Adjustable legs are... [See More]

  • Material: Aluminum
  • Features: Adjustable Height or Length
  • Type: Tripod
CF5: CARBON FIBER TRIPOD BASE -- 700328
from Smith-Victor Corporation

CF5. CARBON FIBER TRIPOD BASE. NEW! [See More]

  • Material: Aluminum
  • Height: 5.1
  • Type: Tripod
  • Capacity: 18