Steel Support Stands

17 Results
DOLLYPOD III: WHEELED TRIPOD WITH TITAN 2-WAY HEAD -- 700005
from Smith-Victor Corporation

DOLLYPOD III. WHEELED TRIPOD WITH TITAN 2-WAY HEAD [See More]

  • Material: Steel
  • Height: 6.08
  • Type: Tripod
  • Features: Adjustable Height or Length
Stand for Optical Safety System Sensors or Corner Mirrors -- MSA Series
from Banner Engineering Corp.

Overview. Stands reliably support Banner light screens and corner mirrors. Two styles are available: MSA Series models have dual channels to allow easy and accurate height adjustment. Protective stands shield emitters/receivers from impact and debris. [See More]

  • Material: Aluminum; Steel
  • Height: 2 to 7
  • Type: Monopole
  • Features: Fixed Base (Fastened, Welded, etc.)
Dome Conical Bottom Tank Stand -- 5045
from U.S. Plastic Corporation

Steel stands designed for supporting our domed bottom tanks. Each stand comes with column for attaching an agitator or mixer. Powder coated blue for long lasting resistance to corrosion. [See More]

  • Material: Steel
  • Type: Stand
BigRed 1,000 lbs Engine Stand -- T24541
from Torin Jacks, Inc.

* Study design prevent these engine stans from tipping while holding the block. * Front swivel castors allow you to move and position engine exactly where you need it. * Four adjustable arms and 360 degree rotation allow for easy mounting. [See More]

  • Material: Steel
  • Capacity: 1000
  • Type: Stand
  • Features: Free standing, Self-supporting, Ground or Floor Mounted; Mobile / Tower Trailer; Rotating Towers
DOLLYPOD IV: WHEELED TRIPOD WITH PRO-4 3-WAY HEAD -- 700001
from Smith-Victor Corporation

DOLLYPOD IV. WHEELED TRIPOD WITH PRO-4 3-WAY HEAD. IMPROVED! [See More]

  • Material: Steel
  • Height: 6.08
  • Type: Tripod
  • Features: Adjustable Height or Length
Rhino Tuff Tanks -- 10447
from U.S. Plastic Corporation

This 24" high stand is designed to be used with the Rhino Stackable Tuff Tanks with a 36" L x 36" W footprint. They have been certified to hold up to 10,000 lbs. of uniform vertical load(we recommend no loads over 5,000 lbs). This steel constructed stand features 1-1/2" OD pipe legs. [See More]

  • Material: Steel
  • Type: Stand
BigRed 12-Ton Jack Stands -- T41202
from Torin Jacks, Inc.

2 heavy-duty steel jack stands at one low price! Double locking pawl and tooth design for extra protection. [See More]

  • Material: Steel
  • Height: 18.31 to 28.12
  • Type: Jack Stand
  • Capacity: 24000
DOLLYPOD V: WHEELED TRIPOD WITH PRO-5 3-WAY HEAD -- 700000
from Smith-Victor Corporation

DOLLYPOD V. WHEELED TRIPOD WITH PRO-5 3-WAY HEAD [See More]

  • Material: Steel
  • Height: 6.08
  • Type: Tripod
  • Features: Adjustable Height or Length
Sturdy Flat Bottom Tank Stand -- 5060
from U.S. Plastic Corporation

Steel stands designed for supporting our flat bottom plastic tanks. Each stand comes with column for attaching an agitator or mixer. Painted with a heavy coat of corrosion resistant blue paint. [See More]

  • Material: Steel
  • Type: Stand
BigRed 2-Ton Double Lock Jack Stands -- T42002A
from Torin Jacks, Inc.

Ratchet typefor fine adjustable with double locking protection. Solid steel handle,Self-Locking ratchet. Large Saddle,Unitized frame construction. Large area feet to resist sinking into asphalt. Ductile iron rack. [See More]

  • Material: Steel
  • Height: 0.9167 to 1.4
  • Type: Jack Stand
  • Capacity: 4000
TA 3000: WHEEL SET -- 701200
from Smith-Victor Corporation

TA 3000. WHEEL SET [See More]

  • Material: Steel
  • Type: Tripod
BigRed 2-Ton Jack Stands -- T42002
from Torin Jacks, Inc.

2 heavy-duty steel jack stands at one low price! Double locking pawl and tooth design for extra protection. [See More]

  • Material: Steel
  • Height: 0.9010 to 1.38
  • Type: Jack Stand
  • Capacity: 4000
TABLETOP/BACKGROUND STAND: 18 IN. TELESCOPING TUBE WITH BASE PLATE -- 700201
from Smith-Victor Corporation

TABLETOP/BACKGROUND STAND. 18 IN. TELESCOPING TUBE WITH BASE PLATE. NEW! [See More]

  • Material: Steel
  • Type: Tripod
BigRed 3-Ton Double Locking Jack Stands -- T43002A
from Torin Jacks, Inc.

Ratchet type for fine adjustable with double locking protection. Solid steel handle,Self-Locking ratchet. Large Saddle,Unitized frame construction. Large area feet to resist sinking into asphalt. Ductile iron rack. [See More]

  • Material: Steel
  • Height: 0.9688 to 1.4
  • Type: Jack Stand
  • Capacity: 6000
THREE-ROLL PAPER RACK BRACKET: HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK -- 401261
from Smith-Victor Corporation

THREE-ROLL PAPER RACK BRACKET. HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK [See More]

  • Material: Steel
  • Type: Stand
BigRed 3-Ton Jack Stands -- T43002
from Torin Jacks, Inc.

2 heavy-duty steel jack stands at one low price! Double locking pawl and tooth design for extra protection. [See More]

  • Material: Steel
  • Height: 0.9375 to 1.4
  • Type: Jack Stand
  • Capacity: 6000
BigRed 6-Ton Double Locking Jack Stands -- T46002A
from Torin Jacks, Inc.

Ratchet type for fine adjustable with double locking protection. Solid steel handle,Self-Locking ratchet. Large Saddle,Unitized frame construction. Large area feet to resist sinking into asphalt. Ductile iron rack. [See More]

  • Material: Steel
  • Height: 1.31 to 1.99
  • Type: Jack Stand
  • Capacity: 12000