Steel, Unhardened Locating and Fixturing Pins
from Monroe Engineering
Material-Zinc Plated Steel. Non-Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]
- Material: Unhardened Steel
- Design Units: English
- Pin Type: Indexing / Pop Pin
- Nominal Diameter: 0.1560
from Monroe Engineering
Material-Zinc Plated Steel. Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]
- Material: Unhardened Steel
- Design Units: English
- Pin Type: Indexing / Pop Pin
- Nominal Diameter: 0.1560
from Monroe Engineering
Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]
- Material: Unhardened Steel
- Design Units: English
- Pin Type: Indexing / Pop Pin
- Nominal Diameter: 0.1240
from Monroe Engineering
Material-Zinc Plated Steel or Stainless Steel. Two Body Lengths-Short and Long. Short Length only available in Steel. Nylon Locking Patch. Hex Head with Trigger-locking Plunger. Pin can be Locked in Withdrawn Position [See More]
- Material: Unhardened Steel
- Design Units: English
- Pin Type: Indexing / Pop Pin
- Nominal Diameter: 0.1560
from Monroe Engineering
Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material through which pin will be inserted, I.e. use 1.6 grip length pin for 1 1/2 material thickness. Use... [See More]
- Material: Unhardened Steel
- Design Units: English
- Pin Type: Quick Release Pin
- Nominal Diameter: 0.2500
from Monroe Engineering
Pins are Zinc Plated Steel. Detent Balls are Stainless Steel. Black Polypropylene Handles. Other diameters grip length, material etc. available on request. [See More]
- Material: Unhardened Steel
- Design Units: English
- Pin Type: Quick Release Pin
- Nominal Diameter: 0.2500
from Monroe Engineering
Pins are Zinc Plated Steel. Stainless Steel Locking Ball. Pins are supplied with the ring in maximum grip position. To shorten length, tap ring forward along shank. Ring will not retract. Other diameters grip length, material etc., available on request. [See More]
- Material: Unhardened Steel
- Design Units: English
- Pin Type: Quick Release Pin
- Nominal Diameter: 0.2500