Steel, Hardened and Ground Locating and Fixturing Pins

26 Results
Self-Clinching Pins - Type FH, FHS, FHA - Unified -- FH-073-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Hardened Steel
  • Design Units: English
  • Pin Type: Self-Clinching Pins - Type FH, FHS, FHA - Unified
  • Nominal Diameter: 0.0730
Pull Pins -- PULL-250X
from Pivot Point, Inc.

Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into desired hole location. Chamfered... [See More]

  • Material: Hardened Steel; Zinc Plated
  • Bulk/Assorted Package: Assortment
  • Design Units: English
Indexing Pins - Headless Style -- 61840
from Monroe Engineering

Material. Steel-Hardened, Black Oxide finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple installation. Lock Nut Supplied. Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. [See More]

  • Material: Hardened Steel
  • Design Units: English
  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
Adjustable Ball Lock Pins
from Carr Lane Manufacturing Co.

These Ball Lock Pins have an adjustable grip length. They can be used for clamping, or simply to provide a variable grip length. The threaded handle turns to provide a +/- 1/4" clamping range or adjustment range. When used just for variable grip length (not for clamping), the handle can be secured... [See More]

  • Material: Stainless (optional feature); Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.2500 to 1
Indexing Pins - Locking Style -- 61800
from Monroe Engineering

Material: Knob Black Technopolymer. Steel-Hardened Black Oxide Finish. Stainless-303 Type Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Allows Pin to be held in the Withdrawn Position [See More]

  • Material: Hardened Steel
  • Design Units: English
  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
Ball Lock Pins
from Carr Lane Manufacturing Co.

Precision alignment pin with a ground shank. This popular single-acting type is positive locking until released by pushing the button, which moves the center spindle forward to allow the locking balls to retract into a radial groove. This type has the widest range of types and sizes. Available in... [See More]

  • Material: Stainless (optional feature); Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.1875 to 1
Indexing Pins - Non Locking Style -- 61820
from Monroe Engineering

Material: Knob-Black Technopolymer. Steel-Hardened, Black Oxide Finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Pin in Always Returned to Extended Position [See More]

  • Material: Hardened Steel
  • Design Units: English
  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
Bullet Nose Dowels
from Carr Lane Manufacturing Co.

Precision locating pin often used with the mating bushing shown here to align two pieces of a fixture. The pin's head and shank diameters are concentric to within .0005" TIR. The bushing's ID and OD are concentric to within .0003" TIR. [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Bullet-nose Dowel
  • Nominal Diameter: 0.2500 to 0.5000
Bullet Nose Pins
from Carr Lane Manufacturing Co.

Bullet-nose round pins and diamond pins are often used together (with the mating bushings shown here) to align two pieces of a fixture. Diamond pins are relieved, to locate only in 1 axis. The pin's shank diameter and the bushing's OD are the same size, to allow boring the installation hole in both... [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Bullet-nose Pin
  • Nominal Diameter: 0.2500 to 1
Captive Jig Pins
from Carr Lane Manufacturing Co.

Similar to a standard Jig Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds the... [See More]

  • Material: Hardened Steel
  • Nominal Diameter: 0.1875 to 0.5000
Clamping Pins
from Carr Lane Manufacturing Co.

Threaded alignment pin usually used for clamping. The bushing must be welded in place at the proper position to suit the application [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1930 to 0.5000
Cone Locator Pins
from Carr Lane Manufacturing Co.

Medium-accuracy tapered locating pin used with the mating bushing shown here. Compensates for considerable misalignment. Can be used for quick assembly of two fixture pieces. [See More]

  • Material: Hardened Steel
  • Design Units: English
  • Pin Type: Cone Locator Pin
  • Nominal Diameter: 0.7500 to 1
Detent Pins
from Carr Lane Manufacturing Co.

Solid alignment pin with a ground shank and solid shoulder to hold exact grip-length tolerance. Locking balls hold the pin in place by spring force (not positive locking like a Ball Lock Pin). Simply push to insert, and pull to remove. Available in steel or stainless steel. [See More]

  • Material: Stainless (optional feature); Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.1875 to 1
Double Acting Ball Lock Pins
from Carr Lane Manufacturing Co.

Similar to a single-acting Ball Lock Pin, except the center spindle has two grooves instead of one, to release the balls by either pushing or pulling. Pushing on the handle releases the balls and inserts the pin in one motion. Pulling on the handle releases the balls and removes the pin in one... [See More]

  • Material: Stainless (optional feature); Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.1875 to 1
Floating Locating Pins
from Carr Lane Manufacturing Co.

Locating pin that provides precise location in one axis while allowing considerable float in the perpendicular axis. Usually used together with a Round Pin, to locate from two holes in a workpiece. Tapered tip for easy part loading. Floating pins are functionally similar to Diamond Pins, except they... [See More]

  • Material: Hardened Steel
  • Design Units: English
  • Pin Type: Floating Locating Pin
  • Nominal Diameter: 0.2500 to 0.6250
Jig Pins
from Carr Lane Manufacturing Co.

Jig Pins are removable locating pins, precision ground for accurately aligning holes. Similar to an L or T Pin, but with a shoulder to keep the handle raised, and with pin diameter ground .0003" under nominal size. To convert from a T handle to an L handle, slide the roll-pin handle by tapping it... [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875 to 0.5000
L Pins
from Carr Lane Manufacturing Co.

L Pins are removable locating pins, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable. [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: L-Pin
  • Nominal Diameter: 0.1250 to 0.7500
Lifting Pins
from Carr Lane Manufacturing Co.

A single-acting ball lock pin with a solid, one-piece body and four balls for high tension loads. Positive locking until released by pushing the button. Sturdy forged shackle for heavy lifting. [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin; Lifting Pin
  • Nominal Diameter: 0.2500 to 1
Locking Clamping Pins
from Carr Lane Manufacturing Co.

Similar to a standard Clamping Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds... [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.2500 to 0.5000
Locking L Pins
from Carr Lane Manufacturing Co.

Similar to a standard L Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds the... [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875 to 0.5000
Locking T Pins
from Carr Lane Manufacturing Co.

Similar to a standard L PIn, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds the... [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875 to 0.5000
Round & Diamond Lock Screw Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a slip-fit shank and lockscrew slot, is designed for renewable installation (also available in a press-fit type for permanent installation). Round Pins and Diamond... [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Diamond Locating Pin
  • Nominal Diameter: 0.3125 to 1
Round & Diamond Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are relieved, to locate only in 1 axis. Round Pins... [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Diamond Locating Pin
  • Nominal Diameter: 0.2500 to 1
Round & Diamond Press Fit Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a press-fit shank, is designed for permanent installation (also available in a lockscrew type, with a slip-fit shank for renewable installation). Round Pins and... [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Diamond Locating Pin
  • Nominal Diameter: 0.3125 to 1
Shoulder Pins
from Carr Lane Manufacturing Co.

Removable locating pin with a straight handle, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable. [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Round Locating Pin
  • Nominal Diameter: 0.2500 to 0.5000
T Pins
from Carr Lane Manufacturing Co.

T Pins are removable locating pins, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable. [See More]

  • Material: Hardened Steel
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1250 to 0.7500