Diamond Locating Pin Locating and Fixturing Pins
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
from Carr Lane Manufacturing Co.
Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a slip-fit shank and lockscrew slot, is designed for renewable installation (also available in a press-fit type for permanent installation). Round Pins and Diamond... [See More]
- Pin Type: Diamond Locating Pin
- Nominal Diameter: 0.3125 to 1
- Design Units: English (optional feature); Metric (optional feature)
- Length: 1.19 to 2.62
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
from Carr Lane Manufacturing Co.
Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are relieved, to locate only in 1 axis. Round Pins... [See More]
- Pin Type: Diamond Locating Pin
- Nominal Diameter: 0.2500 to 1
- Design Units: English (optional feature); Metric (optional feature)
- Length: 0.7500 to 1.88
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
from Carr Lane Manufacturing Co.
Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a press-fit shank, is designed for permanent installation (also available in a lockscrew type, with a slip-fit shank for renewable installation). Round Pins and... [See More]
- Pin Type: Diamond Locating Pin
- Nominal Diameter: 0.3125 to 1
- Design Units: English (optional feature); Metric (optional feature)
- Length: 1.19 to 2.62
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
- Length: 0.2760
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
- Length: 0.4720
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
- Length: 0.2950
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
- Length: 0.2950
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
- Length: 0.2950
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
- Length: 0.4330
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
- Length: 0.2760
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin
from Reid Supply
Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]
- Pin Type: Diamond Locating Pin