Indexing / Pop Pin Locating and Fixturing Pins

7 Results
Indexing Pins - Headless Style -- 61840
from Monroe Engineering

Material. Steel-Hardened, Black Oxide finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple installation. Lock Nut Supplied. Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. [See More]

  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
  • Design Units: English
  • Length: 1.46
Indexing Pins - Locking Style -- 61800
from Monroe Engineering

Material: Knob Black Technopolymer. Steel-Hardened Black Oxide Finish. Stainless-303 Type Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Allows Pin to be held in the Withdrawn Position [See More]

  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
  • Design Units: English
  • Length: 1.85
Indexing Pins - Non Locking Style -- 61820
from Monroe Engineering

Material: Knob-Black Technopolymer. Steel-Hardened, Black Oxide Finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Pin in Always Returned to Extended Position [See More]

  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
  • Design Units: English
  • Length: 1.85
Indexing Pins - Pull Ring -- 54702
from Monroe Engineering

Material-Zinc Plated Steel. Non-Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]

  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.1560
  • Design Units: English
  • Length: 0.7812
Indexing Pins - Pull Ring -- 54762
from Monroe Engineering

Material-Zinc Plated Steel. Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]

  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.1560
  • Design Units: English
  • Length: 1.38
Indexing Pins - Steel Head -- 54810
from Monroe Engineering

Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]

  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.1240
  • Design Units: English
  • Length: 1
Indexing Pins -- 54962
from Monroe Engineering

Material-Zinc Plated Steel or Stainless Steel. Two Body Lengths-Short and Long. Short Length only available in Steel. Nylon Locking Patch. Hex Head with Trigger-locking Plunger. Pin can be Locked in Withdrawn Position [See More]

  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.1560
  • Design Units: English
  • Length: 1.62