Stainless Steel Locating and Fixturing Pins

83 Results
L-Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 801400MMQ
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
PEM Type MPP Self-clinching microPEM Pins - Metric -- MPP-1-5MM-1-50
from PennEngineering®

PEM Type MPP, self-clinching microPEM ® pins are ideal for today ’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: PEM Type MPP Self-clinching microPEM Pins - Metric
  • Nominal Diameter: 0.0591
Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking -- PKLT1000
from Vlier

All Vlier locating pins include a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Material. Steel: Carbon Steel. Plastic Knob: Thermoplastic. (Nylon 6). Finishes. Steel: Black Oxide. Plastic Knob: Black Gray [See More]

  • Material: Stainless
  • Design Units: English
Ball-lock Receptacle -- QCBU-M
from Imao-Fixtureworks

Clamping Receptacles for QCWE / QCBU. Materials: S45C Steel (Electroless nickel plated). or. SUS630 stainless steel (Hardened) [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Length: 0.5906 to 0.6693
L-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 801402GE
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
Self-Clinching Pilot Pins - Type TP4 - Metric -- TP4-4MM-16
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Self-Clinching Pilot Pins - Type TP4 - Metric
  • Nominal Diameter: 0.1575
Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel -- SKLT1000
from Vlier

Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical applications. Special... [See More]

  • Material: Stainless
  • Design Units: English
Button-locking Pin -- QCBU / QCBUS
from Imao-Fixtureworks

Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.2362 to 0.3937
L-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 801401AQ
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
Self-Clinching Pilot Pins - Type TPXS - Metric -- TPXS-3MM-16
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Self-Clinching Pilot Pins - Type TPXS - Metric
  • Nominal Diameter: 0.1181
Cam Receptacle -- QCSJ
from Imao-Fixtureworks

Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N. Shear strength: 1800N. Tensile strength: 1200N [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.1969
L-Handle Quick Release Pins with Standard 1 Loop Lanyard -- 801419FH
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.2500
Self-Clinching Pins - Type FH, FHS, FHA - Unified -- FHS-073-10
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Self-Clinching Pins - Type FH, FHS, FHA - Unified
  • Nominal Diameter: 0.0730
Clamping Pin -- QCPC-M
from Imao-Fixtureworks

Clamping Pins for QCPC / QCOW / QCOWS. Material: SUS630 Stainless Steel (Precipitation hardened) [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 6 to 8
L-Handle Quick Release Pins with Standard 2 Loop Lanyard -- 801416EA
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.2500
Stainless Steel microPEM® TackSert™ Pin -- TK4-10-100
from PennEngineering®

New microPEM ® TackSert ™ (Type TK ™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless... [See More]

  • Material: Stainless
  • Nominal Diameter: 0.0470
  • Design Units: English
  • Length: 0.0390
Clamping Pin -- QCPCS-M / QCPCSF-M
from Imao-Fixtureworks

Mounting thread size: M4 to M6. Note: The color could be different from the picture due to the hardening. [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.2362 to 0.3150
Stainless Steel Ball Lock® Shanks -- 49601SS
from Jergens, Inc.

Any Ball Lock ® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that... [See More]

  • Material: Stainless; 17-4 PH Stainless Steel
  • Design Units: English
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.7874
Compact Snap-In Clamp -- QCOWM
from Imao-Fixtureworks

Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.6299
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 801000MQ
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
Compact Snap-In Clamping Pin -- QCOWM-M
from Imao-Fixtureworks

These clamping pins are used with QCOWM compact snap-in fasteners. Quickly mounts in a single tapped hole. Material: Stainless Steel. [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.1969 to 0.2559
T-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 801000GE
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
Self-Clinching Pilot Pins -- FHS-073-10 [FHS-073-10 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; 300 SERIES STAINLESS STEEL
  • Design Units: English
Heavy Duty Knob-Locking Pins -- QCWES
from Imao-Fixtureworks

The tolerance should be within ±0.05 for 6mm-thick plates. The holding force limits the gap between plates within 0.1mm. Supplied With: ・ QCWES1225-16S: 4 of socket-head cap screws(stainless steel), M2 ×0.4-5L. ・ QCWES1634-20S: 4 of socket-head cap screws(stainless steel),... [See More]

  • Material: Stainless; Electroless nickel plated, Quenched and tempered
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 1.18 to 1.97
T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 801001BQ
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
Self-Clinching Pilot Pins -- MPP-1.5mm-3 [MPP-1.5mm-3 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; AGE HARDENED A286 STAINLESS STEEL
  • Design Units: Metric
Heavy Duty Pin Holding Clamps -- QCPCS
from Imao-Fixtureworks

Supplied With: ・QCPCS QCPCS-SUS 0625-20: 3 of socket-head cap screws(stainless steel), M2 ×0.4-5L. ・QCPCS QCPCS-SUS 0834-20: 3 of socket-head cap screws(stainless steel), M3 ×0.5-6L [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 1.18 to 1.57
T-Handle Quick Release Pins with Standard 1 Loop Lanyard -- 801034FB
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.3125
Self-Clinching Pilot Pins -- TK4-10-100 [TK4-10-100 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; 400 SERIES STAINLESS STEEL
  • Design Units: Metric
Hole Holding Clamp -- QCHC-N
from Imao-Fixtureworks

Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Secure locking upon... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.2559 to 0.3346
T-Handle Quick Release Pins with Standard 2 Loop Lanyard -- 801001EE
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
Self-Clinching Pilot Pins -- TP4-125-10 [TP4-125-10 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; 400 SERIES STAINLESS STEEL
  • Design Units: English
Locking Receptacle -- QCSJS-S
from Imao-Fixtureworks

Supplied With 2 of cone point setscrews(stainless steel), M4 ×0.7-5L [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
Self-Clinching Pilot Pins -- TPXS-3mm-16 [TPXS-3mm-16 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; 300 SERIES STAINLESS STEEL
  • Design Units: Metric
Locking Receptacle for Shaft Coupling Clamp With Safety Lock -- QCSJLK-S
from Imao-Fixtureworks

Spring pin for fixing the shaft is not supplied. [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
Magnet-lock Clamping Pin -- QCMA-M
from Imao-Fixtureworks

Pin for QCMA Magnetic Lock Clamp. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N. Shear strength: 900N. Heat resistant Temperature: 80C degrees [See More]

  • Material: Stainless; Neodymium
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Length: 0.5906
Magnet-lock Clamping Receptacle -- QCMA
from Imao-Fixtureworks

Compact & instant magnetic lock. Ideal for frequent changeover of machinery or fixture. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N. Shear strength: 900N. Heat resistant Temperature: 80C degrees [See More]

  • Material: Stainless; Neodymium
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Length: 0.5906 to 0.6693
One-touch Flex Locator Clamper (Knob) -- CP723
from Imao-Fixtureworks

Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch operation. Safe system with high visibility of Locked/Unlocked states by the knob position. Locating repeatability : 0.01mm. Clamping... [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.2165 to 0.3150
One-touch Flex Locator Clamper -- CP722
from Imao-Fixtureworks

Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch lever operation. Safe system with high visibility of Locked/Unlocked states by the lever position. Locating repeatability : 0.01mm. [See More]

  • Material: Stainless; Steel, ZDC1 Die-cast Zinc
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.3150
Pneumatic Flex Locator Pin -- AMWF-L-S
from Imao-Fixtureworks

Pneumatic quick zero point system actuated by spring and air. Due to the wedge mechanism, the pin stables in the clamping position without an air supply. Locating repeatability : 0.02mm. Clamping force : 250N / 350N. Flange diameter : 40 / 51mm. Air supply: Port-style or Direct style [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.4724 to 0.6299
Pneumatic Flex Locator Pin -- AMWF-W
from Imao-Fixtureworks

Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge mechanism and the spring prevent prompt lowering of the clamping force. Locating repeatability : 0.003mm. [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.7874 to 1.24
Position Sensor Receptacles -- QCWE-M-S
from Imao-Fixtureworks

DESCRIPTION. These receptacles allow clamping to be detected by sensor. They are made for use with QCWE-series knob-locking fasteners. The sensor reacts when the tip of the fastener pin pushes the contacting surface down. Detection of clamping status prevents human error and improper operation of... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.7874 to 0.9843
Precision One-touch Clamping Locator -- CP741
from Imao-Fixtureworks

Precision quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Locating repeatability : 0.003mm. Clamping force : 3000N. Flange diameter : 60mm [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.6299
Retractable Heavy Duty Knob-Locking Pins -- QCWESA
from Imao-Fixtureworks

These heavy-duty ball-locking pins provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. They provide excellent strength with clamping forces up to 450 lbs. The retractable pin feature allows the clamping fastener to safely slide off from... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 1.38 to 1.97
Retractable One-touch Clamping Locator -- CP740
from Imao-Fixtureworks

. Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the fastener to slide off from a base or plate without interference. Safe system... [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.6299
Shaft Coupling Clamp -- QCSJ
from Imao-Fixtureworks

Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N. Shear strength: 1800N. Tensile strength: 1200N [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping Pin
  • Nominal Diameter: 0.1969
Snap-in Clamp -- QCOW / QCOWS
from Imao-Fixtureworks

Clamping Pins for QCPC / QCOW / QCOWS. Material: SUS630 Stainless Steel (Precipitation hardened) [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping Pin
Magnetic Quick Release Pins -- KMP-10 [KMP-10 from Kipp, Inc.]
from Reid Supply

Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted... [See More]

  • Material: Stainless; Stainless Steel 1.4305 (AISI 303 equivalent)
  • Nominal Diameter: 0.2360
  • Pin Type: Quick Release Pin
Indexing Pins - Headless Style -- 63840
from Monroe Engineering

Material. Steel-Hardened, Black Oxide finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple installation. Lock Nut Supplied. Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
Cam Handle Expanding Pins
from Carr Lane Manufacturing Co.

Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands when drawn... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Round Locating Pin
  • Nominal Diameter: 0.2500 to 1
Push Button Pin -- BLBS-0015A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Heat Treated Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: Quick Release Pin
Indexing Pins - Locking Style -- 63800
from Monroe Engineering

Material: Knob Black Technopolymer. Steel-Hardened Black Oxide Finish. Stainless-303 Type Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Allows Pin to be held in the Withdrawn Position [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
Heavy Duty Ball Lock Pins
from Carr Lane Manufacturing Co.

Similar to our standard single-acting Ball Lock Pins, except with a larger, heavier handle for rough service. Available only in stainless steel. Handles are made of solid stainless steel for maximum impact strength (high-strength reinforced plastic optional), and are specially shaped to prevent... [See More]

  • Material: Stainless
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.1875 to 0.5000
Push Button Pin -- BLLS-000A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: Quick Release Pin
Indexing Pins - Non Locking Style -- 63820
from Monroe Engineering

Material: Knob-Black Technopolymer. Steel-Hardened, Black Oxide Finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Pin in Always Returned to Extended Position [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.2000
Hex Head Expanding Pins
from Carr Lane Manufacturing Co.

Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands when drawn... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Round Locating Pin
  • Nominal Diameter: 0.2500 to 1
Push Button Pin -- BLRS-0015A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: Quick Release Pin
Indexing Pins - Steel Head -- 54820
from Monroe Engineering

Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.1240
Marine Detent Pins
from Carr Lane Manufacturing Co.

Marine Detent Pins are made of 316 stainless steel for extra corrosion resistance. Economical solid alignment pin with a ground shank. This type of Detent Pin has a ring instead of a solid shoulder, for applications where exact grip length is not important. Locking balls hold the pin in place by... [See More]

  • Material: Stainless
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.1875 to 0.5000
Push Button Pin -- BLTS-001A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: Quick Release Pin
Indexing Pins -- 54972
from Monroe Engineering

Material-Zinc Plated Steel or Stainless Steel. Two Body Lengths-Short and Long. Short Length only available in Steel. Nylon Locking Patch. Hex Head with Trigger-locking Plunger. Pin can be Locked in Withdrawn Position [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop Pin
  • Nominal Diameter: 0.1560
Marine Lock Pins
from Carr Lane Manufacturing Co.

Similar to our standard single-acting Ball Lock Pin in stainless steel, except this type has its handle and button made of 300-series stainless steel (instead of aluminum) for extra corrosion resistance in marine environments. Available only in stainless steel. [See More]

  • Material: Stainless
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.1875 to 0.5000
Push Button Pin -- CPB-001
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Brass; Stainless; 300 Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: Quick Release Pin
Stainless Steel Lifton Pins
from Carr Lane Manufacturing Co.

FEATURES: A single-acting ball lock pin with a solid, one-piece body and four balls for high tension loads. Positive locking until released by pushing the button. Sturdy forged shackle for heavy lifting. Made in USA. SIZES: Available in the following shank diameters, each in a choice of several... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Quick Release Pin; Lifting Pin
  • Nominal Diameter: 0.2500 to 1
Push Button Pin -- CPBL-003
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: Quick Release Pin
Threaded Detent Pins
from Carr Lane Manufacturing Co.

Threaded Detent Pins are solid alignment pins with a ground shank and a threaded end for a knob handle. Two locking balls hold the pin in place by spring force. Simply push to insert, and pull to remove. The threaded end accepts virtually any type of knob handle (order separately —available in... [See More]

  • Material: Stainless
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: Quick Release Pin
  • Nominal Diameter: 0.1875 to 0.5000
Push Button Pin -- CPT-001
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: Quick Release Pin
Push Button Pin -- GHP-100
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.6260
  • Pin Type: Quick Release Pin
Push Button Pin -- GHP-110A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A,... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.3740
  • Pin Type: Quick Release Pin
Push Button Pin -- SMP-115
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.3110
  • Pin Type: Quick Release Pin
Push Button Pin -- SMP-400
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: Quick Release Pin
Quick Realease Pins -- ICRD-05
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ring... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1870
Quick Release Pins, Grip Length=101.6 mm | 4.000 in -- IC-QRP120
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.5000
  • Pin Type: Quick Release Pin
Quick Release Pins, Grip Length=101.6 mm | 4.000 in -- IC-QRPL120
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.5000
  • Pin Type: Quick Release Pin
Quick Release Pins, Grip Length=101.6 mm | 4.000 in, -- IC-QRPB120
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.5000
  • Pin Type: Quick Release Pin
Quick Release Pins, Grip Length=101.6 mm | 4.000 in, -- IC-QRPT240
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.5000
  • Pin Type: Quick Release Pin