Aluminum Locating and Fixturing Pins

4 Results
Aluminum microPEM® TackSert™ Pin -- TKA-10-100
from PennEngineering®

New microPEM ® TackSert ™ (Type TK ™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless... [See More]

  • Material: Aluminum
  • Nominal Diameter: 0.0470
  • Design Units: English
  • Length: 0.0390
Self-Clinching Pilot Pins -- FHA-073-10 [FHA-073-10 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Aluminum; ALUMINUM
  • Design Units: English
Self-Clinching Pins - Type FH, FHS, FHA - Unified -- FHA-073-10
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Aluminum
  • Design Units: English
  • Pin Type: Self-Clinching Pins - Type FH, FHS, FHA - Unified
  • Nominal Diameter: 0.0730
Self-Clinching Pilot Pins -- TKA-10-100 [TKA-10-100 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Aluminum; ALUMINUM
  • Design Units: Metric