DPAK Audio Amplifier Chips

3 Results
Linear - Linear - Amplifiers - Audio - LM4752TS/NOPB -- 002603-LM4752TS/NOPB [LM4752TS/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 002603-LM4752TS/NOPB. Packaging: Tube/Rail. Type: Class AB. Features: Thermal Shutdown Protection. Mounting: SMD (SMT). Output Type: 2-Channel (Stereo). Max Output Power x Channels @ Load: 11W x 2 @ 4 Ohm. Categories: Integrated Circuits. [See More]

  • Package Type: DPAK; DDPAK/TO-263-7
  • Output Power: 11
  • Supply Voltage (VS): 9 to 32
  • Operating Temperature: -40 to 85
Linear - Linear - Amplifiers - Audio - LM4952TSX/NOPB -- 128248-LM4952TSX/NOPB [LM4952TSX/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 128248-LM4952TSX/NOPB. Packaging: Reel - TR. Type: Class AB. Features: Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control. Mounting: SMD (SMT). Output Type: 2-Channel (Stereo). Max Output Power x Channels @ Load: 3.8W x 2 @... [See More]

  • Package Type: DPAK; DDPAK/TO-263-9
  • Output Power: 3.8
  • Supply Voltage (VS): 9.6 to 16
  • Operating Temperature: -40 to 85
Linear - Linear - Amplifiers - Audio - LME49600TS/NOPB -- 083360-LME49600TS/NOPB [LME49600TS/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 083360-LME49600TS/NOPB. Packaging: Tube/Rail. Type: Class AB. Features: Short-Circuit and Thermal Protection. Mounting: SMD (SMT). Output Type: 1-Channel (Mono). Max Output Power x Channels @ Load: 500mW x 1 @ 32 Ohm. Categories: Integrated... [See More]

  • Package Type: DPAK; DDPAK/TO-263-5
  • Output Power: 0.5000
  • Supply Voltage (VS): 2.25 to 18
  • Operating Temperature: -40 to 85