TO-3 Audio Amplifier Chips

2 Results
Power Op Amp -- 42109
from Micropac Industries, Inc.

The 42109, DSCC drawing #5962-9065901 is a high power, high voltage, high current, power operational amplifier and is a. replacement for the PA12. The Op Amp is designed to drive capacitive, inductive and resistive loads. The device is. complete with current limiting using external resistors, and... [See More]

  • Package Type: TO-3
  • Supply Voltage (VS): -50 to 50
  • Bandwidth: 0.0130 to 0.0200
  • Operating Temperature: -55 to 125
Audio Amplifiers -- NTE128-5 [NTE128-5 from NTE Electronics, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) TO-39 [See More]

  • Package Type: TO-3; TO-205AD, TO-39-3 Metal Can
  • Output Power: 11
  • Supply Voltage (VS): 9.5 to 16
  • Operating Temperature: -30 to 75