Rail-to-Rail Output Audio Amplifier Chips

16 Results
Instrumentation, Op Amps, Buffer Amps -- 2129-MUSES8832E-ND [MUSES8832E from Nisshinbo Micro Devices Inc.]
from DigiKey

Audio Amplifier 2 Circuit Rail-to-Rail 8-SOP [See More]

  • Source Current (IS): 7.5
  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -40 to 125
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 2129-NJM8830GM1-TE1CT-ND [NJM8830GM1-TE1 from Nisshinbo Micro Devices Inc.]
from DigiKey

ULTRALOW DISTORTION, ULTRALOW NO [See More]

  • Source Current (IS): 6.5
  • Package Type: SOIC; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
  • Operating Temperature: -40 to 125
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 2129-NJM8830KW1-TE3CT-ND [NJM8830KW1-TE3 from Nisshinbo Micro Devices Inc.]
from DigiKey

ULTRALOW DISTORTION, ULTRALOW NO [See More]

  • Source Current (IS): 6.5
  • Package Type: 8-WFDFN Exposed Pad
  • Operating Temperature: -40 to 125
  • Number of Pins: 8
Instrumentation, Op Amps, Buffer Amps -- 296-24959-5-ND [OPA1612AID from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC [See More]

  • Source Current (IS): 3.6
  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -40 to 85
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-25796-1-ND [OPA1642AIDGKT from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP [See More]

  • Source Current (IS): 1.8
  • Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Operating Temperature: -40 to 85
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-27457-5-ND [OPA1644AID from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC [See More]

  • Source Current (IS): 1.8
  • Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -40 to 85
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-28204-5-ND [OPA1644AIPW from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP [See More]

  • Source Current (IS): 1.8
  • Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
  • Operating Temperature: -40 to 85
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-38367-1-ND [OPA1612AIDRGR from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3) [See More]

  • Source Current (IS): 3.6
  • Package Type: 8-WFDFN Exposed Pad
  • Operating Temperature: -40 to 85
  • Number of Pins: 8
Instrumentation, Op Amps, Buffer Amps -- 296-53391-1-ND [OPA1671IDCKT from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 1 Circuit Rail-to-Rail SC-70-5 [See More]

  • Source Current (IS): 0.9400
  • Package Type: SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
  • Operating Temperature: -40 to 125
  • Number of Pins: 5
Instrumentation, Op Amps, Buffer Amps -- 296-LME49726MYX/NOPBCT-ND [LME49726MYX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP [See More]

  • Source Current (IS): 0.7000
  • Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
  • Operating Temperature: -40 to 85
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-OPA1655DBVRCT-ND [OPA1655DBVR from Texas Instruments High-Performance Analog]
from DigiKey

SOUNDPLUS ULTRA-LOW NOISE AND DI [See More]

  • Source Current (IS): 3.9
  • Package Type: SOT; SC-74A, SOT-753
  • Operating Temperature: -40 to 125
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-OPA1655DRCT-ND [OPA1655DR from Texas Instruments High-Performance Analog]
from DigiKey

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC [See More]

  • Source Current (IS): 3.9
  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -40 to 125
  • Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-OPA1679IRUMRCT-ND [OPA1679IRUMR from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4) [See More]

  • Source Current (IS): 2
  • Package Type: 16-WQFN Exposed Pad
  • Operating Temperature: -40 to 85
  • Number of Pins: 16
13MHz, low-noise, Rail-to-Rail Input and Output, audio operational amplifier 5-SC70 -40 to 125 -- 815-OPA1671IDCKT [OPA1671IDCKT from Texas Instruments]
from Utmel Electronic Limited

13MHz, low-noise, Rail-to-Rail Input and Output, audio operational amplifier 5-SC70 -40 to 125 [See More]

  • Supply Voltage (VS): 1.7 to 5.5
  • Operating Temperature: -40 to 125
  • Source Current (IS): 0.9400
  • RoHS Compliant: RoHS
IC OPAMP AUDIO 11MHZ RRO 14TSSOP -- 815-OPA1644AIPWR [OPA1644AIPWR from Texas Instruments]
from Utmel Electronic Limited

IC OPAMP AUDIO 11MHZ RRO 14TSSOP [See More]

  • Supply Voltage (VS): 18
  • Operating Temperature: -40 to 85
  • Source Current (IS): 1.8
  • RoHS Compliant: RoHS
IC OPAMP AUDIO 11MHZ RRO 8VSSOP -- 815-OPA1641AIDGKT [OPA1641AIDGKT from Texas Instruments]
from Utmel Electronic Limited

IC OPAMP AUDIO 11MHZ RRO 8VSSOP [See More]

  • Supply Voltage (VS): 18
  • Operating Temperature: -40 to 85
  • Source Current (IS): 1.8
  • RoHS Compliant: RoHS