Class D Audio Amplifier Chips

Reviewed by: Scott Orlosky, consulting engineer

Description

Class D audio amplifier chips are a type of amplifier that uses switching technology to convert an input audio signal into a high-frequency pulse-width modulated (PWM) signal. These amplifiers are known for their high efficiency, which can reach up to 90% or more, making them ideal for battery-powered devices and applications where power efficiency is crucial. Class D amplifiers are used in a wide range of applications, from low-power devices like mobile phones and hearing aids to high-power systems such as automotive audio and professional sound equipment.

Working Principle

The working principle of Class D audio amplifiers involves converting the input audio signal into a series of high-frequency PWM signals. These PWM signals are then used to drive the output transistors, which switch on and off at a high frequency. The high-frequency switching creates a modulated signal that represents the original audio waveform. This signal is then passed through a low-pass filter to remove the high-frequency components, leaving behind the amplified audio signal. The efficiency of Class D amplifiers comes from the fact that the output transistors are either fully on or fully off, minimizing the power lost as heat.

Applications

Class D audio amplifier chips are used in a variety of applications due to their high efficiency and compact size. In low-power applications, they are found in mobile phones, personal stereos, and laptop computers, where battery life is a critical factor. High-power applications include automotive audio systems, where they are used in head units and external amplifier modules, and professional audio equipment, where they provide high power output with minimal heat dissipation.

Advantages over other Amplifier and Comparator Chips

Class D audio amplifiers offer several advantages over other types of amplifiers and comparator chips. One of the primary benefits is their high efficiency, which reduces power consumption and heat generation. This makes them ideal for portable and battery-powered devices. Additionally, Class D amplifiers can deliver high power output in a compact form factor, making them suitable for applications with space constraints. For example, the TAS6424-Q1 from Texas Instruments is a four-channel, digital-input, Class D audio amplifier that delivers up to 75 W of audio power while maintaining high efficiency and minimizing noise interference with AM radio bands.

Limitations

Despite their many advantages, Class D audio amplifiers have some limitations. One of the main challenges is the potential for noise and electromagnetic interference (EMI) due to the high-frequency switching operation. This can affect the performance of other electronic components, such as AM radios. Manufacturers have addressed this issue by increasing the switching frequency to move the noise outside of the AM band, as seen in the TAS6424-Q1, which operates at a 2.1 MHz switching frequency. Another limitation is that Class D amplifiers may not provide the same level of audio fidelity as Class A or Class AB amplifiers, particularly in terms of linearity and distortion.

Considerations

When designing or selecting a Class D audio amplifier chip, several considerations should be taken into account. These include the power requirements of the application, the acceptable level of audio fidelity, and the potential for EMI. It is also important to consider the thermal management needs, as even though Class D amplifiers are highly efficient, they still generate some heat that must be dissipated. Additionally, the choice of components, such as the low-pass filter, can significantly impact the performance and sound quality of the amplifier.

126 Results
Audio Amplifiers -- 1028-1223-2-ND [RT9104GS from RichTek Technology Corporation]
from DigiKey

Amplifier IC 2-Channel (Stereo) Class D 16-SOP [See More]

  • Operation Class: Class D
  • Output Power: 3
  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 85
Audio Special Purpose - CSRA6600A01-IQQD-R -- 809406-CSRA6600A01-IQQD-R [CSRA6600A01-IQQD-R from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 809406-CSRA6600A01-IQQD-R. Packaging: Reel. Part Status: Obsolete (End Of Life). Popularity: Medium. Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited. Manufacturer Pack Quantity: 1,000. MSL Level: 1 (Unlimited) [See More]

  • Operation Class: Class D
Discrete Class D Audio Amplifier ICs -- IRS2052M
from Infineon Technologies AG

2 Channel Digital Audio Amplifier. Benefits. 2 channel integrated analog input Class D audio amplifier driver. Versatile protection control enabling latched, non-latched, or host controlled shutdown function. Clipping detection. External thermal sensor input. On-chip thermal shutdown with warning. [See More]

  • Operation Class: Class D
  • RoHS Compliant: RoHS
  • Supply Voltage (VS): 100
  • Package Type: MLPQ 48 pins
Audio Amplifier ICs -- 1218578 [TPA3001D1PWP from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TPA3001D1PWP [See More]

  • Operation Class: Class D; Audio Power Amplifier
  • Package Type: SSOP; SOP; TSSOP; HTSSOP
  • RoHS Compliant: RoHS
Audio Amplifiers -- 1028-1224-2-ND [RT9108NLZCP from RichTek Technology Corporation]
from DigiKey

Amplifier IC 2-Channel (Stereo) Class D 28-TSSOP-EP [See More]

  • Operation Class: Class D
  • Output Power: 10
  • Supply Voltage (VS): 8 to 25.5
  • Operating Temperature: -40 to 85
Audio Special Purpose - ZXCD1210JB16TA -- 036869-ZXCD1210JB16TA [ZXCD1210JB16TA from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 036869-ZXCD1210JB16TA. Packaging: Reel - TR. Specifications: Class D. Applications: Pre-Amplifier. Number of Channels: 1. Family Name: ZXCD1210. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to... [See More]

  • Operation Class: Class D
  • Operating Temperature: -40 to 70
  • Supply Voltage (VS): 12 to 18
  • Package Type: 16-QFN (4x4)
Discrete Class D Audio Amplifier ICs -- IRS2092SPBF
from Infineon Technologies AG

High Voltage, high performance Class D audio amplifier driver with PWM modulator and protection in a 16-Lead SOIC Narrow Package. Benefits. Integrated analog input Class D audio amplifier driver in a small 16 pin package. Floating inputs enable easy half bridge implementation. Programmable... [See More]

  • Operation Class: Class D
  • RoHS Compliant: RoHS
  • Supply Voltage (VS): 100
  • Package Type: SOIC; SOIC 16 pins
Audio Amplifier ICs -- 1219380 [TPA3113D2PWP from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments,TPA3113D2PWP,IC,Audio [See More]

  • Operation Class: Class D; Audio
  • Package Type: SSOP; SOP; TSSOP; Htssop
  • RoHS Compliant: RoHS
  • Number of Pins: 28
Audio Amplifiers -- 1564-DA7202-00UH2CT-ND [DA7202-00UH2 from Renesas Electronics Corporation]
from DigiKey

IC AUDIO AMP D 9-WLCSP [See More]

  • Operation Class: Class D
  • Output Power: 10
  • Supply Voltage (VS): 4.5 to 9
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - CRD4525-Q1 -- 771802-CRD4525-Q1 [CRD4525-Q1 from Cirrus Logic, Inc.]
from Win Source Electronics

Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771802-CRD4525-Q1. Series: Popguard. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 12 V ~ 18 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s), Cable(s), Power Supply. Utilized IC / Part: CS4525. [See More]

  • Operation Class: Class D
  • Output Power: 15
  • Supply Voltage (VS): 12 to 18
Discrete Class D Audio Amplifier ICs -- IRS2452AM
from Infineon Technologies AG

Class D Audio IC. The IRS2452AM integrates two channels of high voltage, high performance Class D audio amplifier drivers with PWM modulators and protections. In conjunction with external MOSFET, the IRS2452AM forms a complete 2 channel Class D audio amplifier. Benefits. • 2 channel integrated... [See More]

  • Operation Class: Class D
  • RoHS Compliant: RoHS
  • Supply Voltage (VS): 200
  • Package Type: MLPQ 32 pins
Audio Amplifier ICs -- 1219383 [TPA3122D2N from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments,TPA3122D2N,IC,Audio [See More]

  • Operation Class: Class D; Audio
  • Package Type: DIP; PDIP; Pdip
  • RoHS Compliant: RoHS
  • Number of Pins: 20
Audio Amplifiers -- 1589-1218-2-ND [MP8049SDU-LF-P from Monolithic Power Systems, Inc.]
from DigiKey

Amplifier IC 4-Channel (Quad) Class D 40-QFN (5x5) [See More]

  • Operation Class: Class D
  • Operating Temperature: -40 to 125
  • Output Power: 30
  • Package Type: 40-VFQFN Exposed Pad
Evaluation Boards - Audio Amplifiers - DEMOTS2007Q -- 798408-DEMOTS2007Q [DEMOTS2007Q from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 798408-DEMOTS2007Q. Output Type: 1-Channel (Mono). Operating Supply Voltage: 2.4 V ~ 5.5 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: TS2007. Max Output Power x Channels @ Load: 2.8W x 1 @ 4 Ohm. Board Type:... [See More]

  • Operation Class: Class D
  • Output Power: 2.8
  • Supply Voltage (VS): 2.4 to 5.5
Integrated Class D Audio Amplifier ICs -- IR4301M
from Infineon Technologies AG

Integrated Digital Audio Amplifier. Benefits. Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package. High peak music power output. No mechanical heatsink required. Split or single power supply. Differential or single-ended input. Over-current, over-temperature and under... [See More]

  • Operation Class: Class D
  • Output Power: 160
  • Supply Voltage (VS): 34 to 68
  • RoHS Compliant: RoHS
Audio Amplifier ICs -- 1221498
from RS Components, Ltd.

DiodesZetex PAM8303CBSC Audio Amplifier [See More]

  • Operation Class: Class D; Operational amplifier
  • Package Type: SOP; MSOP; Msop
  • RoHS Compliant: RoHS
  • Number of Pins: 8
Audio Amplifiers -- 1589-1318-ND [MPQ7731DF-LF from Monolithic Power Systems, Inc.]
from DigiKey

Amplifier IC 1-Channel (Mono) Class D 20-TSSOPF-EP [See More]

  • Operation Class: Class D
  • Output Power: 30
  • Supply Voltage (VS): 9.5 to 18
  • Operating Temperature: -40 to 125
Evaluation Boards - Audio Amplifiers - DFR0119 -- 791371-DFR0119 [DFR0119 from DFRobot]
from Win Source Electronics

Manufacturer: DFRobot. Win Source Part Number: 791371-DFR0119. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 3.6 V ~ 5.5 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: PAM8403. Max Output Power x Channels @ Load: 3W x 2 @ 4 Ohm. Board Type: Fully Populated. [See More]

  • Operation Class: Class D
  • Output Power: 3
  • Supply Voltage (VS): 3.6 to 5.5
Integrated Class D Audio Amplifier ICs -- IR4302M
from Infineon Technologies AG

2 CH Integrated Class D Audio Amplifier. Benefits. 2 channel integrated analog input Class D audio amplifier in a small 7 x 7 mm PQFN44 package. No mechanical heatsink required. High peak music power output. Split or single power supply. Differential or single-ended input. Over-current,... [See More]

  • Operation Class: Class D
  • Output Power: 130
  • Supply Voltage (VS): 34 to 68
  • RoHS Compliant: RoHS
Audio Amplifier ICs -- 1221499
from RS Components, Ltd.

DiodesZetex PAM8403DR Audio Amplifier [See More]

  • Operation Class: Class D; Audio
  • Package Type: SOP; Sop
  • RoHS Compliant: RoHS
  • Number of Pins: 16
Audio Amplifiers -- 1589-1425-ND [MP7748SGF from Monolithic Power Systems, Inc.]
from DigiKey

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-TSSOP-EP [See More]

  • Operation Class: Class D
  • Operating Temperature: -40 to 125
  • Output Power: 60
  • Package Type: TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Evaluation Boards - Audio Amplifiers - IRAUDAMP4 -- 777131-IRAUDAMP4 [IRAUDAMP4 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 777131-IRAUDAMP4. Output Type: 2-Channel (Stereo). Operating Supply Voltage: ±25 V ~ 35 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s). Utilized IC / Part: IRF6645, IRS20955. Max Output Power x... [See More]

  • Operation Class: Class D
  • Output Power: 170
  • Supply Voltage (VS): 25 to 35
Integrated Class D Audio Amplifier ICs -- MA12040
from Infineon Technologies AG

2x40W ultra power efficient, fully Integrated audio amplifier IC with analog input. This product is not for a new design. Check out our new MERUS ™ multilevel gen2 class D amplifiers MA2304DNS and MA2304PNS. MA12040 is a highly efficient, fully integrated, digital audio power amplifier IC,... [See More]

  • Operation Class: Class D
  • Output Power: 40
  • Supply Voltage (VS): 18
  • RoHS Compliant: RoHS
Audio Amplifier ICs -- 1221500
from RS Components, Ltd.

DiodesZetex PAM8406ER Audio Amplifier [See More]

  • Operation Class: Class AB; Class D; Audio
  • Package Type: SOP; Sop
  • RoHS Compliant: RoHS
  • Number of Pins: 16
Audio Amplifiers -- 1589-AX5688GRK-PCT-ND [AX5688GRK-P from Monolithic Power Systems, Inc.]
from DigiKey

IC AUDIO AMP D 64-QFN [See More]

  • Operation Class: Class D
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 1.1 to 1.3
  • Package Type: 64-VFQFN Exposed Pad
Evaluation Boards - Audio Amplifiers - IRAUDAMP7S -- 777055-IRAUDAMP7S [IRAUDAMP7S from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 777055-IRAUDAMP7S. Output Type: 2-Channel (Stereo). Operating Supply Voltage: ±45 V ~ 60 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: IRFI4019H, IRS2092. Max Output Power x Channels @ Load: 500W x 1 @ 8... [See More]

  • Operation Class: Class D
  • Output Power: 500
  • Supply Voltage (VS): 45 to 60
Integrated Class D Audio Amplifier ICs -- MA12040P
from Infineon Technologies AG

2x40W ultra power efficient, fully integrated audio amplifier IC with I2S digital input. This product is not for a new design. Check out our new MERUS ™ multilevel gen2 class D amplifiers MA2304DNS and MA2304PNS. MA12040P is a highly efficient, fully integrated audio power amplifier IC, based... [See More]

  • Operation Class: Class D
  • Output Power: 40
  • Supply Voltage (VS): 18
  • RoHS Compliant: RoHS
Audio Amplifier ICs -- 1223381
from RS Components, Ltd.

DiodesZetex PAM8320RDR Audio Amplifier [See More]

  • Operation Class: Class AB; Class D; Audio
  • Package Type: SOIC; Soic
  • RoHS Compliant: RoHS
  • Number of Pins: 16
Audio Amplifiers -- 1589-MP1720DH-12-LF-PCT-ND [MP1720DH-12-LF-P from Monolithic Power Systems, Inc.]
from DigiKey

Amplifier IC 1-Channel (Mono) Class D 10-MSOP-EP [See More]

  • Operation Class: Class D
  • Operating Temperature: -40 to 85
  • Output Power: 2.78
  • Package Type: MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Evaluation Boards - Audio Amplifiers - IRAUDAMP8 -- 777130-IRAUDAMP8 [IRAUDAMP8 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 777130-IRAUDAMP8. Output Type: 4-Channel (Quad). Operating Supply Voltage: ±25 V ~ 35 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: IRF6665, IRS2093M. Max Output Power x Channels @ Load: 170W x 4 @ 4... [See More]

  • Operation Class: Class D
  • Output Power: 170
  • Supply Voltage (VS): 25 to 35
Integrated Class D Audio Amplifier ICs -- MA12070
from Infineon Technologies AG

2x80W ultra power efficient, fully integrated audio amplifier IC with analog input. MA12070 is a highly efficient, fully integrated, digital audio power amplifier IC, based on multi-level switching technology. It supports a 4-26V supply voltage range, allowing it to be used in many different audio... [See More]

  • Operation Class: Class D
  • Output Power: 80
  • Supply Voltage (VS): 26
  • RoHS Compliant: RoHS
Audio Amplifier ICs -- 1244528 [LM386N-3/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments LM386N-3/NOPB [See More]

  • Operation Class: Class AB; Class D; Audio power amplifier
  • Package Type: DIP; PDIP; Pdip
  • RoHS Compliant: RoHS
  • Number of Pins: 8
Audio Amplifiers -- 1589-MP7720DS-LF-PTR-ND [MP7720DS-LF-P from Monolithic Power Systems, Inc.]
from DigiKey

IC AUDIO AMP D 8-SOIC [See More]

  • Operation Class: Class D
  • Output Power: 20
  • Supply Voltage (VS): 9.5 to 24
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - IRAUDAMP9 -- 777042-IRAUDAMP9 [IRAUDAMP9 from Infineon Technologies AG]
from Win Source Electronics

Manufacturer: Infineon Technologies. Win Source Part Number: 777042-IRAUDAMP9. Output Type: 1-Channel (Mono). Operating Supply Voltage: ±48 V ~ 80 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: IRFB4227, IRS2092S. Max Output Power x Channels @ Load: 1.7kW x 1 @ 2... [See More]

  • Operation Class: Class D
  • Output Power: 1700
  • Supply Voltage (VS): 48 to 80
Integrated Class D Audio Amplifier ICs -- MA12070P
from Infineon Technologies AG

2x80W ultra power efficient, fully integrated audio amplifier IC with I2S digital input. MA12070P is a highly efficient, fully integrated audio power amplifier IC, based on multi-level switching technology. It supports a 4-26V supply voltage range, allowing it to be used in many different audio... [See More]

  • Operation Class: Class D
  • Output Power: 80
  • Supply Voltage (VS): 26
  • RoHS Compliant: RoHS
Audio Amplifier ICs -- 1451303 [TPA3110D2PWP from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments,TPA3110D2PWP,IC,Audio [See More]

  • Operation Class: Class D; Audio
  • Package Type: SSOP; SOP; TSSOP; Htssop
  • RoHS Compliant: RoHS
  • Number of Pins: 28
Audio Amplifiers -- 1589-MP7740DN-LF-PTR-ND [MP7740DN-LF-P from Monolithic Power Systems, Inc.]
from DigiKey

IC AUDIO AMP D 8-SOIC-EP [See More]

  • Operation Class: Class D
  • Output Power: 15
  • Supply Voltage (VS): 9.5 to 36
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - IS31AP2010B-UTLS2-EB -- 791113-IS31AP2010B-UTLS2-EB [IS31AP2010B-UTLS2-EB from Integrated Silicon Solution, Inc.]
from Win Source Electronics

Manufacturer: ISSI, Integrated Silicon Solution Inc. Win Source Part Number: 791113-IS31AP2010B-UTLS2-EB. Output Type: 1-Channel (Mono). Operating Supply Voltage: 2.7 V ~ 5.5 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: IS31AP2010B. Max Output Power x Channels @ Load:... [See More]

  • Operation Class: Class D
  • Output Power: 3
  • Supply Voltage (VS): 2.7 to 5.5
Integrated Class D Audio Amplifier ICs -- MA2304DNS
from Infineon Technologies AG

MERUS ™ class-D audio amplifier, 2x37 W, 10-20 V, ultra-low idle power, inductor-less operation, integrated DSP. The MA2304DNS is a 2x37 W audio amplifier with integrated audio DSP and I2S/TDM audio interface. It features the MERUS ™ multilevel switching amplifier technology enabling... [See More]

  • Operation Class: Class D
  • Output Power: 37
  • Supply Voltage (VS): 20
  • RoHS Compliant: RoHS
Audio Amplifier ICs -- 1625314 [TPA2005D1DGN from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TPA2005D1DGN [See More]

  • Operation Class: Class D; Audio
  • RoHS Compliant: RoHS
  • Supply Voltage (VS): 3 to 5
  • Package Type: SOP; MSOP; Msop
Audio Amplifiers -- 1589-MP7740DN-LF-ZCT-ND [MP7740DN-LF-Z from Monolithic Power Systems, Inc.]
from DigiKey

Amplifier IC 1-Channel (Mono) Class D 8-SOICE [See More]

  • Operation Class: Class D
  • Operating Temperature: -40 to 85
  • Output Power: 15
  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Evaluation Boards - Audio Amplifiers - LM4666SDBD -- 779224-LM4666SDBD [LM4666SDBD from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 779224-LM4666SDBD. Series: Boomer. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 2.8 V ~ 5.5 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s). Utilized IC / Part: LM4666. Max Output Power x... [See More]

  • Operation Class: Class D
  • Output Power: 1.2
  • Supply Voltage (VS): 2.8 to 5.5
Power - Class D Audio Amplifier IC - Discrete Class D Audio Amplifier ICs - IRS2461S -- IRS2461S
from Infineon Technologies AG

Discrete Class D Audio IC. 400 V Class D audio amplifier IC. Summary of Features. Single channel integrated analog input Class D audio amplifier driver. 400 V high voltage gate driver stage. Differential or single-ended input. Versatile protection control enabling latched, non-latched, or host... [See More]

  • Operation Class: Class D
  • RoHS Compliant: RoHS
  • Supply Voltage (VS): 200
  • Package Type: SOIC; 20-lead SOIC
Audio Amplifier ICs -- 1625317 [TPA2012D2RTJT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Audio Amp Speaker 2-CH Stereo 2.1W [See More]

  • Operation Class: Class D; Audio
  • RoHS Compliant: RoHS
  • Supply Voltage (VS): 3 to 5
  • Package Type: Qfn
Audio Amplifiers -- 1589-MP7741DQ-LF-ZCT-ND [MP7741DQ-LF-Z from Monolithic Power Systems, Inc.]
from DigiKey

IC AUDIO AMP D 10-QFN [See More]

  • Operation Class: Class D
  • Output Power: 10
  • Supply Voltage (VS): 9.5 to 36
  • Operating Temperature: -40 to 125
Evaluation Boards - Audio Amplifiers - LM4671ITLBD -- 779226-LM4671ITLBD [LM4671ITLBD from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 779226-LM4671ITLBD. Series: Boomer. Output Type: 1-Channel (Mono). Operating Supply Voltage: 2.4 V ~ 5.5 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s). Utilized IC / Part: LM4671. Max Output Power x... [See More]

  • Operation Class: Class D
  • Output Power: 2.5
  • Supply Voltage (VS): 2.4 to 5.5
Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA2306DNS -- MA2306DNS
from Infineon Technologies AG

The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS ™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor ‑less applications with lower cost and no compromise in audio performance or efficiency,... [See More]

  • Operation Class: Class D
  • Package Type: QFN 40 pins
  • RoHS Compliant: RoHS
  • Number of Pins: 40
Audio Amplifier ICs -- 1627861 [TPA3116D2DAD from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments,TPA3116D2DAD,IC,Audio [See More]

  • Operation Class: Class D; Audio
  • Package Type: SSOP; SOP; TSSOP; Htssop
  • RoHS Compliant: RoHS
  • Number of Pins: 32
Audio Amplifiers -- 1589-MP7742DF-LF-PTR-ND [MP7742DF-LF-P from Monolithic Power Systems, Inc.]
from DigiKey

IC AUDIO AMP D 20-TSSOP-EP [See More]

  • Operation Class: Class D
  • Output Power: 15
  • Supply Voltage (VS): 9.5 to 28
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - LM4674ATLBD -- 779227-LM4674ATLBD [LM4674ATLBD from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 779227-LM4674ATLBD. Series: Boomer. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 2.4 V ~ 5.5 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s). Utilized IC / Part: LM4674A. Max Output Power x... [See More]

  • Operation Class: Class D
  • Output Power: 2.5
  • Supply Voltage (VS): 2.4 to 5.5
Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA5302MS -- MA5302MS
from Infineon Technologies AG

The MA5302MS is optimized for 1-2 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates 2 channel PWM controller, high voltage gate driver, and 4 low RDS(ON) MOSFETs. It includes... [See More]

  • Operation Class: Class D
  • RoHS Compliant: RoHS
  • Output Power: 200
  • Package Type: QFN 42 pin
Audio Amplifier ICs -- 1628344 [TAS2505IRGET from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments TAS2505IRGET [See More]

  • Operation Class: Class D; Audio
  • Package Type: Qfn
  • RoHS Compliant: RoHS
  • Number of Pins: 24
Audio Amplifiers -- 1589-MPQ7795AGRE-AEC1-PTR-ND [MPQ7795AGRE-AEC1-P from Monolithic Power Systems, Inc.]
from DigiKey

IC AUDIO AMP D 24-QFN-WF [See More]

  • Operation Class: Class D
  • Output Power: 24.5
  • Supply Voltage (VS): 4.5 to 36
  • Operating Temperature: -40 to 150
Evaluation Boards - Audio Amplifiers - LM48310SDBD/NOPB -- 779235-LM48310SDBD/NOPB [LM48310SDBD/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 779235-LM48310SDBD/NOPB. Series: Boomer. Output Type: 1-Channel (Mono). Operating Supply Voltage: 2.4 V ~ 5.5 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: LM48310SD. Max Output Power x Channels @ Load: 2.6W x 1... [See More]

  • Operation Class: Class D
  • Output Power: 2.6
  • Supply Voltage (VS): 2.4 to 5.5
Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA5332MS -- MA5332MS
from Infineon Technologies AG

MERUS ™ 2-channel analog input class D audio amplifier multichip module. The MERUS ™ MA5332MS multichip module offers the same or even higher output power as monolithic alternatives without a heatsink and 50 percent less footprint. This MCM (multi-chip module) solution integrates a... [See More]

  • Operation Class: Class D
  • RoHS Compliant: RoHS
  • Output Power: 200
  • Package Type: QFN 42 pin
Audio Amplifier ICs -- 1658390
from RS Components, Ltd.

DiodesZetex PAM8302AASCR Audio Amplifier [See More]

  • Operation Class: Class D; Audio
  • Package Type: SOP; MSOP; Msop
  • RoHS Compliant: RoHS
  • Number of Pins: 8
Audio Amplifiers -- 175-MAX97003EWP+TR-ND
from DigiKey

IC AUDIO AMP D H 20-SOIC [See More]

  • Operation Class: Class D
  • Output Power: 0.0320
  • Supply Voltage (VS): 2.7 to 5.5
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - LM49370RLEVAL -- 779280-LM49370RLEVAL [LM49370RLEVAL from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 779280-LM49370RLEVAL. Series: Boomer. Output Type: 1-Channel (Mono) with Mono and Stereo Headphones. Operating Supply Voltage: 2.5 V ~ 5.5 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s), Cable(s). Utilized... [See More]

  • Operation Class: Class D
  • Output Power: 1.2
  • Supply Voltage (VS): 2.5 to 5.5
Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA5342MS -- MA5342MS
from Infineon Technologies AG

The MA5342MS is optimized for 4-16 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates 2 channel PWM controller, high voltage gate driver, and 4 low RDS(ON) MOSFETs. It includes... [See More]

  • Operation Class: Class D
  • RoHS Compliant: RoHS
  • Output Power: 200
  • Package Type: QFN 42 pin
Audio Amplifier ICs -- 1658413
from RS Components, Ltd.

DiodesZetex PAM8013AKR Audio Amplifier [See More]

  • Operation Class: Class D; Audio
  • Package Type: Uflga
  • RoHS Compliant: RoHS
  • Number of Pins: 9
Audio Amplifiers -- 175-MAX9713ETJ+TCT-ND
from DigiKey

IC AUDIO AMP D 32-TQFN [See More]

  • Operation Class: Class D
  • Output Power: 8
  • Supply Voltage (VS): 10 to 25
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - LM49450SQEVAL -- 779284-LM49450SQEVAL [LM49450SQEVAL from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 779284-LM49450SQEVAL. Series: Boomer. Output Type: 2-Channel (Stereo) with Stereo Headphones. Operating Supply Voltage: 2.7 V ~ 5.5 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s). Utilized IC / Part:... [See More]

  • Operation Class: Class D
  • Output Power: 2.5
  • Supply Voltage (VS): 2.7 to 5.5
Audio Amplifier ICs -- 1688931 [TS4962IQT from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics TS4962IQT [See More]

  • Operation Class: Class D; Audio
  • Package Type: Dfn
  • RoHS Compliant: RoHS
  • Number of Pins: 8
Audio Amplifiers -- 175-MAX9742ETX+TCT-ND
from DigiKey

IC AUDIO AMP D 36-TQFN [See More]

  • Operation Class: Class D
  • Output Power: 20.5
  • Supply Voltage (VS): 20 to 40
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - LPAB2X2-PAM8803 -- 930005-LPAB2X2-PAM8803 [LPAB2X2-PAM8803 from Sure Electronics Co., Ltd.]
from Win Source Electronics

Manufacturer: Sure Electronics. Win Source Part Number: 930005-LPAB2X2-PAM8803. Series: LPAB. Features: PAM8803 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board. Package: Box. Categories: Development Boards. ECCN: EAR99. Popularity: High. Fake Threat In the Open Market: 91... [See More]

  • Operation Class: Class D
Audio Amplifier ICs -- 1697171
from RS Components, Ltd.

Class-D Stereo Audio Amp 2x15W QFN5x5-32 [See More]

  • Operation Class: Class D; Audio
  • Package Type: Qfn
  • RoHS Compliant: RoHS
  • Number of Pins: 5
Audio Amplifiers -- 175-MAX9759ETE+TCT-ND
from DigiKey

IC AUDIO AMP D 16-TQFN [See More]

  • Operation Class: Class D
  • Output Power: 4.3
  • Supply Voltage (VS): 3 to 5.5
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - LX1721-01 EVAL KIT -- 784769-LX1721-01 EVAL KIT [LX1721-01 EVAL KIT from Microsemi Corp.]
from Win Source Electronics

Manufacturer: Microsemi Corporation. Win Source Part Number: 784769-LX1721-01 EVAL KIT. Series: AudioMAX. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 7 V ~ 15 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s). Utilized IC / Part: LX1721. Max Output... [See More]

  • Operation Class: Class D
  • Output Power: 25
  • Supply Voltage (VS): 7 to 15
Audio Amplifier ICs -- 1702310 [IRS20957STRPBF from Infineon Technologies AG]
from RS Components, Ltd.

Infineon IRS20957STRPBF [See More]

  • Operation Class: Class D; Audio
  • Package Type: SOIC; Soic
  • RoHS Compliant: RoHS
  • Number of Pins: 16
Audio Amplifiers -- 175-MAX9768BETG/V+TCT-ND
from DigiKey

IC AUDIO AMP D 24-TQFN [See More]

  • Operation Class: Class D
  • Output Power: 10
  • Supply Voltage (VS): 4.5 to 14
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - NCS8353MNGEVB -- 771843-NCS8353MNGEVB [NCS8353MNGEVB from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 771843-NCS8353MNGEVB. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 8 V ~ 26 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s). Utilized IC / Part: NCS8353. Max Output Power x Channels @ Load: 20W... [See More]

  • Operation Class: Class D
  • Output Power: 20
  • Supply Voltage (VS): 8 to 26
Audio Amplifier ICs -- 1702312 [IRS2092STRPBF from Infineon Technologies AG]
from RS Components, Ltd.

Infineon IRS2092STRPBF [See More]

  • Operation Class: Class D; Audio
  • Package Type: SOIC; Soic
  • RoHS Compliant: RoHS
  • Number of Pins: 16
Audio Amplifiers -- 175-MAX98300EWL+TCT-ND
from DigiKey

IC AUDIO AMP D 9-WLP [See More]

  • Operation Class: Class D
  • Output Power: 2.6
  • Supply Voltage (VS): 2.6 to 5.5
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - STEVAL-CCA029V1 -- 796570-STEVAL-CCA029V1 [STEVAL-CCA029V1 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 796570-STEVAL-CCA029V1. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 5 V ~ 14 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: TDA7491LP. Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm. Family... [See More]

  • Operation Class: Class D
  • Output Power: 5
  • Supply Voltage (VS): 5 to 14
Audio Amplifier ICs -- 1711976 [IRS20957STRPBF from Infineon Technologies AG]
from RS Components, Ltd.

Infineon IRS20957STRPBF [See More]

  • Operation Class: Class D; Audio
  • Package Type: DSO
  • RoHS Compliant: RoHS
Audio Amplifiers -- 175-MAX98303EWE+TCT-ND
from DigiKey

IC AUDIO AMP D 16-WLP [See More]

  • Operation Class: Class D
  • Output Power: 3.1
  • Supply Voltage (VS): 2.6 to 5.5
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - STEVAL-CCA030V1 -- 795577-STEVAL-CCA030V1 [STEVAL-CCA030V1 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 795577-STEVAL-CCA030V1. Series: Sound Terminal. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 5 V ~ 26 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: STA350BW. Max Output Power x Channels @ Load: 50W... [See More]

  • Operation Class: Class D
  • Output Power: 50
  • Supply Voltage (VS): 5 to 26
Audio Amplifier ICs -- 1711980 [IRS2092STRPBF from Infineon Technologies AG]
from RS Components, Ltd.

Infineon IRS2092STRPBF [See More]

  • Operation Class: Class D; Audio
  • Package Type: DSO
  • RoHS Compliant: RoHS
Audio Amplifiers -- 175-MAX98358ETE+TCT-ND
from DigiKey

IC AUDIO AMP D 16-TQFN [See More]

  • Operation Class: Class D
  • Output Power: 3.2
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - STEVAL-CCA044V1 -- 796572-STEVAL-CCA044V1 [STEVAL-CCA044V1 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 796572-STEVAL-CCA044V1. Output Type: 1-Channel (Mono) or 2-Channel (Stereo). Operating Supply Voltage: 14 V ~ 36 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: TDA7498E. Max Output Power x Channels @ Load: 220W x... [See More]

  • Operation Class: Class D
  • Output Power: 220
  • Supply Voltage (VS): 14 to 36
Audio Amplifier ICs -- 1897275
from RS Components, Ltd.

MAXIM,MAX9709ETN+D [See More]

  • Operation Class: Class D; Audio
  • Package Type: TQFN
  • RoHS Compliant: RoHS
Audio Amplifiers -- 175-MAX98360AEFB+TCT-ND
from DigiKey

IC AUDIO AMP D 10-FC2QFN [See More]

  • Operation Class: Class D
  • Output Power: 3.2
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - TAS2521EVM -- 768810-TAS2521EVM [TAS2521EVM from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 768810-TAS2521EVM. Output Type: 1-Channel (Mono) with Mono Headphones. Operating Supply Voltage: 1.5 V ~ 1.95 V. Amplifier Type: Class D. Supplied Contents: Board(s). Utilized IC / Part: TAS2521. Max Output Power x Channels @ Load: 2W x 1 @ 4... [See More]

  • Operation Class: Class D
  • Output Power: 2
  • Supply Voltage (VS): 1.5 to 1.95
Audio Amplifier ICs -- 1904724
from RS Components, Ltd.

Maxim Integrated MAX98307ETE+T [See More]

  • Operation Class: Class D; Class G; Audio
  • Package Type: Tdfn-ep
  • RoHS Compliant: RoHS
  • Number of Pins: 16
Audio Amplifiers -- 175-MAX98360AENL+TCT-ND
from DigiKey

IC AUDIO AMP D 9-WLP [See More]

  • Operation Class: Class D
  • Output Power: 3.2
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - TAS5010-5112F2EVM -- 796306-TAS5010-5112F2EVM [TAS5010-5112F2EVM from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 796306-TAS5010-5112F2EVM. Series: PurePath Digital. Output Type: 2-Channel (Stereo). Operating Supply Voltage: 16 V ~ 25.5 V. Amplifier Type: Class D. Part Status: Obsolete(EOL). Supplied Contents: Board(s), Cable(s). Utilized IC / Part:... [See More]

  • Operation Class: Class D
  • Output Power: 62
  • Supply Voltage (VS): 16 to 25.5
Audio Amplifier ICs -- 2186315 [IR4302MTRPBF from Infineon Technologies AG]
from RS Components, Ltd.

Infineon IR4302MTRPBF [See More]

  • Operation Class: Class D; Class D
  • Package Type: PQFN
  • RoHS Compliant: RoHS
Audio Amplifiers -- 175-MAX98361AEWL+TCT-ND
from DigiKey

IC AUDIO AMP D 9-WLP [See More]

  • Operation Class: Class D
  • Output Power: 3.2
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -40 to 85
Evaluation Boards - Audio Amplifiers - TAS5142DDV6EVM2 -- 796311-TAS5142DDV6EVM2 [TAS5142DDV6EVM2 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 796311-TAS5142DDV6EVM2. Series: Equibit, PurePath Digital. Output Type: 6-Channel. Operating Supply Voltage: 10.8 V ~ 13.2 V. Amplifier Type: Class D. Supplied Contents: Board(s), Cable(s). Utilized IC / Part: TAS5086, TAS5142. Max Output... [See More]

  • Operation Class: Class D
  • Output Power: 100
  • Supply Voltage (VS): 10.8 to 13.2
Audio Amplifier ICs -- 2224952 [IR4321MTRPBF from Infineon Technologies AG]
from RS Components, Ltd.

Infineon IR4321MTRPBF Audio Amplifier IC [See More]

  • Operation Class: Class D; Digital Amplifier
  • Package Type: PQFN
  • RoHS Compliant: RoHS
Class D Audio Drivers -- Si8241/44
from Silicon Labs

Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs ’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation which enables... [See More]

  • Operation Class: Class D
  • Source Current (IS): 2.5
  • Supply Voltage (VS): 4.5 to 5.5
  • Package Type: SOIC
Boosted Hybrid Class D Amplifier With Integrated Dual LED Drivers -- CS35L32
from Cirrus Logic, Inc.

The CS35L32 is a boosted 5 V nominal mono hybrid Class D speaker amplifier that combines the benefits of both linear and switching amplifier technologies. The IC ’s offers best-in-class idle power consumption and low radiated emission while maintaining high output power efficiency and superior... [See More]

  • Operation Class: Class D
  • Total Harmonic Distortion: 0.0200
  • Output Power: 0.0017
  • Operating Temperature: -40 to 115
Filterless High Efficiency 1.5W Class D Mono Amplifier -- ISL99201IRTAZ-T
from Renesas Electronics Corporation

The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering... [See More]

  • Operation Class: Class D
  • Features: Single-Supply; Thermal Shutdown Protection
AMP, AUDIO, DUAL, CLASS D, 24HTSSOP -- 761-TDA7493 [TDA7493 from STMicroelectronics]
from Utmel Electronic Limited

AMP, AUDIO, DUAL, CLASS D, 24HTSSOP [See More]

  • Operation Class: Class D
  • Supply Voltage (VS): 3
  • Bandwidth: 0.0220
  • Output Power: 3
Audio Amplifiers -- A21SP16J [A21SP16J from STMicroelectronics]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6) [See More]

  • Operation Class: Class D
  • Output Power: 1.4
  • Supply Voltage (VS): 2.4 to 5.5
  • Operating Temperature: -40 to 85
Class D Audio Drivers -- Si8241BB-B-IS1
from Silicon Labs

Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs ’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables... [See More]

  • Operation Class: Class D
  • Source Current (IS): 2.5
  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 125
D/A Converter with Integrated Class AB/D Amplifier -- WM9081
from Cirrus Logic, Inc.

The WM9081 is a mono D/A converter with an integrated Class AB/Class D amplifier that provides high power output at low distortion levels for portable applications. Mobile parametric EQ with fully programmable coefficients is integrated for optimization of speaker characteristics. Programmable... [See More]

  • Operation Class: Class AB; Class D
  • Source Current (IS): 0.0017 to 0.0036
  • Supply Voltage (VS): 2.7 to 3.6
  • Output Power: 0.0026
Audio Amplifiers 18V 2x15W Stereo BTL Fix Freq Class D Amp -- 541-MP7752GF-Z [MP7752GF-Z from Monolithic Power Systems, Inc.]
from Utmel Electronic Limited

Audio Amplifiers 18V 2x15W Stereo BTL Fix Freq Class D Amp [See More]

  • Operation Class: Class D
  • RoHS Compliant: RoHS
  • Output Power: 15
  • Package Type: SSOP; SOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width) Exposed Pad
Audio Amplifiers -- AAT5101IUR-T1 [AAT5101IUR-T1 from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.42x1.42) [See More]

  • Operation Class: Class D
  • Output Power: 2.5
  • Supply Voltage (VS): 2.1 to 5.5
  • Operating Temperature: -40 to 85
Audio Amplifiers 20W CLASS D AUDIO AMP -- 598-NCS8353MNTXG [NCS8353MNTXG from onsemi]
from Utmel Electronic Limited

Audio Amplifiers 20W CLASS D AUDIO AMP [See More]

  • Operation Class: Class D
  • Supply Voltage (VS): 8
  • Bandwidth: 0.0200
  • Source Current (IS): 0.1000
Audio Amplifiers -- AAT5102IUN-T1 [AAT5102IUN-T1 from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D 16-QFN (3x3) [See More]

  • Operation Class: Class D
  • Output Power: 2.5
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -40 to 85
IC AMP AUDIO 2.5W CLASS D 8MSOP -- 233-PAM8302LASCR [PAM8302LASCR from DIODES Incorporated]
from Utmel Electronic Limited

IC AMP AUDIO 2.5W CLASS D 8MSOP [See More]

  • Operation Class: Class D
  • Output Power: 2.5
  • Supply Voltage (VS): 2 to 5.5
  • Operating Temperature: -40 to 85
Audio Amplifiers -- AUIRS2092S [AUIRS2092S from Infineon Technologies AG]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D 16-SOIC [See More]

  • Operation Class: Class D
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 10 to 18
  • RoHS Compliant: RoHS
IC AMP AUDIO 2.5W CLASS D 8SOIC -- 233-PAM8302AADCR [PAM8302AADCR from DIODES Incorporated]
from Utmel Electronic Limited

IC AMP AUDIO 2.5W CLASS D 8SOIC [See More]

  • Operation Class: Class D
  • Source Current (IS): 8
  • Supply Voltage (VS): 2 to 5.5
  • Output Power: 2.5
Audio Amplifiers -- BD27400GUL-E2 [BD27400GUL-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.5x1.5) [See More]

  • Operation Class: Class D
  • Output Power: 2.5
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -40 to 85
IC AMP AUDIO 3W CLASS D 16SOIC -- 233-PAM8403DR-H [PAM8403DR-H from DIODES Incorporated]
from Utmel Electronic Limited

IC AMP AUDIO 3W CLASS D 16SOIC [See More]

  • Operation Class: Class D
  • Output Power: 3
  • Supply Voltage (VS): 5
  • Operating Temperature: -40 to 85
Audio Amplifiers -- BD28411MUV-E2 [BD28411MUV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050 [See More]

  • Operation Class: Class D
  • Output Power: 9
  • Supply Voltage (VS): 4.5 to 13
  • Operating Temperature: -25 to 85
Audio Amplifiers -- BD28412MUV-E2 [BD28412MUV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050 [See More]

  • Operation Class: Class D
  • Output Power: 9
  • Supply Voltage (VS): 4.5 to 13
  • Operating Temperature: -25 to 85
Audio Amplifiers -- BD28620MUV-E2 [BD28620MUV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D VQFN020V4040 [See More]

  • Operation Class: Class D
  • Output Power: 20
  • Supply Voltage (VS): 8.5 to 24
  • Operating Temperature: -25 to 85
Audio Amplifiers -- BD28623MUV-E2 [BD28623MUV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D VQFN024V4040 [See More]

  • Operation Class: Class D
  • Output Power: 17
  • Supply Voltage (VS): 8.5 to 24
  • Operating Temperature: -25 to 85
Audio Amplifiers -- BD5413EFV-E2 [BD5413EFV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP-B [See More]

  • Operation Class: Class D
  • Output Power: 5
  • Supply Voltage (VS): 6 to 10.5
  • Operating Temperature: -40 to 85
Audio Amplifiers -- BD5423AEFS-E2 [BD5423AEFS-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP-A [See More]

  • Operation Class: Class D
  • Output Power: 10
  • Supply Voltage (VS): 10 to 16.5
  • Operating Temperature: -40 to 85
Audio Amplifiers -- BD5423MUV-E2 [BD5423MUV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D VQFN048V7070 [See More]

  • Operation Class: Class D
  • Output Power: 17
  • Supply Voltage (VS): 10 to 16.5
  • Operating Temperature: -40 to 85
Audio Amplifiers -- BD5444EFV-E2 [BD5444EFV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP-B [See More]

  • Operation Class: Class D
  • Output Power: 10
  • Supply Voltage (VS): 10 to 27
  • Operating Temperature: -25 to 85
Audio Amplifiers -- BD5446EFV-E2 [BD5446EFV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D 54-HTSSOP-B [See More]

  • Operation Class: Class D
  • Output Power: 20
  • Supply Voltage (VS): 10 to 26
  • Operating Temperature: -25 to 85
Audio Amplifiers -- BD5632NUX-TR [BD5632NUX-TR from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2) [See More]

  • Operation Class: Class D
  • Output Power: 2.5
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -40 to 85
Audio Amplifiers -- BD5634NUX-TR [BD5634NUX-TR from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D VSON008X2030 [See More]

  • Operation Class: Class D
  • Output Power: 0.8500
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -40 to 85
Audio Amplifiers -- BD8820MUV-E2 [BD8820MUV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D VQFN016V3030 [See More]

  • Operation Class: Class D
  • Output Power: 0.0450
  • Supply Voltage (VS): 2.4 to 5.5
  • Operating Temperature: -40 to 85
Audio Amplifiers -- BM5449MWV-E2 [BM5449MWV-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D UQFN056V7070 [See More]

  • Operation Class: Class D
  • Output Power: 20
  • Supply Voltage (VS): 10 to 26
  • Operating Temperature: -25 to 85
Audio Amplifiers -- BU7839GVW-E2 [BU7839GVW-E2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Amplifier IC Headphones, 2-Channel (Stereo) Class D GVW [See More]

  • Operation Class: Class D
  • Operating Temperature: -30 to 85
  • Supply Voltage (VS): 1.35 to 3
  • RoHS Compliant: RoHS
Audio Amplifiers -- CS3511-CNZ [CS3511-CNZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) Class D 32-QFN (6x6) [See More]

  • Operation Class: Class D
  • Output Power: 11.8
  • Supply Voltage (VS): 8.5 to 13.2
  • Operating Temperature: -10 to 70
Audio Amplifiers -- CS35L00-CNZ [CS35L00-CNZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D 10-DFN (3x3) [See More]

  • Operation Class: Class D
  • Output Power: 2.83
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -10 to 70
Audio Amplifiers -- CS35L01-CWZR [CS35L01-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.21 x 1.22) [See More]

  • Operation Class: Class D
  • Output Power: 3
  • Supply Voltage (VS): 2.5 to 5.5
  • Operating Temperature: -10 to 70
Audio Amplifiers -- CS35L32-CWZR [CS35L32-CWZR from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 1-Channel (Mono) Class D [See More]

  • Operation Class: Class D
  • Output Power: 1.7
  • Supply Voltage (VS): 1.71 to 5.25
  • Operating Temperature: -10 to 70
Audio Amplifiers -- CS44130-CNZ [CS44130-CNZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D [See More]

  • Operation Class: Class D
  • Output Power: 60
  • Supply Voltage (VS): 10.8 to 21
  • RoHS Compliant: RoHS
Audio Amplifiers -- CS44L11-CZZ [CS44L11-CZZ from Cirrus Logic, Inc.]
from Quarktwin Technology Ltd.

Amplifier IC Headphones, 2-Channel (Stereo) Class D 16-TSSOP [See More]

  • Operation Class: Class D
  • Output Power: 0.0230
  • Supply Voltage (VS): 1.8 to 2.4
  • Operating Temperature: -10 to 70