Single Supply Audio Amplifier Chips

10 Results
Audio Products [AMC23C12DWVR from Texas Instruments]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: Chipown. Category: Audio Products. Part Status: Active. Type: Intermediate Bus Converter. Output Type: Open Collector. Voltage - Supply, Single/Dual ( ±): 1.8V ~ 18V. Current - Input Bias (Max): 2pA @ 5V. Current - Quiescent (Max): 5... [See More]

  • Package Type: 6-VQFN Exposed Pad
  • Features: Single-Supply
Audio Products [AMC23C11DWVR from Texas Instruments]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: Lumileds. Category: Audio Products. Part Status: Obsolete. Type: Demultiplexer. Voltage - Supply, Single/Dual ( ±): 1.8V ~ 5.5V. Current - Input Bias (Max): 10pA @ 5V. Current - Output (Typ): 27mA @ 1.5V. Current - Quiescent (Max): 1... [See More]

  • Package Type: 0402 (1005 Metric)
  • Features: Single-Supply
Linear - Linear - Amplifiers - Audio - LA47536-E -- 040983-LA47536-E [LA47536-E from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 040983-LA47536-E. Operating Temp Range: -40C to 85C. Mounting: Through Hole. Pin Count: 25. Operating Temperature Classification: Industrial. Rad Hardened: No. Package Type: HZIP. Power Dissipation: 50(W). Dual Supply Voltage (Typ): Not... [See More]

  • Number of Pins: 25
  • Features: Single-Supply
DAE-1 4-Channel DSP with Integrated PWM Controller 128 pin LQFP -- D2-81431-LR
from Renesas Electronics Corporation

The D2Audio ™ D2-814xx is a fully self-contained 4-channel digital amplifier controller System-On-Chip (SOC). The D2-814xx enables rapid system design for manufacturers of home theater receivers, multi-room distributed audio systems, and powered speakers. The D2-814xx contains a... [See More]

  • Features: Single-Supply
Class D Audio Drivers -- Si8241/44
from Silicon Labs

Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs ’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation which enables... [See More]

  • Supply Voltage (VS): 4.5 to 5.5
  • Operation Class: Class D
  • Source Current (IS): 2.5
  • Package Type: SOIC
Power Op Amp -- 42109
from Micropac Industries, Inc.

The 42109, DSCC drawing #5962-9065901 is a high power, high voltage, high current, power operational amplifier and is a. replacement for the PA12. The Op Amp is designed to drive capacitive, inductive and resistive loads. The device is. complete with current limiting using external resistors, and... [See More]

  • Bandwidth: 0.0130 to 0.0200
  • Operating Temperature: -55 to 125
  • Supply Voltage (VS): -50 to 50
  • Package Type: TO-3
Digital Audio Amplifier Power Stage -- D2-24044-MR
from Renesas Electronics Corporation

The D2-24044 device is a high performance, integrated Class-D amplifier power stage. The four power stage outputs are configurable as four separate Half-Bridge outputs, as two Full-Bridge outputs, or combinations of Half-Bridge and Full-Bridge. Individual power stage overload monitoring, on-chip... [See More]

  • Features: Single-Supply
Class D Audio Drivers -- Si8241BB-B-IS1
from Silicon Labs

Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs ’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables... [See More]

  • Supply Voltage (VS): 4.5 to 5.5
  • Operating Temperature: -40 to 125
  • Source Current (IS): 2.5
  • Operation Class: Class D
Filterless High Efficiency 1.5W Class D Mono Amplifier -- ISL99201IRTAZ-T
from Renesas Electronics Corporation

The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering... [See More]

  • Operation Class: Class D
  • Features: Single-Supply; Thermal Shutdown Protection
Intelligent Digital Amplifier PWM Controller and Audio Processor -- D2-45057-QR
from Renesas Electronics Corporation

The D2-45057 and D2-45157 devices are complete System-on-Chip (SoC) Class-D digital audio amplifiers. Combining high performance integrated Power Stages along with an optimized Audio Processor feature set and PWM Controller, these devices offer a complete, powerful, and very cost effective audio... [See More]

  • Features: Single-Supply