SC-70 Audio Amplifier Chips

8 Results
Audio Amplifiers -- MAX4465EXK+CT-ND
from DigiKey

Amplifier IC 1-Channel (Mono) Class AB SC-70-5 [See More]

  • Package Type: SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 2.4 to 5.5
  • Operation Class: Class AB
Audio Amplifier ICs -- 1914284
from RS Components, Ltd.

MAX4465EXK+T,Microphone Preamplifiers [See More]

  • Package Type: SC-70; Sc-70
  • RoHS Compliant: RoHS
  • Operation Class: Class AB; Audio
  • Number of Pins: 5
Instrumentation, Op Amps, Buffer Amps -- 296-53391-1-ND [OPA1671IDCKT from Texas Instruments High-Performance Analog]
from DigiKey

Audio Amplifier 1 Circuit Rail-to-Rail SC-70-5 [See More]

  • Package Type: SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
  • Operating Temperature: -40 to 125
  • Source Current (IS): 0.9400
  • Number of Pins: 5
Audio Amplifier ICs -- 2528871 [OPA1671IDCKT from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Texas Instruments OPA1671IDCKT [See More]

  • Package Type: SC-70; SC-70
  • RoHS Compliant: RoHS
  • Operation Class: Class AB; Audio
  • Number of Pins: 5
13MHz, low-noise, Rail-to-Rail Input and Output, audio operational amplifier 5-SC70 -40 to 125 -- 815-OPA1671IDCKT [OPA1671IDCKT from Texas Instruments]
from Utmel Electronic Limited

13MHz, low-noise, Rail-to-Rail Input and Output, audio operational amplifier 5-SC70 -40 to 125 [See More]

  • Package Type: SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
  • Source Current (IS): 0.9400
  • Supply Voltage (VS): 1.7 to 5.5
  • Operating Temperature: -40 to 125
Integrated Circuits (ICs) - Linear - Amplifiers -- OPA1671IDCKT [OPA1671IDCKT from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC AUDIO 1 CIRCUIT SC70-5 [See More]

  • Package Type: SC-70; 5-TSSOP, SC-70-5, SOT-353
  • Operating Temperature: -40 to 125
  • Supply Voltage (VS): 5.5
Operational Amplifier/Comparator >> Audio Power OpAmps -- OPA1671IDCKR [OPA1671IDCKR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

单 声 道 SC-70-5 Audio Power OpAmps ROHS [See More]

  • Package Type: SC-70
  • RoHS Compliant: RoHS
  • Operating Temperature: -40 to 125
JFET N-CH FET 1.0dB AMP AUDIO -50 VGDS 10mA -- 4669-2SK880-BL(TE85L,F) [2SK880-BL(TE85L,F) from Toshiba Corporation]
from Utmel Electronic Limited

JFET N-CH FET 1.0dB AMP AUDIO -50 VGDS 10mA [See More]

  • Package Type: SOT; SC-70; SC-70, SOT-323
  • RoHS Compliant: RoHS
  • Operating Temperature: 125