RF / Microwave Laminate Printed Circuit Substrate Materials (PCB / PWB)
2 Results
Skived PTFE Film -- DW502
from DeWAL
from DeWAL
DW 502 is a skived, tensilized PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION. DW 502 finds use in electrical... [See More]
- Type: RF / Microwave
- Thickness: 1.00E-3 to 0.0050
- Materials: Fluoropolymer (Teflon); Plastic / Polymer; Tensilized PTFE
- Width: 0.2500 to 22
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions
from Saint-Gobain Tape Solutions
CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. [See More]
- Type: RF / Microwave
- Thickness: 5.00E-4 to 0.1250
- Materials: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 24 to 50