Aluminum Foil / Cladding Printed Circuit Substrate Materials (PCB / PWB)

8 Results
2 Layer / Double Sided Aluminum PCB
from FX PCB Co., Ltd.

Description. What is 2 Layer Aluminum PCB (Double-Sided Alu PCB). The 2 Layer Aluminum substrate is normally more complicated, and it consists of five structures: Layer, dielectric Layer, Aluminum base Layer, dielectric layer and the circuit layer. The Aluminum material of the Aluminum base PCB... [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum, Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
Multilayer Aluminum Nitride -- AIN
from Advanced Technical Ceramics Company

AdTech Ceramics is the leading manufacturer of custom designed multilayer aluminum nitride substrates. Aluminum nitride offers high thermal conductivity with an excellent coefficient of thermal expansion (CTE) match to silicon. The material system is stable from cryogenic to high temperatures making... [See More]

  • Materials: Aluminum Foil; Metal Foil; Aluminum Nitride
2L 1.5m PCB
from FX PCB Co., Ltd.

Description. 2L 1.5m PCB Capability: Item Process Capability. Layer Counts 1-24L. Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc. Maximum Size 600mm x 1500mm. Board Outline Tolerance ± 0.10mm. Board Thickness 0.20mm —8.00mm. Thickness Tolerance(t ≥ 0.8mm) ± 8%. Thickness... [See More]

  • Materials: Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
  • Thickness: 0.0079 to 0.3150
3D Printer PCB
from FX PCB Co., Ltd.

Description. Metal Copper Base PCB Capability: [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
4 Layer PCB
from FX PCB Co., Ltd.

4L, Fr4 Tg170, 1/1/1/1oz, ENIG [See More]

  • Materials: Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
  • Thickness: 0.0079 to 0.3150
400W/MK Copper Base PCB
from FX PCB Co., Ltd.

Description. 400W/MK Copper Base PCB Capability: [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
Aluminum Base PCB Manufacturer
from FX PCB Co., Ltd.

Description. Aluminum base PCB manufacturer. As a professional and reliable supplier with more than ten years of expertise in the manufacturing of Aluminum printed circuit boards, FX PCB can manufacture single-layer Alu PCB and 2 Layer / double sided Aluminum PCB. We are able to supply you with... [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum, Domestic copper, imported aluminum, imported copper
  • Thickness: 0.0197 to 0.1969
Copper Base PCB 3
from FX PCB Co., Ltd.

Description. Metal Copper Base PCB Capability: [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969