Copper Foil / Cladding Printed Circuit Substrate Materials (PCB / PWB)

31 Results
Copper Clad Boards -- 1595818
from RS Components, Ltd.

CIF ABB20 Photoresist Board [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0315
  • Type: Rigid
  • Width: 7.87
Copper Clad Boards -- 1640549
from RS Components, Ltd.

Photo Resist Boards 100 X 160 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 6.3
Copper Clad Boards -- 1640550
from RS Components, Ltd.

Photo Resist Boards 100 X 220 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 8.66
Copper Clad Boards -- 1640551
from RS Components, Ltd.

Photo Resist Boards 203 X 114 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 4.49
Copper Clad Boards -- 1640552
from RS Components, Ltd.

Photo Resist Board 233.4 X 160 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 6.3
Copper Clad Boards -- 1640553
from RS Components, Ltd.

Photo Resist Boards 305 X 457 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 17.99
Copper Clad Boards -- 1640554
from RS Components, Ltd.

Photo Resist Boards 100 X 160 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 6.3
Copper Clad Boards -- 1640555
from RS Components, Ltd.

Photo Resist Boards 100 X 220 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 8.66
Copper Clad Boards -- 1640556
from RS Components, Ltd.

Photo Resist Boards 203 X 114 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 4.49
Copper Clad Boards -- 1640557
from RS Components, Ltd.

Photo Resist Boards 233.4 X 160 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 6.3
Copper Clad Boards -- 1640559
from RS Components, Ltd.

Photo Resist Boards 305 X 457 X 1.6MM [See More]

  • Materials: Copper Foil; Epoxy glass fabric laminate
  • Thickness: 0.0630
  • Type: Rigid
  • Width: 17.99
Copper Clad Boards -- 199283
from RS Components, Ltd.

Fortex SS60 Copper Clad Board [See More]

  • Materials: Copper Foil
  • Length: 0.1969
  • Type: Rigid
Copper Clad Boards -- 199284
from RS Components, Ltd.

Fortex SS100 Copper Clad Board [See More]

  • Materials: Copper Foil
  • Length: 0.3281
  • Type: Rigid
Copper Clad Boards -- 199285
from RS Components, Ltd.

Fortex SS100-1 Copper Clad Board [See More]

  • Materials: Copper Foil
  • Length: 0.3281
  • Type: Rigid
Copper Clad Boards -- 199287
from RS Components, Ltd.

Fortex SS203 Copper Clad Board [See More]

  • Materials: Copper Foil
  • Length: 0.6660
  • Type: Rigid
Copper Clad Boards -- 199288
from RS Components, Ltd.

Fortex SS233 Copper Clad Board [See More]

  • Materials: Copper Foil
  • Length: 0.7644
  • Type: Rigid
Copper Clad Boards -- 199290
from RS Components, Ltd.

Fortex SS305 Copper Clad Board [See More]

  • Materials: Copper Foil
  • Length: 1
  • Type: Rigid
Single Sided Coated Copper -- MC xx TR
from Oak-Mitsui Technologies - FaradFlex®

This material is a single sided coated copper which contains a high Dk ceramic powder. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high technology... [See More]

  • Materials: Copper Foil; Metal Foil
Circuit / Semiconductor Materials
from LG Chemical of America Inc.

Circuit / Semiconductor Materials. LG Chem achieved growth mainly based on high value products. LG Chem boasts competitiveness in the materials used for PCB and semiconductors such as CCL, 2CCL, and DAF. LG Chem started mass-producing 2CCL beginning 2005, and it has been widely used in major IT... [See More]

  • Materials: Copper Foil; Metal Foil; Copper Clad Laminates
2 Layer / Double Sided Aluminum PCB
from FX PCB Co., Ltd.

Description. What is 2 Layer Aluminum PCB (Double-Sided Alu PCB). The 2 Layer Aluminum substrate is normally more complicated, and it consists of five structures: Layer, dielectric Layer, Aluminum base Layer, dielectric layer and the circuit layer. The Aluminum material of the Aluminum base PCB... [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum, Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
2L 1.5m PCB
from FX PCB Co., Ltd.

Description. 2L 1.5m PCB Capability: Item Process Capability. Layer Counts 1-24L. Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc. Maximum Size 600mm x 1500mm. Board Outline Tolerance ± 0.10mm. Board Thickness 0.20mm —8.00mm. Thickness Tolerance(t ≥ 0.8mm) ± 8%. Thickness... [See More]

  • Materials: Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
  • Thickness: 0.0079 to 0.3150
3D Printer PCB
from FX PCB Co., Ltd.

Description. Metal Copper Base PCB Capability: [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
4 Layer PCB
from FX PCB Co., Ltd.

4L, Fr4 Tg170, 1/1/1/1oz, ENIG [See More]

  • Materials: Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
  • Thickness: 0.0079 to 0.3150
400W/MK Copper Base PCB
from FX PCB Co., Ltd.

Description. 400W/MK Copper Base PCB Capability: [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
Aluminum Base PCB Manufacturer
from FX PCB Co., Ltd.

Description. Aluminum base PCB manufacturer. As a professional and reliable supplier with more than ten years of expertise in the manufacturing of Aluminum printed circuit boards, FX PCB can manufacture single-layer Alu PCB and 2 Layer / double sided Aluminum PCB. We are able to supply you with... [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum, Domestic copper, imported aluminum, imported copper
  • Thickness: 0.0197 to 0.1969
Copper Base PCB 3
from FX PCB Co., Ltd.

Description. Metal Copper Base PCB Capability: [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
Copper base PCB board Manufacturer
from FX PCB Co., Ltd.

Description. Copper base PCB board Manufacturer in 2022. Metal Copper Base PCB Capability: Items Capability. Board Classification Aluminum Base,Copper Base,Ceramics Base,Copper-Clad,Combined Bade Board. Material Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper. Surface Treatment... [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
Copper-Aluminum Compound Base PCB
from FX PCB Co., Ltd.

Description. Aluminum Base Board PCB Capability: [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969
Display PCB
from FX PCB Co., Ltd.

Description. FX PCB manufacture for Display PCB in 2022. FX PCB can produce 1-24 Layer display PCB for our customers, and we help customers from prototype to mass production with competitive price. Our experienced engineer team will give you the suggestion on your design to improve your product... [See More]

  • Materials: Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
  • Thickness: 0.0079 to 0.3150
LED PCB Manufacturer
from FX PCB Co., Ltd.

2L, 0.8mm, Fr4 Tg170, 1oz, HAL Leadfree [See More]

  • Materials: Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
  • Thickness: 0.0079 to 0.3150
Super Pillar Copper MC PCB
from FX PCB Co., Ltd.

Description. Super Pillar Copper PCB Capability: [See More]

  • Materials: Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
  • Thickness: 0.0197 to 0.1969