Plastic / Polymer Printed Circuit Substrate Materials (PCB / PWB)

6 Results
SOLAR ASCE™ Advanced Solar Cell Encapsulant
from Mitsui Chemicals America, Inc.

SOLAR ASCE ™ is the brand name of our cross-linking polyolefin (PO) base encapsulating sheet. Mitsui Chemicals was the pioneer in developing a cross-linking type PO encapsulant and have been in high volume manufacturing for several years. The various properties from our unique material design... [See More]

  • Materials: Plastic / Polymer; Polyolefin (PE, HDPE, PP)
  • Type: Film / Flexible
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. [See More]

  • Materials: Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 5.00E-4 to 0.1250
  • Type: RF / Microwave
  • Width: 24 to 50
Circuit Board Tape -- DW 904-1
from DeWAL

DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION. These tapes are used in masking metal parts during bonding or mild acid... [See More]

  • Materials: Plastic / Polymer; Polyester
  • Width: 0.2500 to 17
  • Thickness: 1.00E-3
  • Length: 216
Flexible Hybrid Electronics
from Sheldahl Flexible Technologies - a Flex company

We invite you to collaborate with us to innovate a unique solution by taking advantage of our engineers and available technologies to create extraordinary hybrid solutions. 100% Additive copper circuits. Copper/Silver Hybrids. Printed components. Printed shielding. Stretchable materials. In Mold and... [See More]

  • Materials: Plastic / Polymer; Polyester; PET, PI, TPU, +
  • Type: Film / Flexible
Skived PTFE Film -- DW202
from DeWAL

DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION. DW202 finds use in electrical applications where high temperature service rating and superior electrical properties... [See More]

  • Materials: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Width: 0.2500 to 11
  • Thickness: 1.00E-3 to 0.0310
  • Temperature Resistance: 260
Printed Electronics
from Sheldahl Flexible Technologies - a Flex company

Our Printed Electronics (PE) toolbox is as deep as it is wide, offering an extensive array of possibilities by combining film types, thicknesses, double-sided printing, ink types, and finishing options to produce your desired functionality. From simple switches to complex, functional, multi-layer... [See More]

  • Materials: Plastic / Polymer; Polyester; PET, PI, PEN
  • Features: Dielectric / Insulating