x8 PCI Express Products

8 Results
Intel® Core™ Fanless System With PCIe Slots -- Nuvo-6002
from Industrial PC, Inc.

Intel ® Core ™ i3/i5/i7. 2x GbE, 4x USB 3.0. 2x PCIe slots. Optional 3x PCI slots. Wall, Rack, or DIN Rail Mountable. When you ’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of... [See More]

  • Bus Interface: x8; x16
  • Number of Channels: 2
6 Slot
from Magma

The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number of available PCI slots has been reduced or completely eliminated. However,many... [See More]

  • Bus Interface: x8
  • Adapter / Interface: Adapter; PCI-X to PCI-Express
  • Technology: Revision 1.0a
  • Standard Type: PCI Bridge; PCI Extender
PCI Express Burn-In -- ADG010
from Connect Tech Inc.

Available multi-strike surge suppression on all signals, all ports [See More]

  • Bus Interface: x1; x4; x8; x16
  • Adapter / Interface: Adapter; Burn-in Rack
  • Technology: PCI Express 2.0
  • Standard Type: Adapter
Intel® Core™ i7/i5/i3 Fanless Computer With PCI and PCIe Slots -- Nuvo-7000
from Industrial PC, Inc.

8th Generation Intel ® Core ™ i3, i5, or i7. Coffee Lake Intel ® Core ™ processors for high performance applications in rugged environments. Rugged Fanless Chassis. Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card. Wireless Connectivity. [See More]

  • Bus Interface: x8; x16
  • Number of Channels: 5
  • Form Factor: Mini Card
EB7NE-X8G2
from Magma

7 Slot PCI Express Board-Set (Gen2 x8 Speed). The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma. enclosure. In addition, the Board-Sets... [See More]

  • Bus Interface: x8
  • Form Factor: PCIe Standard
  • Standard Type: PCI Bridge; PCI Extender
  • Number of Channels: 7
Intel® Core™ i7/i5/i3 Fanless System With Expansion Cassette for PCIe Card -- Nuvo-3000E
from Industrial PC, Inc.

Intel ® Core ™ i3/i5/i7. 3x GbE, 4x USB 3.0, 4x USB 2.0. Optional Expansion Cassette for PCIe or PCI Card. Wall or DIN Rail Mountable. The Nuvo-3000 is a high-performance industrial embedded computer. Loaded with I/O and Ivy Bridge i3/i5/i7 processor support, this rugged computer is... [See More]

  • Bus Interface: x8
  • Number of Channels: 1
EMX8 Host PCI Express Module
from Magma

Magma launches industry ’s first Express Module used to support Expansion Blade Chassis to augment the Sun Blade Modular Systems. Magma ’s EMX8 Host PCI Express Module connects to a family of Magma Expansion Blade Chassis via an iPass cable. Magma offers a complete range of Expansion... [See More]

  • Bus Interface: x8
  • Form Factor: PCIe Standard
  • Standard Type: PCI Bridge; PCI Extender
  • Number of Channels: 1
ExpressBox 16 Basic
from Magma

Magma's ExpressBox 16 is the simplest solution to seamlessly increase the number of PCI Express® slots available to your server or workstation. ExpressBox 16 expands one host PCIe® slot to sixteen slots by extending PCI Express signals over a high-bandwidth x8 or x16 connection to an external Magma... [See More]

  • Bus Interface: x8; x16
  • Standard Type: PCI Bridge; PCI Extender
  • Technology: PCI Express 2.0
  • Form Factor: PCIe Standard