RoHS Compliant PCI Express Products
from Data Device Corporation (DDC)
The small form factor Mini-PCIe board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. The board is designed with unique... [See More]
- Technology: PCI Express 1.1; PCI Express 2.0
- Form Factor: Mini Card
- Bus Interface: x1
- Number of Channels: 2
from Intelligraphics, Inc.
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the... [See More]
- Standard Type: Networking Module
- RoHS Compliant: RoHS
- Form Factor: Mini Card
from Connect Tech Inc.
Available multi-strike surge suppression on all signals, all ports [See More]
- Technology: PCI Express 2.0
- Adapter / Interface: Adapter; Burn-in Rack
- Bus Interface: x1; x4; x8; x16
- Standard Type: Adapter
from ACCES I/O Products, Inc.
Features. PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors. Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity. Four Software Selectable Serial Types: RS-232, RS-422, And RS-485 (2Wire & 4Wire). “SM ” Models Support All 3 Serial Types. “S... [See More]
- Bus Interface: x1
- Form Factor: Mini Card
- Standard Type: Asynchronous Serial Communication Module
- Number of Channels: 4
from Magma
Magma's ExpressBox 16 is the simplest solution to seamlessly increase the number of PCI Express® slots available to your server or workstation. ExpressBox 16 expands one host PCIe® slot to sixteen slots by extending PCI Express signals over a high-bandwidth x8 or x16 connection to an external Magma... [See More]
- Technology: PCI Express 2.0
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x8; x16
- Form Factor: PCIe Standard
from Data Device Corporation (DDC)
Up to 4 Dual Redundant MIL-STD-1553 Channels, 8 Digital and 8 Avionics-Level Discrete I/O. DDC's MIL-STD-1553 PCI-Express Card is designed to interface with PCIe slots in standard desktop computers. The combination of 1553 with digital and avionics Discrete I/Os offers flexibility that makes the PCI... [See More]
- Technology: PCI Express 1.1; PCI Express 2.0
- Form Factor: Express Card
- Bus Interface: x1
- Number of Channels: 4
from ACCES I/O Products, Inc.
This product is a x1 lane PCIe isolated digital input and FET output board with Change of State (COS) detection capabilities. In addition to the isolated signals, 8 (or 4) TTL/CMOS input/output pins are available, for your application ’s convenience. The isolated inputs can be driven by either... [See More]
- Bus Interface: x1
- Number of Channels: 24
- Standard Type: Isolated Digital I/O with COS
- Features: Optical Isolation
from Magma
ExpressBox 3T provides an 'outside-the-box' solution for using PCIe® cards with Thunderbolt-equipped computers. High-performance work flows are possible by connecting a Thunderbolt equipped computer to a Magma ExpressBox 3T containing PCIe cards such as video capture, media transcoding, audio... [See More]
- Technology: PCI Express 2.0
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x3
- Form Factor: PCIe Standard
from Magma
Magma ExpressBox1 is an easy-to-use external expansion device for attaching a PCI Express ® card to a laptop or desktop computer. In a mobile environment, ExpressBox1 allows a user to combine the power of a desktop and the mobility of a laptop into a powerful, flexible, mobile workstation. For... [See More]
- Technology: PCI Express 1.1
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x16
- Form Factor: PCIe Standard
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server ’s total I/O capability and limit the number of CPUs... [See More]
- Technology: PCI Express 1.1
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x8; x16
- Form Factor: PCIe Standard
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution. for expanding the available PCI Express slots of workstations and servers. This provides an efficient. way to maximize your workstation or server ’s total. I/O capability and limit the number of... [See More]
- Technology: PCI Express 1.1
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x4; x16
- Form Factor: PCIe Standard