PCIe Bridge PCI Express Products
from Magma
The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number of available PCI slots has been reduced or completely eliminated. However,many... [See More]
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x8
- Technology: Revision 1.0a
- Adapter / Interface: Adapter; PCI-X to PCI-Express
from Data Device Corporation (DDC)
DDC's XMC card utilizes the world's most advanced MIL-STD-1553 technology, Total-AceXtreme ®, to deliver ultra low power dissipation, high MTBF, and high performance for rugged environments. Benefits: Rugged XMC Design for Harsh Environments. High Channel Count Saves Space, Power, Weight, &... [See More]
- Standard Type: PCI Bridge
- Bus Interface: x16
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard
from Magma
1 Slot PCI Express Board-Set (x16 Slot, x1 Speed). The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma. enclosure. In addition, the... [See More]
- Standard Type: PCI Bridge; PCI Extender
- Form Factor: PCIe Standard
- Bus Interface: x16
- Number of Channels: 1
from Data Device Corporation (DDC)
Fully integrated PCI-Express to MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb RAM, and dual transceivers. The PCI-Express AceXtreme saves board space and simplifies 1553 board design and layout by using a commonly available, high performance, serial back end interface to the host... [See More]
- Standard Type: PCI Bridge
- Bus Interface: x1
- Technology: PCI Express 1.1
- Form Factor: Express Card
from Magma
Magma launches industry ’s first Express Module used to support Expansion Blade Chassis to augment the Sun Blade Modular Systems. Magma ’s EMX8 Host PCI Express Module connects to a family of Magma Expansion Blade Chassis via an iPass cable. Magma offers a complete range of Expansion... [See More]
- Standard Type: PCI Bridge; PCI Extender
- Form Factor: PCIe Standard
- Bus Interface: x8
- Number of Channels: 1
from Magma
Magma's ExpressBox 16 is the simplest solution to seamlessly increase the number of PCI Express® slots available to your server or workstation. ExpressBox 16 expands one host PCIe® slot to sixteen slots by extending PCI Express signals over a high-bandwidth x8 or x16 connection to an external Magma... [See More]
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x8; x16
- Technology: PCI Express 2.0
- Form Factor: PCIe Standard
from Magma
ExpressBox 3T provides an 'outside-the-box' solution for using PCIe® cards with Thunderbolt-equipped computers. High-performance work flows are possible by connecting a Thunderbolt equipped computer to a Magma ExpressBox 3T containing PCIe cards such as video capture, media transcoding, audio... [See More]
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x3
- Technology: PCI Express 2.0
- Form Factor: PCIe Standard
from Magma
Magma ExpressBox1 is an easy-to-use external expansion device for attaching a PCI Express ® card to a laptop or desktop computer. In a mobile environment, ExpressBox1 allows a user to combine the power of a desktop and the mobility of a laptop into a powerful, flexible, mobile workstation. For... [See More]
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x16
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server ’s total I/O capability and limit the number of CPUs... [See More]
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x8; x16
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard
from Magma
The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution. for expanding the available PCI Express slots of workstations and servers. This provides an efficient. way to maximize your workstation or server ’s total. I/O capability and limit the number of... [See More]
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x4; x16
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard
from Magma
Magma ExpressBox4 1U is a reliable PCI Express expansion system designed for industrial environments where serviceability and availability features are required. ExpressBox4 provides a scalable method to increase the I/O capability of your server. Cost-Effective Migration and Increased I/O Capacity. [See More]
- Standard Type: PCI Bridge; PCI Extender
- Bus Interface: x8; x16
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard