PCIe Extender PCI Express Products

11 Results
6 Slot
from Magma

The Magma PCI Express-to-PCI Expansion System provides a simple, cost-effective solution for expanding the capability of your PCI Express based computer. As computer manufacturers migrate to PCI Express, the number of available PCI slots has been reduced or completely eliminated. However,many... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x8
  • Technology: Revision 1.0a
  • Adapter / Interface: Adapter; PCI-X to PCI-Express
EB1NE
from Magma

1 Slot PCI Express Board-Set (x16 Slot, x1 Speed). The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma. enclosure. In addition, the... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Form Factor: PCIe Standard
  • Bus Interface: x16
  • Number of Channels: 1
EMX8 Host PCI Express Module
from Magma

Magma launches industry ’s first Express Module used to support Expansion Blade Chassis to augment the Sun Blade Modular Systems. Magma ’s EMX8 Host PCI Express Module connects to a family of Magma Expansion Blade Chassis via an iPass cable. Magma offers a complete range of Expansion... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Form Factor: PCIe Standard
  • Bus Interface: x8
  • Number of Channels: 1
ExpressBox 16 Basic
from Magma

Magma's ExpressBox 16 is the simplest solution to seamlessly increase the number of PCI Express® slots available to your server or workstation. ExpressBox 16 expands one host PCIe® slot to sixteen slots by extending PCI Express signals over a high-bandwidth x8 or x16 connection to an external Magma... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x8; x16
  • Technology: PCI Express 2.0
  • Form Factor: PCIe Standard
ExpressBox 3T
from Magma

ExpressBox 3T provides an 'outside-the-box' solution for using PCIe® cards with Thunderbolt-equipped computers. High-performance work flows are possible by connecting a Thunderbolt equipped computer to a Magma ExpressBox 3T containing PCIe cards such as video capture, media transcoding, audio... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x3
  • Technology: PCI Express 2.0
  • Form Factor: PCIe Standard
ExpressBox1
from Magma

Magma ExpressBox1 is an easy-to-use external expansion device for attaching a PCI Express ® card to a laptop or desktop computer. In a mobile environment, ExpressBox1 allows a user to combine the power of a desktop and the mobility of a laptop into a powerful, flexible, mobile workstation. For... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x16
  • Technology: PCI Express 1.1
  • Form Factor: PCIe Standard
ExpressBox2
from Magma

The Magma PCI Express to PCI Express Expansion system provides a simple, cost effective solution for expanding the available PCI Express slots of workstations and servers. This provides an efficient way to maximize your workstation or server ’s total I/O capability and limit the number of CPUs... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x8; x16
  • Technology: PCI Express 1.1
  • Form Factor: PCIe Standard
ExpressBox4
from Magma

The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution. for expanding the available PCI Express slots of workstations and servers. This provides an efficient. way to maximize your workstation or server ’s total. I/O capability and limit the number of... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x4; x16
  • Technology: PCI Express 1.1
  • Form Factor: PCIe Standard
ExpressBox4 1U
from Magma

Magma ExpressBox4 1U is a reliable PCI Express expansion system designed for industrial environments where serviceability and availability features are required. ExpressBox4 provides a scalable method to increase the I/O capability of your server. Cost-Effective Migration and Increased I/O Capacity. [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x8; x16
  • Technology: PCI Express 1.1
  • Form Factor: PCIe Standard
ExpressBox7
from Magma

The Magma PCI Express to PCI Express Expansion system provides a simple, cost-effective solution for expanding the available PCI Express slots of workstations and servers. This allows for significant cost savings to companies since it eliminates the need to invest in new computer hardware to be able... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x4; x16
  • Technology: PCI Express 1.1
  • Form Factor: PCIe Standard
ExpressBox7x8G2
from Magma

The EB7-x8G2 product is a member of the family of new generation of Magma Expansion products that falls under the umbrella of the EBU product offering. The EBU (ExpressBox Universal) addresses a host of applications and thus its name Universal. It is a platform that goes beyond the traditional... [See More]

  • Standard Type: PCI Bridge; PCI Extender
  • Bus Interface: x8; x16
  • Technology: PCI Express 2.0
  • Form Factor: PCIe Standard