Mini Card PCI Express Products
from Advantech
USB to MiniPCIe Adaptor Module. Enable more options through MiniPCIe modules. Support Power Reversal Protection. Wall-Mount and DIN-Rail mounting. Connect with ADAM-6700 series via USB cable [See More]
- Form Factor: Mini Card
- Adapter / Interface: Adapter
- Technology: PCI Express 2.0
from Industrial PC, Inc.
Intel ® Atom ™ E3950 or Intel ® Pentium ® N4200 processor. Front I/O access DIN-mounting design. 1x Mini PCIe expansion. MezIO ™ compatible. Windows 10 support only. When you ’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial... [See More]
- Form Factor: Mini Card
- Number of Channels: 1
from Intelligraphics, Inc.
IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the... [See More]
- Form Factor: Mini Card
- RoHS Compliant: RoHS
- Standard Type: Networking Module
from Global American, Inc.
1507785 - Intel i210AT Mini-PCI Express (Mini-PCIe) Gigabit LAN Module [See More]
- Form Factor: Express Card; Mini Card
from ACCES I/O Products, Inc.
Features. PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors. Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity. Four Software Selectable Serial Types: RS-232, RS-422, And RS-485 (2Wire & 4Wire). “SM ” Models Support All 3 Serial Types. “S... [See More]
- Form Factor: Mini Card
- Standard Type: Asynchronous Serial Communication Module
- Bus Interface: x1
- Number of Channels: 4
from Aaeon Systems Inc.
Applications. Features. PCI Express Mini Card Interface. Four RS-232 Ports Onboard. Full Duplex Serial Communication [See More]
- Form Factor: Mini Card
- Standard Type: Asynchronous Serial Communication Module
from Data Device Corporation (DDC)
The small form factor Mini-PCIe board allows up to two dual redundant MIL-STD-1553 channels to be easily added to any small embedded system, laptop, or tablet computer, to provide a cost effective, light weight, small size, rugged, and reliable 1553 bus interface. The board is designed with unique... [See More]
- Form Factor: Mini Card
- Bus Interface: x1
- Technology: PCI Express 1.1; PCI Express 2.0
- Number of Channels: 2
from Multi-Tech Systems, Inc.
MultiConnect ® PCIe embedded PCIe mini card communication modules and cellular modems are complete, ready-to-integrate communication devices that offers standards-based hepta-band HSPA+ 21 performance. Optional GPS, Wi-Fi ® and Bluetooth ® functionality provide maximum application... [See More]
- Form Factor: Mini Card
- Standard Type: Networking Module
- Technology: PCI Express 2.0
from Industrial PC, Inc.
6th Generation Intel ® Core ™ i3, i5, or i7. Skylake Intel ® Core ™ processors for high performance applications in rugged environments. Low-Profile Fanless Chassis. Wall or DIN rail mountable compact chassis for space restrictive environments. Wireless Connectivity. Up to six... [See More]
- Form Factor: Mini Card
- Number of Channels: 2
from Intelligraphics, Inc.
IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of... [See More]
- Form Factor: Mini Card
- Standard Type: Networking Module
from Global American, Inc.
MPX-210D2-G - Intel i210AT Mini-PCI Express (Mini-PCIe) Dual Gigabit LAN Module [See More]
- Form Factor: Express Card; Mini Card
from Aaeon Systems Inc.
Applications. Features. PCI Express Mini Card Interface. One Intel ® 82574L Gigabit LAN Chip. USB x 1 [See More]
- Form Factor: Mini Card
- Standard Type: Networking Module
from Industrial PC, Inc.
6th Generation Intel ® Core ™ i3, i5, or i7. Skylake Intel ® Core ™ processors for high performance applications in rugged environments. Integrated NVIDIA ® GeForce ® GTX 1050 Graphics Card. The innovative thermal design of the expansion cassette help to effectively... [See More]
- Form Factor: Mini Card
- Number of Channels: 3
- Bus Interface: x16
from Global American, Inc.
1507890 - Mini-PCI Express (mini-PCIe) Serial ATA RAID Card [See More]
- Form Factor: Express Card; Mini Card
from Aaeon Systems Inc.
Applications. Features. PCI Express Mini Card Interface. Two UART Tx & Rx With Isolation [See More]
- Form Factor: Mini Card
- Standard Type: Asynchronous Serial Communication Module
from Industrial PC, Inc.
6th Generation Intel ® Core ™ i3, i5, or i7. Skylake Intel ® Core ™ processors for high performance applications in rugged environments. Rugged Fanless Chassis. Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card. Wireless Connectivity. Up to... [See More]
- Form Factor: Mini Card
- Number of Channels: 3
- Bus Interface: x16
from Global American, Inc.
1507780 - Mini-PCI Express (Mini-PCIe) Gigabit LAN Card [See More]
- Form Factor: Express Card; Mini Card
from Aaeon Systems Inc.
Applications. Features. PCI Express Mini Card Interface. Dual Channel Video Capture with Conexant CX23885. NTSC/ PAL Video Format Support [See More]
- Form Factor: Mini Card
- Standard Type: Video Capture
from Industrial PC, Inc.
6th Generation Intel ® Core ™ i3, i5, or i7. Skylake Intel ® Core ™ processors for high performance, in-vehicle applications. Designed for In-Vehicle Applications. Built-in ignition control and fanless chassis designed to handle shock and vibration. Wireless Connectivity. [See More]
- Form Factor: Mini Card
- Number of Channels: 4
from Global American, Inc.
1507790 - Mini PCI Express (Mini-PCIe) Dual Gigabit LAN Card [See More]
- Form Factor: Express Card; Mini Card