ExpressCard PCI Express Products

19 Results
1 MS/s, 16-bit, 16-ch Multifunction PCIE Card -- PCIE-1816-B
from Advantech

1 MS/s, 16-bit, 16-ch Multifunction PCIE Card. 16 analog inputs, up to 1 MS/s, 16-bit resolution. 2 analog outputs up to 3 MS/s, 16-bit resolution. Support Analog and Digital Trigger for AI/O. Support Waveform generation for AO. 24 programmable digital I/O lines. Two 32-bit programmable... [See More]

  • Form Factor: Express Card
Access to Reflective Memory data -- ibaFOB-R
from iba America LLC

ibaFOB-R. PCI Express card for the connection to the Reflective Memory network. The ibaFOB-R board is network compatible with other Reflective Memory products working on 2.125 Gbaud. Fast data transmission between board and memory due to DMA technology (load reduction on CPU). Bidirectional fiber... [See More]

  • Form Factor: Express Card
128-ch Isolated Digital I/O PCIE Card -- PCIE-1758DI-AE
from Advantech

128-ch Isolated Digital I/O PCIE Card. Interrupt handling capability for each channel. 128 isolated digital output channels (64 channels for PCI-1758UDIO). High-voltage isolation on output channels (2,500 VDC). Wide output range (5 ~ 40 VDC). High sink current for isolated output channels (350 mA... [See More]

  • Form Factor: Express Card
PCI Express Cards For Connecting Iba Field Devices And System Couplings -- ibaFOB
from iba America LLC

Fibre Optic Connections - safe & reliable. ibaFOB. PCI express cards for connecting iba field devices and system couplings. Fast data transfer between card and computer ’s memory by DMA technology (CPU load relieving). Support for all ibaNet communication protocols (2Mbit, 3Mbit, 5Mbit,... [See More]

  • Form Factor: Express Card
16-bit ,32/16-ch Analog Output PCIE Card -- PCIE-1824-AE
from Advantech

16-bit ,32/16-ch Analog Output PCIE Card. 32/16 high-density analog output channels. Flexible Output Range: ±10 V, 0 ~ 20 mA and 4 ~ 20 mA. Synchronized output function. Keep output values when hot system reset. High ESD protection (2,000 VDC). Board ID switch [See More]

  • Form Factor: Express Card
16-ch Relay and 16-ch Isolated Digital Input w/ digital filter & interrupt PCIe Card -- PCIE-1762H-AE
from Advantech

16-ch Relay and 16-ch Isolated Digital Input w/ digital filter & interrupt PCIe Card. 16-ch digital input and 16-ch relay. Interrupt handling capability for all DI channels. Selectable Digital filter time for all DI channels. Output status readable. LED indicator to show activated relays. [See More]

  • Form Factor: Express Card
16-ch Solid-State Relay Output and 16-ch Isolated Digital Input with Digital Filter and Interrupt PCIE Card -- PCIE-1763DH-AE
from Advantech

16-ch Solid-State Relay Output and 16-ch Isolated Digital Input with Digital Filter and Interrupt PCIE Card. 16-ch solid-state relay (SSR) output with longer lifetime and higher operating speed compared to electro-mechanical relays. Zero-crossing (synchronous) trigger for reduced inrush current and... [See More]

  • Form Factor: Express Card
2-Port CAN-Bus PCIe Card with Isolation
from Advantech

2-Port CAN-Bus PCIe Card with Isolation. PCIe bus specification 1.2 compliant. Operates two separate CAN networks at the same time. High speed transmission up to 1 Mbps. 16 MHz CAN controller frequency. Optical isolation protection of 2,500 VDC ensures system reliability. Windows DLL library and... [See More]

  • Form Factor: Express Card
Multiport Analog Modem Card -- MultiModem®ISI
from Multi-Tech Systems, Inc.

The MultiModem ® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making it ideal for companies... [See More]

  • Form Factor: Express Card
  • Standard Type: Networking Module
  • Bus Interface: x1
AceXtreme™ Four Channel MIL-STD-1553 PCI Express Card (DABD) -- BU-67106K, BU-67206K
from Data Device Corporation (DDC)

Up to 4 Dual Redundant MIL-STD-1553 Channels, 8 Digital and 8 Avionics-Level Discrete I/O. DDC's MIL-STD-1553 PCI-Express Card is designed to interface with PCIe slots in standard desktop computers. The combination of 1553 with digital and avionics Discrete I/Os offers flexibility that makes the PCI... [See More]

  • Form Factor: Express Card
  • Bus Interface: x1
  • Technology: PCI Express 1.1; PCI Express 2.0
  • Number of Channels: 4
MPX-210D-G - Intel i210AT Mini-PCI Express (Mini-PCIe) Gigabit LAN Module -- 1507785
from Global American, Inc.

1507785 - Intel i210AT Mini-PCI Express (Mini-PCIe) Gigabit LAN Module [See More]

  • Form Factor: Express Card; Mini Card
TruLink® 2-Port USB 3.0 SuperSpeed Express Card -- 2404-29059-000
from Quiktron, Inc.

The 2-Port USB 3.0 ExpressCard is compliant to USB 3.0 standards and is backwards compatible with USB 2.0 devices. The USB 3.0 card enhances the performance of transmission that exceptionally faster than existing 2.0 devices. It is the ideal interface for transferring extremely large amounts of data... [See More]

  • Form Factor: Express Card
24-Channel PCI Express Digital I/O Board -- PCIe-DIO24
from Measurement Computing

24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS. The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices provide easy migration from... [See More]

  • Form Factor: Express Card
  • Bus Interface: x1
  • Technology: PCI Express 1.1
  • Adapter / Interface: Adapter; 37-pin D-type Connector
PCI-Express AceXtreme® (1553) -- BU-67302B0C0L
from Data Device Corporation (DDC)

Fully integrated PCI-Express to MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb RAM, and dual transceivers. The PCI-Express AceXtreme saves board space and simplifies 1553 board design and layout by using a commonly available, high performance, serial back end interface to the host... [See More]

  • Form Factor: Express Card
  • Bus Interface: x1
  • Technology: PCI Express 1.1
  • Standard Type: PCI Bridge
MPX-210D2-G - Intel i210AT Mini-PCI Express (Mini-PCIe) Dual Gigabit LAN Module -- 1507795
from Global American, Inc.

MPX-210D2-G - Intel i210AT Mini-PCI Express (Mini-PCIe) Dual Gigabit LAN Module [See More]

  • Form Factor: Express Card; Mini Card
MPX-3132 Mini-PCI Express (mini-PCIe) Serial ATA RAID Card -- 1507890
from Global American, Inc.

1507890 - Mini-PCI Express (mini-PCIe) Serial ATA RAID Card [See More]

  • Form Factor: Express Card; Mini Card
MPX-574D Mini-PCI Express (Mini-PCIe) Gigabit LAN Card -- 1507780
from Global American, Inc.

1507780 - Mini-PCI Express (Mini-PCIe) Gigabit LAN Card [See More]

  • Form Factor: Express Card; Mini Card
MPX-574D2 Mini PCI Express (Mini-PCIe) Dual Gigabit LAN Card -- 1507790
from Global American, Inc.

1507790 - Mini PCI Express (Mini-PCIe) Dual Gigabit LAN Card [See More]

  • Form Factor: Express Card; Mini Card
MPX-643 Mini-PCI Express (mini-PCIe) IEEE1394A and IEEE1394B Card -- 1507870
from Global American, Inc.

1507870 - Mini-PCI Express (mini-PCIe) IEEE1394A and IEEE1394B Card [See More]

  • Form Factor: Express Card; Mini Card