Cylindrical / Centerless Hand Brushes
from Braun Brush Co.
100 Liter Tank Brush 38" OA w/Oval Handle. This generously filled 100 Liter Tank Brush is 38" overall long with a 7" brush diameter, 11 1/2 brush part filled with .022" Natural Crimp Polyester w/Extra fill in flared tip. Galvanized twisted wire. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 7
from Braun Brush Co.
A fully filled twisted in wire nylon brush is ideal for cleaning out a 5 gallon container, bent in a 'L' shape to accomodate small necks and large containers. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Length: 26.5
from Braun Brush Co.
A fully filled twisted in wire RED nylon brush is ideal for cleaning out a 5 gallon container. Bent in a 'L' shape, it will accomodate small necks and large containers. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Length: 26.5
from Braun Brush Co.
Nicely filled with nylon, this beer bottle brush measures 18" x 6.25" x 2.5" made with twisted .09" Galvanized wire. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 6.25
from Braun Brush Co.
The silex brush fits perfectly in coffee pots to make cleaning easier. Synthetic bristles are held securely between heavy gauge corrosion resistant wires. This is a very durable brush. 11 1/2" OAL, 6" from outside of curve to handle line, 2" bristle diameter. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 2
from Braun Brush Co.
All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Polyester Fiber
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 3 to 6
from Braun Brush Co.
Gallon Brush 24" x 11.5" x 4.5" .122" Galv. Wir. Use this twisted wire brush to clean out any gallon size containor. Generously filled with level nylon. 25" long, 4 1/2" dia. 8 1/2" brush part. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 4
from Braun Brush Co.
These engineered for the job brushes are designed for continuous duty. The twisted wire stem and handle are of heavy gauge wire. All brushes are filled with white nylon. We will manufacture any size you may require - just state handle length and brush diameter. We will quote before fabricating. When... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1 to 4
from Braun Brush Co.
These heavy duty twisted in wire brushes are great for cleaning long tubes. The twisted in wire handles are stiff enough to be durable and strong yet flexible enough to go around gentle curves. The brush is made with durable nylon fiber. The end of the brush is flared to clean out the bottom of the... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush; Flow-through
- Outer / OD: 1 to 3
from Braun Brush Co.
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 0.5000 to 2
from Braun Brush Co.
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1.5
from Braun Brush Co.
This is by far the safest, most effective way to clean automobile wheels we have ever seen. Most wheel brushes do an excellent job at cleaning the outside surfaces of the wheel but do not allow the user to get into the small holes and crevices where the brake dust collects. Twisted wire spoke... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1 to 3
from Braun Brush Co.
This is a perfect tool to clean in a mini keg that has a 1" dia neck. The 14 1/2" brush has a 3.5" bent brush part, twisted wire filled with .006 nat crimped fiber Rosette tip. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1
from Braun Brush Co.
Muffin pans are extremely awkward to clean without this tool. Stiff black crimped nylon will remove baked on debris but will not harm "non stick" coatings. Two standard sizes are available 3 5/8" top diameter (B34A), and 2 3/4" (B34B). To special order another size, please call in during business... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 3.62
from Braun Brush Co.
Muffin pans are extremely awkward to clean without this tool. Stiff black crimped nylon will remove baked on debris but will not harm "non stick" coatings. Two standard sizes are available 3 5/8" top diameter (B34A), and 2 3/4" (B34B). To special order another size, please call in during business... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 2.75
from Braun Brush Co.
You can clean your Muffin pans efficiently and quickly with the power driven brush. Stiff nylon will remove baked on debris but will not harm "non stick" coatings. Select from three sizes are available to fit your pans. If you do not see the diameter you need, call for pricing on a B35X for special... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush; Power / Rotary Brush (Wheel, Roller)
- Outer / OD: 2.06 to 3.62
from Braun Brush Co.
Quart Bottle Brush 18" x 7" x 3" .09" Galv. wire. This twisted in wire brush is the ideal size for cleaning out a quart size bottle. Fully filled. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 7
from Braun Brush Co.
Tube Brush Nylon Plain Tip 3/8" x 36". Draw tube brushes are sized to quickly clean your dip tubes. Choose between 1/4" diameter brush #13836 or 3/8" diameter #113836. Hanging loop at end of 36" twisted wire. White nylon bristle.Twisted in wire brushes are sold in packs of 6. You must order at least... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 0.3750
from Braun Brush Co.
Tube Brushes 1/4"dia Stainless Steel Click"See It". These specially-designed brushes provide a stainless steel twisted wire stem of the correct diameter best suited for the diameter of the brush part. All brushes are fully filled with white nylon with a flat tip. Other sizes available upon request. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 0.2500
from Braun Brush Co.
Tube Brush Nylon Plain Tip 1/4" x 36" .006 NL nyl. Draw tube brushes are sized to quickly clean your dip tubes. Choose between 1/4" diameter brush #13836 or 3/8" diameter #113836. Hanging loop at end of 36" twisted wire. White nylon bristle.Twisted in wire brushes are sold in packs of 6. You must... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 0.2500
from Braun Brush Co.
These specially-designed brushes provide a twisted wire stem of the correct diameter best suited for the diameter of the brush part. When ordering, just state the brush number. All brushes are filled with white nylon. Other sizes available upon request. Click on our Design a brush section if you can... [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 0.3750 to 2
from Braun Brush Co.
Twisted in Wire brushes cover a wide range of uses. The medium duty brushes are designed with a twisted wire stem best suited for the diameter of the brush part. All brushes are filled with white nylon. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Brush Type / Shape: Disc Brush; Strip Brush; Flow-through
- Outer / OD: 0.5000 to 2