End Brush Hand Brushes

3 Results
PE3/16 33, 3/16 Inch Pencil End Brush -- 43644
from Maryland Brush Company, Inc.

Tube, Spout and Valve Guide Brushes. When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4 ” smaller than the outside diameter. The diameter of the flue brush will equal the inside... [See More]

  • Brush Type / Shape: End Brush; Internal / Twisted-in-Wire (Tube / Bore)
  • Outer / OD: 0.1875
  • Brush Filament / Fill Material: Metal Wire
  • Trim Length: 0.3750
Carper Bonnet -- 4210
from Braun Brush Co.

These low-profile bonnets are the highest quality available. They scrub aggressively and provide maximum absorption. Thousands of low-profile loops trap the released soil. These bonnets are 2-sided and may be laundered many times for maximum wear life. [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Applications: Cleaning and Surface Conditioning
  • Outer / OD: 9 to 23
  • Product / Material Worked: Janitorial; Carpet
Carpet Combo Brush -- 4017
from Braun Brush Co.

This is a proven way to get carpets really clean. The two rows of quality nylon fibers agitate the carpet and allow the user to get close to walls. The extremely low profile bonnet scrubs the carpet surface and provides maximum absorption. The Carpet Combo brush includes one bonnet. [See More]

  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 12 to 19
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Applications: Cleaning and Surface Conditioning