Specialty / Other Hand Brushes

31 Results
Gesswein Rouge Cloth -- 820-0050
from Gesswein Co., Inc.

A double polishing cloth for removal of tarnish and for final polishing. The inner cloth is impregnated with rouge and the outer cloth keeps user ’s hands clean and is used for final finish. [See More]

  • Product / Material Worked: CeramicsGlass; Jewelry
  • Width: 9
  • Length: 11
  • Applications: Polishing or lapping (Very fine grits or filaments)
ABR3C Eraser Coarse Abraser Brush -- AA0600
from Eraser Company, Inc.

ABR3C Eraser Coarse Abraser Brush. Item # AA0600. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Coarse. [See More]

  • Product / Material Worked: PCB
  • Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Other Type / Shape; Abraser Brush, Eraser
  • Length: 0.8750
Hand Rubs -- X2004
from Flexovit USA, Inc.

Fluted face provides multiple sharp edges for extra shearing action. Ideal for quick concrete removal and touch up. C16. Silicon Carbide Grain [See More]

  • Product / Material Worked: Concrete
  • Width: 3
  • Length: 6
  • Abrasive Type: Silicon Carbide
Bench & Flour Brushes -- B23B
from Braun Brush Co.

These bench (or flour) brushes are impervious to liquid. In fact, they wind up looking like new each time they are washed out. This is made possible by epoxy setting soft Dupont Tynex nylon in a polypropylene block. The B25 bench brush features pure bleached boar's hair. The brush measures 9 1/2" x... [See More]

  • Product / Material Worked: Janitorial; Bench & Flour
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Scrub / Washout
  • Length: 9.5
Gesswein Royal Gem Cloth -- 820-0415
from Gesswein Co., Inc.

Our new high-quality, lint-free gem cloth keeps your jewelry looking its absolute best. Removes dust and fingerprints quickly and easily, bringing back the luster in all your finest pieces. Comes completely free of abrasives and chemicals, so it's safe for use on all types of gemstones and metals. [See More]

  • Product / Material Worked: CeramicsGlass; Jewelry
  • Width: 0.3937
  • Length: 0.3937
  • Applications: Polishing or lapping (Very fine grits or filaments)
ABR3F Eraser Fine Abraser Brush -- AA0610
from Eraser Company, Inc.

ABR3F Eraser Fine Abraser Brush. Item # AA0610. Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass ® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications. Grade. Fine. Overall... [See More]

  • Product / Material Worked: PCB
  • Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
  • Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic); Other Type / Shape; Abraser Brush, Eraser
  • Length: 0.8750
Bench Brush -- 101
from Braun Brush Co.

Bench Brush White Nylon Epoxy Set Wood Block. This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". [See More]

  • Product / Material Worked: Janitorial; Bench
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Scrub / Washout; Strip Brush
  • Length: 9.25
BR9 Fine Grade FybRglass® Hand Brush -- AA0026
from Eraser Company, Inc.

BR9 Fine Grade FybRglass ® Hand Brush. Item # AA0026. Hand held brush for cleaning and burnishing non-populated printed circuit boards. A gentle brushing action will remove oxidation from copper and soldered surfaces. No water or solvent is required to produce a cleaning action. Specifications. [See More]

  • Product / Material Worked: Metalworking; PCB
  • Brush Filament / Fill Material: Synthetic Filament; Specialty Blend / Other; FybRglass®
  • Brush Type / Shape: Artist (Detail, Forensic); Other Type / Shape; Cleaning Brush
  • Applications: Finer or softer grits or filaments; Cleaning and Surface Conditioning
Billboard Posting Brush -- 1100
from Braun Brush Co.

Billboard Posting Brush-Click"See It" for sizes. We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy... [See More]

  • Product / Material Worked: Janitorial; Billboard Posting
  • Brush Filament / Fill Material: Natural Bristle / Hair; Nylon
  • Brush Type / Shape: Strip Brush
  • Length: 12 to 20
Boot Brush -- 3054
from Braun Brush Co.

Braun Brush is pleased to reintroduced this old favorite to help cope with all of the mud your boots pick up. This boot brush was originally sold to country Inns back in the early to mid 1900's. We make it the same way with Braun Brush quality standards to your satisfaction. [See More]

  • Product / Material Worked: Janitorial; Boots
  • Applications: Cleaning and Surface Conditioning
  • Brush Type / Shape: Disc Brush; Strip Brush
  • Mounting: None or Handheld
Brick Hearth Oven Brush -- 403016
from Braun Brush Co.

The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24"... [See More]

  • Product / Material Worked: Janitorial; Brick Hearth Oven
  • Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
  • Brush Type / Shape: Strip Brush
  • Length: 24
Broiler Brush -- 161BPC
from Braun Brush Co.

Double sided carbon bristles and a steel scraper tackle more jobs. This Broiler Power Grill Brush features 2 x 16 rows of 1 1/8" carbon bristles on two sides of the block with a 29" solid wood handle attached. [See More]

  • Product / Material Worked: Janitorial; Broiler
  • Brush Filament / Fill Material: Metal Wire; Carbon Wire
  • Brush Type / Shape: Strip Brush
  • Length: 29
Broiler King Brush -- 161BK5
from Braun Brush Co.

This carbon wire Broiler King grill brush features 5 x 10 rows of 1 1/8" flat wire bristles with a scraper and 27" long thick wooden handle. [See More]

  • Product / Material Worked: Janitorial; Broiler King
  • Brush Filament / Fill Material: Metal Wire; Carbon Wire
  • Brush Type / Shape: Strip Brush
  • Length: 27
Brush -- 318
from Braun Brush Co.

For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. [See More]

  • Product / Material Worked: Janitorial; Furniture
  • Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
  • Brush Type / Shape: Strip Brush
  • Length: 7
Cake Tester - Bound Straw -- BER1302
from Braun Brush Co.

Limited Quantitites. Hand-rolled natural straw is wraped in wire, bound to a wood handle and can be hung close by your baking station with the leather strap. Break off a piece of straw, and it becomes a crafty and handy cake-tester. You'll want to start mixing up the batter now. 8" OAL. Handmade by... [See More]

  • Product / Material Worked: Cake
  • Brush Filament / Fill Material: Natural Bristle / Hair; Bound Straw
  • Brush Type / Shape: Strip Brush
  • Length: 8
Can Wash Brush -- GM1
from Braun Brush Co.

This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the filament is stainless steel wire bound to the rod core. The filament at the brush head is set into a high density polyethylene block held... [See More]

  • Product / Material Worked: Janitorial; Can Wash
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Disc Brush; Strip Brush
  • Outer / OD: 3
Carpet Combo Brush -- 4017
from Braun Brush Co.

This is a proven way to get carpets really clean. The two rows of quality nylon fibers agitate the carpet and allow the user to get close to walls. The extremely low profile bonnet scrubs the carpet surface and provides maximum absorption. The Carpet Combo brush includes one bonnet. [See More]

  • Product / Material Worked: Janitorial; Carpet
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: End Brush; Strip Brush
  • Outer / OD: 12 to 19
Carpet Finishing Brush -- R25
from Braun Brush Co.

Why the heister over look a like products.?1. No streaks since there are more then three times the number of nylon bristles.2. More bristles mean much greater wear life.3. Longer trim for greater pile penetration.4. Designed to restore carpet pile to that new look include the finishing touch.5. [See More]

  • Product / Material Worked: Janitorial; Carpet
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Strip Brush
  • Applications: Cleaning and Surface Conditioning
Carpet Pounding -- R7
from Braun Brush Co.

To pound carpeting on pull bars on in house cleaning machines a special tool is required. For this job Braun has designed the R7 carpet pounding brush. Stiff nylon bristles packed into a 2 3/4" x 7 3/4" area allow for heavy pounding action without matting the carpet. A solid hi-density polyethylene... [See More]

  • Product / Material Worked: Janitorial; Carpet
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Strip Brush
  • Trim Length: 1.52
Coffee Pot Brush -- 2058N
from Braun Brush Co.

The silex brush fits perfectly in coffee pots to make cleaning easier. Synthetic bristles are held securely between heavy gauge corrosion resistant wires. This is a very durable brush. 11 1/2" OAL, 6" from outside of curve to handle line, 2" bristle diameter. [See More]

  • Product / Material Worked: Janitorial; Coffee Pots
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Disc Brush; Strip Brush
  • Outer / OD: 2
Coffee Urn Brush -- 133
from Braun Brush Co.

Coffee Urn Brush Wire Wound Tampico 26" OAL 4"OD. This coffee urn brush has a wood handle with tampico which is a natural fiber used for many years because of its super absorbsion qualities. This allows for maximum delivery of your cleaning products. 26"long, and 4" diameter. [See More]

  • Product / Material Worked: Janitorial; Coffee Urn
  • Outer / OD: 4
  • Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
  • Length: 26
Comb Brush -- R11
from Braun Brush Co.

After seeing the results of the professional carpet comb, customers want to know how they can keep the pile raised between cleaning. For this, Braun has designed the R11 home style carpet comb. It is the scaled down version of the professional R12 carpet comb. Handle not included, use any standard... [See More]

  • Product / Material Worked: Janitorial; Carpet
  • Brush Filament / Fill Material: Synthetic Filament; Polypropylene
  • Brush Type / Shape: Strip Brush
  • Width: 9
Counter Duster -- 1-8
from Braun Brush Co.

Counter Duster 13" OAL 8" BP 2"trim Black Tampico [See More]

  • Product / Material Worked: Janitorial; Counter
  • Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
  • Brush Type / Shape: Scrub / Washout; Strip Brush
  • Length: 13
Deck Brush -- 211-10
from Braun Brush Co.

This is the standard palmyra floor scrub brush that has been around for 100 years. Maple block 10" wide. Palmyra fiber holds moisture without getting soft. Takes a tapered handle. Tapered handles are used on floor scrub brushes because threads swell and break off when repeatedly soaked in water. [See More]

  • Product / Material Worked: Janitorial; Deck
  • Brush Filament / Fill Material: Natural Bristle / Hair; Palmrya
  • Brush Type / Shape: Strip Brush
  • Length: 10
Drag Broom -- 311-7
from Braun Brush Co.

We have been making this broom the same way for over 75 years. The solid mahogany block is aesthetically pleasing and unaffected by water and severe temperature changes. Three full rows of 7" long bassine fiber absorb moisture and help dry the court. Two heavy gauge steel handles are included. The... [See More]

  • Product / Material Worked: Tennis Court
  • Brush Filament / Fill Material: Natural Bristle / Hair; Bassine Fiber
  • Brush Type / Shape: Strip Brush
  • Length: 84
Drag Broom -- 411-7
from Braun Brush Co.

This is the ultimate tennis court broom. The aluminum back brush is "dynamically weighted" to provide a one time pass 7' wide. It is the fullest brush on the market with 3 rows stiff polypropylene bristles 5.5" long epoxy set into the aluminum block. Bristles are inert to the elements. The broom is... [See More]

  • Product / Material Worked: Tennis Court
  • Brush Filament / Fill Material: Synthetic Filament; Polypropylene
  • Brush Type / Shape: Strip Brush
  • Length: 84
Drain Brush -- 3403
from Braun Brush Co.

All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles. [See More]

  • Product / Material Worked: Janitorial; Drains
  • Brush Filament / Fill Material: Synthetic Filament; Polyester Fiber
  • Brush Type / Shape: Disc Brush; Strip Brush
  • Outer / OD: 3 to 6
Egg Wash Brush -- B18
from Braun Brush Co.

We are pleased to offer a water brush that is lightweight and perfectly balanced to reduce fatigue. The longer bristle head carries more water. Brush head is 1-7/8" x 5-1/4", 11-3/4' OAL, 2-3/4" trim. [See More]

  • Product / Material Worked: Egg Wash
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Scrub / Washout
  • Length: 11.75
Egg Wash Brush -- B20
from Braun Brush Co.

These professional egg wash brushes have a unique feature. A tab on the end allows the brush to rest on the top of the can. This keeps the brush from soaking up too much liquid. Epoxy set with pure bleached boar's hair. This is one of the many Braun brushes that will not shed! [See More]

  • Product / Material Worked: Egg Wash
  • Brush Filament / Fill Material: Natural Bristle / Hair; Boar Hair
  • Brush Type / Shape: Scrub / Washout
  • Trim Length: 2.75
Elbow Brush -- 986210
from Braun Brush Co.

This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. [See More]

  • Product / Material Worked: Janitorial; Pipe Elbows
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Disc Brush; Strip Brush
  • Outer / OD: 1 to 3
Fitting Brush -- 886220
from Braun Brush Co.

This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]

  • Product / Material Worked: Janitorial; Fittings
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Brush Type / Shape: Disc Brush; Strip Brush
  • Outer / OD: 1 to 3