Scrub / Washout Hand Brushes
from Braun Brush Co.
These bench (or flour) brushes are impervious to liquid. In fact, they wind up looking like new each time they are washed out. This is made possible by epoxy setting soft Dupont Tynex nylon in a polypropylene block. The B25 bench brush features pure bleached boar's hair. The brush measures 9 1/2" x... [See More]
- Brush Type / Shape: Scrub / Washout
- Length: 9.5
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Trim Length: 2.75
from Braun Brush Co.
Bench Brush White Nylon Epoxy Set Wood Block. This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 9.25
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Trim Length: 2.5
from Braun Brush Co.
Counter Duster 13" OAL 8" BP 2"trim Black Tampico [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 13
- Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
- Trim Length: 2
from Braun Brush Co.
We are pleased to offer a water brush that is lightweight and perfectly balanced to reduce fatigue. The longer bristle head carries more water. Brush head is 1-7/8" x 5-1/4", 11-3/4' OAL, 2-3/4" trim. [See More]
- Brush Type / Shape: Scrub / Washout
- Length: 11.75
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Trim Length: 2.75
from Braun Brush Co.
These professional egg wash brushes have a unique feature. A tab on the end allows the brush to rest on the top of the can. This keeps the brush from soaking up too much liquid. Epoxy set with pure bleached boar's hair. This is one of the many Braun brushes that will not shed! [See More]
- Brush Type / Shape: Scrub / Washout
- Trim Length: 2.75
- Brush Filament / Fill Material: Natural Bristle / Hair; Boar Hair
- Applications: Dusting / Wiping; Cleaning and Surface Conditioning
from Braun Brush Co.
This brush is a back saver in more ways than one. With suction cups it can be mounted to the floor to be used as a foot brush. It can also be mounted to the wall for a variety of purposes. Brush is sold one per package. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 9
- Brush Filament / Fill Material: Synthetic Filament; White Fused PolyPro
- Width: 6
from Braun Brush Co.
Furniture & Cleaning Brush Horse Hair. For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest... [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Applications: Dusting / Wiping; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
- Product / Material Worked: Janitorial; Furniture
from Braun Brush Co.
This is a conveniently sized brush used to clean in and around machinery, constructed with solid polypropylene handle and synthetic bristles. Brush face measures 6 1/2" x 7/8" trim, overall length: 13 3/4". [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 13.75
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Trim Length: 1.12
from Braun Brush Co.
A wide variety of colors of synthetic bristles are epoxy set into a strong 20" polypropylene block. The fully filled brush face measures 5" x 5" with a 2" brush trim. See our staple set version #9199. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 20
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Trim Length: 2
from Braun Brush Co.
This small contoured brush block fits comfortably in your hand for easy scrubbing. Generously filled with Union Fiber. Brush face measures 2" x 6 1/2" x 1" trim. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 6
- Brush Filament / Fill Material: Synthetic Filament; Union Fiber
- Width: 2
from Braun Brush Co.
Originally designed to clean jet engine impeller blades, this brush has many other applications. The solid polypropylene handle will not soak up cleaning solutions. Available with crimped stainless steel bristles (AC7) for maximum abrasion, straight stainless steel bristles (AC7X), crimped aluminum... [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 6
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Trim Length: 0.5000
from Braun Brush Co.
Because of our soft tapered fill material, you can use our icing brushes on the most delicate pastries. The extra handle length also makes it possible to reach back rows with minimum effort. Brush head 1-7/8". 11-1/4" OAL, 2-1/2" trim out. [See More]
- Brush Type / Shape: Scrub / Washout
- Length: 11.25
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Trim Length: 2.5
from Braun Brush Co.
These professional egg wash brushes have a unique feature. A tab on the end allows the brush to rest on the top of the can. This keeps the brush from soaking up too much liquid. Epoxy set with pure bleached boar's hair. This is one of the many Braun brushes that will not shed! The brush head measure... [See More]
- Brush Type / Shape: Scrub / Washout
- Length: 12
- Brush Filament / Fill Material: Natural Bristle / Hair; Boar Hair
- Trim Length: 2.38
from Braun Brush Co.
Try this unique brush for lifting pile on stair treads and risers. It works like magic with very little effort. More then three (3) times the bristles as similar tools. The full three dimensional handle provides the maximum user comfort. Try it! You'll like it! Solid Plastic Block 11" overall, brush... [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 11
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Width: 0.7500
from Braun Brush Co.
Hand held metal finishing platers brushes clean up solder joints, grills, wire mesh with a fine wire filament. Wood handle for value, choose from brass (E2F) or stainless steel (E2D) filament. 3x7 rows. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Product / Material Worked: Janitorial
from Braun Brush Co.
Naturally stiff tampico fibers are staple set into a 20" solid polypropylene block. The fully filled brush head measures 4" x 4" x 2" trim; overall length; 20". Convenient hanging hole at end of handle. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 20
- Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
- Trim Length: 2
from Braun Brush Co.
This wood handle brush is filled with heat resistant palmyra fibers. A standard for many years. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 20
- Brush Filament / Fill Material: Natural Bristle / Hair; Palmyra
- Applications: Cleaning and Surface Conditioning
from Braun Brush Co.
This traditional showcase brush is generously filled with Black horse hair. 24" long, and 2 1/4" trim. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 24
- Brush Filament / Fill Material: Natural Bristle / Hair; Black Horse Hair
- Trim Length: 2.25
from Braun Brush Co.
Scratch Brush Bent Hdl 3x19 CARBON Click "See It". This is a handy tool for removing rust and debris prior to painting. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire; Carbon Steel
- Product / Material Worked: Janitorial
from Braun Brush Co.
For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 10
- Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
- Applications: Dusting / Wiping; Cleaning and Surface Conditioning
from Braun Brush Co.
A traditional 24" long showcase brush is generously filled with white horse hair (staple set). The uses for this type of showcase brush are endless. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 24
- Brush Filament / Fill Material: Natural Bristle / Hair; White Horse Hair
- Trim Length: 2.25
from Braun Brush Co.
This is Braun's finest quality 24" showcase brush. It has bleached/boiled boar's hair epoxy set into predrilled holes. 2 1/4" trim out. The thin plastic block allows the brush to get into tight spaces. The epoxy set boar hair picks up the finest dust. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 24
- Brush Filament / Fill Material: Synthetic Filament; Natural Bristle / Hair; Epoxy and Boar Hair
- Trim Length: 2.25
from Braun Brush Co.
On almost every job the professional carpet cleaner is likely to encounter some spots that call for special attention. There are a number of quality cleaning solutions that are made for particular types of stains and spots. All need the use of a spotting brush to help penetrate and allow the... [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Product / Material Worked: Janitorial; Carpet
from Braun Brush Co.
Occasionally it is necessary to clean under furniture which is too heavy to move or under radiators where machinery will not reach. To accomplish this, a brush is needed with an extremely low profile and a long enough handle to reach in. Braun's R15 is ideally suited to this task. It has a 20" long... [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Length: 20
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Width: 4
from Braun Brush Co.
This brush is designed to withstand higher temperatures. Nylon bristles are laced into a polypropylene block and attached to a hard wood handle. [See More]
- Brush Type / Shape: Scrub / Washout; Strip Brush
- Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Product / Material Worked: Janitorial; Pharmaceutical / Medical