Disc Brush Hand Brushes
from Braun Brush Co.
100 Liter Tank Brush 38" OA w/Oval Handle. This generously filled 100 Liter Tank Brush is 38" overall long with a 7" brush diameter, 11 1/2 brush part filled with .022" Natural Crimp Polyester w/Extra fill in flared tip. Galvanized twisted wire. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 7
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 38
from Braun Brush Co.
A fully filled twisted in wire nylon brush is ideal for cleaning out a 5 gallon container, bent in a 'L' shape to accomodate small necks and large containers. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Length: 26.5
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
from Braun Brush Co.
Nicely filled with nylon, this beer bottle brush measures 18" x 6.25" x 2.5" made with twisted .09" Galvanized wire. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 6.25
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 18
from Braun Brush Co.
Braun Brush is pleased to reintroduced this old favorite to help cope with all of the mud your boots pick up. This boot brush was originally sold to country Inns back in the early to mid 1900's. We make it the same way with Braun Brush quality standards to your satisfaction. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Product / Material Worked: Janitorial; Boots
- Applications: Cleaning and Surface Conditioning
- Mounting: None or Handheld
from Braun Brush Co.
This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the filament is stainless steel wire bound to the rod core. The filament at the brush head is set into a high density polyethylene block held... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 3
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Bore / Shank: 2
from Braun Brush Co.
The silex brush fits perfectly in coffee pots to make cleaning easier. Synthetic bristles are held securely between heavy gauge corrosion resistant wires. This is a very durable brush. 11 1/2" OAL, 6" from outside of curve to handle line, 2" bristle diameter. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 2
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 11.5
from Braun Brush Co.
All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 3 to 6
- Brush Filament / Fill Material: Synthetic Filament; Polyester Fiber
- Applications: Cleaning and Surface Conditioning; Cylindrical or Centerless
from Braun Brush Co.
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1 to 3
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Cleaning and Surface Conditioning; Internal
from Braun Brush Co.
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1 to 3
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Cleaning and Surface Conditioning; Internal
from Braun Brush Co.
Gallon Brush 24" x 11.5" x 4.5" .122" Galv. Wir. Use this twisted wire brush to clean out any gallon size containor. Generously filled with level nylon. 25" long, 4 1/2" dia. 8 1/2" brush part. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 4
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 25
from Braun Brush Co.
Braun's glass wash brushes are securely fixed to a rigid aluminum base. The brush will stay put in the sink to do a fast job of glass washing. Two models are available. The N3 version is for standard glasses. The N4 model accomodates taller beer classes. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Product / Material Worked: Janitorial; Glass
- Applications: Cleaning and Surface Conditioning
- Mounting: None or Handheld
from Braun Brush Co.
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 3.5
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 16
from Braun Brush Co.
These engineered for the job brushes are designed for continuous duty. The twisted wire stem and handle are of heavy gauge wire. All brushes are filled with white nylon. We will manufacture any size you may require - just state handle length and brush diameter. We will quote before fabricating. When... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1 to 4
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 36 to 144
from Braun Brush Co.
These brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. Each brush is made using a wire wound technique. This method holds the nylon bristle securely to the solid polypropylene... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Applications: Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Product / Material Worked: Janitorial; Food Service
from Braun Brush Co.
Attach this solid hi-density polyethylene brush block with nylon bristles to a threaded handle hole and clean those kettles! The brush measures 4" or 5" diameter x 7" long. Braun Brush makes sure that you have full bristles for optimal cleaning, and construction that will outlast cheaper versions. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 4
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 7
from Braun Brush Co.
Metal free brushes are a new solution to cleaning the inside of pipes and tubes without scratching them. If you do not see a specific size or fiber, please contact us at 1-800-645-4111 to discuss your needs. The standard line of metal free brushes features a soft .010 monofilament fiber, a 4" brush... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 0.5000 to 2
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Length: 12
from Braun Brush Co.
This is by far the safest, most effective way to clean automobile wheels we have ever seen. Most wheel brushes do an excellent job at cleaning the outside surfaces of the wheel but do not allow the user to get into the small holes and crevices where the brake dust collects. Twisted wire spoke... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1 to 3
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Length: 8 to 18
from Braun Brush Co.
This is a perfect tool to clean in a mini keg that has a 1" dia neck. The 14 1/2" brush has a 3.5" bent brush part, twisted wire filled with .006 nat crimped fiber Rosette tip. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 14.5
from Braun Brush Co.
Muffin pans are extremely awkward to clean without this tool. Stiff black crimped nylon will remove baked on debris but will not harm "non stick" coatings. Two standard sizes are available 3 5/8" top diameter (B34A), and 2 3/4" (B34B). To special order another size, please call in during business... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 3.62
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 2.38
from Braun Brush Co.
This is the deluxe version of our outside of pipe cleaning brush. This item features stainless steel wire that can be formed to fit any size pipe. The brush is then epoxy set into a stainless steel handle attachment. The brush is sanitary and extremely durable. Handle not included. To reach high... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Applications: Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Product / Material Worked: Janitorial; Outside of Pipes
from Braun Brush Co.
This pipe and fitting brush is similar in construction to the 9565. By adding a nylon tufted half brass ball to the tip, the brush becomes a very effective fitting brush. A variety of diameters are offered online, however if you require a custom size, please call us during business hours. The handle... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1 to 6.5
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Cleaning and Surface Conditioning; Internal
from Braun Brush Co.
Quart Bottle Brush 18" x 7" x 3" .09" Galv. wire. This twisted in wire brush is the ideal size for cleaning out a quart size bottle. Fully filled. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 7
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 18
from Braun Brush Co.
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid... [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 2.75
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 16
from Braun Brush Co.
A Braun original. The concept of being able to reverse this brush after much use in one direction almost doubles the brush life. The polypropylene core is bonded to an aluminum tube with 1/4" female pipe threads at each end. Nylon bristles are securely fastened by a stainless steel retaining wire. [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Outer / OD: 1 to 6
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Cleaning and Surface Conditioning; Internal
from Braun Brush Co.
Spoke Brush Tampico [See More]
- Brush Type / Shape: Disc Brush; Strip Brush
- Applications: Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire; Natural Bristle / Hair; Tampico
- Product / Material Worked: Janitorial