Guardrail System Guardrails and Railings
from Kee Safety Inc.
The KeeGuard modular component system offers maximum flexibility for your rooftop configuration. Almost any flat or low slope roof up to 3 degrees can be accommodated. Your individually engineered KeeGuard Fall Protection System can be used for bi-level or multi-level roofs, can be adapted to... [See More]
- Type: Guardrail System; Pipe Railing; Roof Edge Guardrail
- Standards: OSHA; EU-OSHA; Other Standards
- Material: Steel
- Standards: Canadian National Building Codes, Ontario Building codes, HSG, HSE, BS 6399, BGV A1, NFE, EN
from Cogan USA, Inc.
Promote a safe and efficient work environment with Cogan heavy-duty guardrail barriers. With over 11% of forklifts in the United States involved in some kind of accident each year, the potential for collision damage and occupational injuries is extremely high. Avoid costly downtime and unnecessary... [See More]
- Type: Guardrail System; Warehouse Railing
- Standards: OSHA
- Material: Steel; Powder Coated
- Height: 1 to 3.67
from Heartland Engineered Products, LLC
Keep your personnel and visitors safe and out of the way from high traffic and dangerous areas. Features. An economical and versatile handrail system for plants, warehouses, etc. Quick, easy installation. Corrosion resistant. Lightweight and reusable. OSHA two-rail and BOCA three-rail compliant. [See More]
- Type: Guardrail System
- Standards: BOCA
- Standards: OSHA; Other Standards
- Height: 3.5
from Strongwell Corporation
STRONGRAIL ® architectural handrail and fencing systems are a strong, attractive and safe solution to your structural needs. The standard systems are fabricated from pultruded fiberglass components produced by Strongwell and molded thermoplastic connectors. The railing systems are particularly... [See More]
- Type: Guardrail System; Handrail
- Material: Other / Specialty; Fiberglass
from MiTek Inc
Newly designed with improved and balanced energy-dissipating crash zones, Cubic Designs Safety Rail has been certified by an independent testing firm to the industry standard rating, withstanding the impact of a 10,000 lb. forklift moving at 4 mph*. Safety Rail protects your equipment and employees... [See More]
- Type: Guardrail System; Handrail; Warehouse Railing
- Height: 1.42 to 3.58
- Material: Steel
from SlipNOT Metal Safety Flooring
SlipNOT ® anti-slip handrails are the ideal solution for preventing slip and fall accidents in dangerous environments. Safety handrails provide additional gripping traction to employees and pedestrians, and are extremely effective in wet environments like manufacturing plants and offshore... [See More]
- Type: Guardrail System; Walkway Railing; Warehouse Railing
- Standards: OSHA; Other Standards
- Material: Aluminum
- Standards: ADA
from RMD Kwikform Ltd
Ultraguard is a lightweight, galvanised edge protection system from RMD Kwikform. A unique Z profiled interlocking barrier system, Ultraguard provides quick, easy and safe edge protection in every instance at the slab edge. FASTER. Lightweight system for easy handling and faster erection, saving... [See More]
- Type: Decking Railing (optional feature); Guardrail System; Roof Edge Guardrail; Other / Specialty; Climbing Systems, Scaffolding, Formwork; Portable
- Material: Steel; Other / Specialty; Galvanized Steel
from BlueWater Manufacturing, Inc.
The Stealth Rail is a collapsible portable guard rail and safety rail system. The most versatile guard rails in the industry and they exceed OSHA regulations. The Stealth Rail is a collapsible guard rail section for the SafetyRail 2000 Guardrail System. Its one-way pivot assembly allows the... [See More]
- Type: Guardrail System; Portable
- Standards: OSHA
from Kee Safety Inc.
Everything you need for the Kwik Kit assembly is included in one box. Railing Uprights are pre-assembled to save you even more time and eliminate parts guesswork. Kwik Kit railing kits are quick to assemble using a hex key to tighten the large, easy to use set screws. Kwik Kit ® safety railing... [See More]
- Type: Guardrail System; Pipe Railing; Other / Specialty; Truck Bay Guardrail
- Standards: OSHA; Other Standards
- Material: Steel
- Standards: IBC
from Strongwell Corporation
SAFRAIL ™ industrial fiberglass handrails are commercial railing systems for stair rails, platform/walkway handrails and guardrails. SAFRAIL ™ systems are fabricated from pultruded fiberglass components produced by Strongwell and molded thermoplastic connectors. The railing systems are... [See More]
- Type: Guardrail System; Handrail
- Material: Other / Specialty; Fiberglass
from MiTek Inc
Cubic Designs Industrial Safety Handrails are easy to install and clearly define pedestrian walkways, loading docks, production areas, assembly lines and more. Steel safety handrails are an ideal solution for in-plant offices, work platforms, balconies, stairs, mezzanines, catwalks and equipment... [See More]
- Type: Guardrail System; Handrail; Stairway Railing; Warehouse Railing
- Material: Steel
from BlueWater Manufacturing, Inc.
The Ladder Defender is a cost effective product for providing a controlled zone to an access ladder. It allows you safe egress/ingress to and from the ladder. Our unique design incorporates our finishing rail which allows our system to span a parapet wall. The GuardDog Self Closing Gate is available... [See More]
- Type: Guardrail System
- Standards: OSHA
from MiTek Inc
Cubic Designs Quick-Ship Hand Rail is designed to provide you with our (3) level hand railing faster than ever. Our new Quick-Ship Railing is ideal for in-plant offices, work platforms, balconies, equipment cross-overs, and more. Cubic Designs Hand Rail is perfect when you need to define walkways,... [See More]
- Type: Guardrail System; Handrail; Warehouse Railing
- Standards: OSHA; Other Standards
- Material: Steel
- Standards: IBC
from BlueWater Manufacturing, Inc.
Employees and Contractors sometimes need complete access to the leading edge of a roof even when there is a parapet in place. Roof Fall Protection is a major concern when these issues arise. When there is not an 'active' Fall Protection Equipment present, BlueWater Mfg. developed the ParaRail just... [See More]
- Type: Guardrail System; Portable
- Standards: OSHA
from BlueWater Manufacturing, Inc.
BlueWater Mfg.'s newest guardrail system, SafetyRail 2000FG, is constructed out of fiberglass. The SafetyRail 2000FG (Patent Pending) is the perfect passive fall protection system for rooftop fall protection when telecommunication equipment is present and can't have metal guardrails that will... [See More]
- Type: Guardrail System; Portable
- Standards: OSHA
- Material: Other / Specialty; Fiberglass
from BlueWater Manufacturing, Inc.
The World's Most Versatile Non-Penetrating Guardrail System - now in an Architectural Series!. Use SafetyRail 2000 Architectural Series for new building construction, adding passive fall protection to an existing building or as an addition to existing guardrails. SafetyRail 2000 Architectural Series... [See More]
- Type: Guardrail System
- Standards: OSHA