Pipe Railing Guardrails and Railings

7 Results
Kee Access -- ADA Safety Railing
from Kee Safety Inc.

Kee Access Railing System was designed specifically to equip architects, engineers, specifiers, builders, and contractors with the components necessary to easily construct and retrofit commercial and public structures to satisfy the requirements of the Americans with Disabilities Act (ADA), as well... [See More]

  • Type: Handrail; Pipe Railing
  • Standards: Other Standards
  • Material: Steel
  • Standards: TUV, ADA
Pedestrian Safety Barriers
from Cogan USA, Inc.

In a busy, noisy and sometimes confusing warehouse setting, it is important that your employees, visitors, and customers are able to clearly identify safe walkways at all times. Cogan pedestrian safety barriers are designed to separate pedestrian traffic from dangerous areas in your factory or... [See More]

  • Type: Pipe Railing; Warehouse Railing
  • Standards: OSHA
  • Material: Steel; Powder Coated
  • Height: 3.5
Safety Rail System -- FabRail
from FabEnCo, Inc.

The versatile, adaptable, modular safety rail solution. Fabenco lets you build the perfect OSHA-compliant guardrail. The FabEnCo FabRail safety rail system is a component, highly versatile and effective safety solution engineered to install quickly and easily in virtually any kind of environment. [See More]

  • Type: Pipe Railing; Walkway Railing; Warehouse Railing
  • Standards: OSHA
Kee Dome -- Skylight Guardrail
from Kee Safety Inc.

Kee Dome, is a collective, free-standing, fall-protection solution for use around skylights, rooflights and domelights up to 2m x 2m in size. The modular Kee Dome ™ system allows contractors and maintenance crews to access rooftops for repair and maintenance work safely and easily without the... [See More]

  • Type: Pipe Railing; Skylight Railing
  • Height: 1 to 5.83
  • Material: Steel
  • Length: 1 to 10
KeeGuard -- 13' Straight Guardrail Run
from Kee Safety Inc.

The KeeGuard modular component system offers maximum flexibility for your rooftop configuration. Almost any flat or low slope roof up to 3 degrees can be accommodated. Your individually engineered KeeGuard Fall Protection System can be used for bi-level or multi-level roofs, can be adapted to... [See More]

  • Type: Guardrail System; Pipe Railing; Roof Edge Guardrail
  • Standards: OSHA; EU-OSHA; Other Standards
  • Material: Steel
  • Standards: Canadian National Building Codes, Ontario Building codes, HSG, HSE, BS 6399, BGV A1, NFE, EN
KeeGuard -- KeeGuard Contractor
from Kee Safety Inc.

KeeGuard Contractor offers a new and innovative approach to portable railing systems. Since the system is free standing, there is no need for any hardware connections to the rooftop or working surface. KeeGuard Contractor meets all OSHA Standards for permanent railings, including OSHA Standard 29... [See More]

  • Type: Pipe Railing; Roof Edge Guardrail; Portable
  • Standards: OSHA
  • Material: Steel
  • Height: 3.5
Kwik Kit -- KWIK SC
from Kee Safety Inc.

Everything you need for the Kwik Kit assembly is included in one box. Railing Uprights are pre-assembled to save you even more time and eliminate parts guesswork. Kwik Kit railing kits are quick to assemble using a hex key to tighten the large, easy to use set screws. Kwik Kit ® safety railing... [See More]

  • Type: Guardrail System; Pipe Railing; Other / Specialty; Truck Bay Guardrail
  • Standards: OSHA; Other Standards
  • Material: Steel
  • Standards: IBC