OSHA Guardrails and Railings

20 Results
SAF-T-Gard - Guard Rails -- HR2C
from Heartland Engineered Products, LLC

Keep your personnel and visitors safe and out of the way from high traffic and dangerous areas. Features. An economical and versatile handrail system for plants, warehouses, etc. Quick, easy installation. Corrosion resistant. Lightweight and reusable. OSHA two-rail and BOCA three-rail compliant. [See More]

  • Standards: OSHA; Other Standards
  • Standards: BOCA
  • Type: Guardrail System
  • Height: 3.5
Kee Mark -- Free-Standing Warning Lines
from Kee Safety Inc.

K ee Mark is a sturdy, durable, freestanding and cost effective portable warning line, for indoors and out. The simple modular design incorporates durable galvanized Kee Klamp components and galvanized uprights that stay in place with a hidden set screw. The heavy-duty nylon mesh flags are available... [See More]

  • Standards: OSHA
  • Material: Stainless Steel
  • Type: Warning Line
Slip Resistant Handrails -- Aluminum
from SlipNOT Metal Safety Flooring

SlipNOT ® anti-slip handrails are the ideal solution for preventing slip and fall accidents in dangerous environments. Safety handrails provide additional gripping traction to employees and pedestrians, and are extremely effective in wet environments like manufacturing plants and offshore... [See More]

  • Standards: OSHA; Other Standards
  • Material: Aluminum
  • Type: Guardrail System; Walkway Railing; Warehouse Railing
  • Standards: ADA
Collapsible Portable Guard Rail -- Stealth Rail
from BlueWater Manufacturing, Inc.

The Stealth Rail is a collapsible portable guard rail and safety rail system. The most versatile guard rails in the industry and they exceed OSHA regulations. The Stealth Rail is a collapsible guard rail section for the SafetyRail 2000 Guardrail System. Its one-way pivot assembly allows the... [See More]

  • Standards: OSHA
  • Type: Guardrail System; Portable
Safety Rail System -- FabRail
from FabEnCo, Inc.

The versatile, adaptable, modular safety rail solution. Fabenco lets you build the perfect OSHA-compliant guardrail. The FabEnCo FabRail safety rail system is a component, highly versatile and effective safety solution engineered to install quickly and easily in virtually any kind of environment. [See More]

  • Standards: OSHA
  • Type: Pipe Railing; Walkway Railing; Warehouse Railing
Heavy-Duty Guardrails
from Cogan USA, Inc.

Promote a safe and efficient work environment with Cogan heavy-duty guardrail barriers. With over 11% of forklifts in the United States involved in some kind of accident each year, the potential for collision damage and occupational injuries is extremely high. Avoid costly downtime and unnecessary... [See More]

  • Standards: OSHA
  • Material: Steel; Powder Coated
  • Type: Guardrail System; Warehouse Railing
  • Height: 1 to 3.67
Quick-Ship Safety Hand Rail
from MiTek Inc

Cubic Designs Quick-Ship Hand Rail is designed to provide you with our (3) level hand railing faster than ever. Our new Quick-Ship Railing is ideal for in-plant offices, work platforms, balconies, equipment cross-overs, and more. Cubic Designs Hand Rail is perfect when you need to define walkways,... [See More]

  • Standards: OSHA; Other Standards
  • Material: Steel
  • Type: Guardrail System; Handrail; Warehouse Railing
  • Standards: IBC
KeeGuard -- 13' Straight Guardrail Run
from Kee Safety Inc.

The KeeGuard modular component system offers maximum flexibility for your rooftop configuration. Almost any flat or low slope roof up to 3 degrees can be accommodated. Your individually engineered KeeGuard Fall Protection System can be used for bi-level or multi-level roofs, can be adapted to... [See More]

  • Standards: OSHA; EU-OSHA; Other Standards
  • Material: Steel
  • Type: Guardrail System; Pipe Railing; Roof Edge Guardrail
  • Standards: Canadian National Building Codes, Ontario Building codes, HSG, HSE, BS 6399, BGV A1, NFE, EN
Controlled Ladder Access Zone -- Ladder Defender
from BlueWater Manufacturing, Inc.

The Ladder Defender is a cost effective product for providing a controlled zone to an access ladder. It allows you safe egress/ingress to and from the ladder. Our unique design incorporates our finishing rail which allows our system to span a parapet wall. The GuardDog Self Closing Gate is available... [See More]

  • Standards: OSHA
  • Type: Guardrail System
Pedestrian Safety Barriers
from Cogan USA, Inc.

In a busy, noisy and sometimes confusing warehouse setting, it is important that your employees, visitors, and customers are able to clearly identify safe walkways at all times. Cogan pedestrian safety barriers are designed to separate pedestrian traffic from dangerous areas in your factory or... [See More]

  • Standards: OSHA
  • Material: Steel; Powder Coated
  • Type: Pipe Railing; Warehouse Railing
  • Height: 3.5
KeeGuard -- KeeGuard Contractor
from Kee Safety Inc.

KeeGuard Contractor offers a new and innovative approach to portable railing systems. Since the system is free standing, there is no need for any hardware connections to the rooftop or working surface. KeeGuard Contractor meets all OSHA Standards for permanent railings, including OSHA Standard 29... [See More]

  • Standards: OSHA
  • Material: Steel
  • Type: Pipe Railing; Roof Edge Guardrail; Portable
  • Height: 3.5
Full Access to Edges of Fall Hazards -- Para-Rail
from BlueWater Manufacturing, Inc.

Employees and Contractors sometimes need complete access to the leading edge of a roof even when there is a parapet in place. Roof Fall Protection is a major concern when these issues arise. When there is not an 'active' Fall Protection Equipment present, BlueWater Mfg. developed the ParaRail just... [See More]

  • Standards: OSHA
  • Type: Guardrail System; Portable
KeeGuard -- Skylight Screens
from Kee Safety Inc.

Skylight Screens are available in galvanized or stainless steel for Curb Style skylight installations, Standing Seam metal roof skylights, and for Rib/Corrugated metal roof skylights. [See More]

  • Standards: OSHA
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Skylight Railing
  • Height: 1 to 5.83
Guardrail System -- SafetyRail 2000FG
from BlueWater Manufacturing, Inc.

BlueWater Mfg.'s newest guardrail system, SafetyRail 2000FG, is constructed out of fiberglass. The SafetyRail 2000FG (Patent Pending) is the perfect passive fall protection system for rooftop fall protection when telecommunication equipment is present and can't have metal guardrails that will... [See More]

  • Standards: OSHA
  • Material: Other / Specialty; Fiberglass
  • Type: Guardrail System; Portable
KeeHatch Double Leaf -- RHSR-DL-6060
from Kee Safety Inc.

KeeHatch Double Leaf 60" x 60" [See More]

  • Standards: OSHA; Other Standards
  • Material: Aluminum (optional feature); Steel (optional feature)
  • Type: Roof Hatch Railing
  • Standards: 29 CFR 1910.23, 29 CFR 1910.27
Non-Penetrating Guardrail System -- SafetyRail 2000 Architectural Series
from BlueWater Manufacturing, Inc.

The World's Most Versatile Non-Penetrating Guardrail System - now in an Architectural Series!. Use SafetyRail 2000 Architectural Series for new building construction, adding passive fall protection to an existing building or as an addition to existing guardrails. SafetyRail 2000 Architectural Series... [See More]

  • Standards: OSHA
  • Type: Guardrail System
Kwik Kit -- KWIK SC
from Kee Safety Inc.

Everything you need for the Kwik Kit assembly is included in one box. Railing Uprights are pre-assembled to save you even more time and eliminate parts guesswork. Kwik Kit railing kits are quick to assemble using a hex key to tighten the large, easy to use set screws. Kwik Kit ® safety railing... [See More]

  • Standards: OSHA; Other Standards
  • Material: Steel
  • Type: Guardrail System; Pipe Railing; Other / Specialty; Truck Bay Guardrail
  • Standards: IBC
OSHA Fall Protection Guardrail System -- Safety Rail 2000
from BlueWater Manufacturing, Inc.

SafetyRail 2000 is an OSHA Fall Protection guardrail system. OSHA Guardrails and Roof Railings help you get into OSHA Compliance using a passive fall protection system.! Companies are using SafetyRail 2000 for: Fall Protection, Temporary Fall Protection, Roof Edge Protection, Roof Hatches,... [See More]

  • Standards: OSHA
  • Type: Guardrail System; Portable
Passive Fall Protection -- Kwik Guard
from BlueWater Manufacturing, Inc.

Let BlueWater Mfg. design your passive fall protection on your chillers, fuel storage tanks, ovens or paint booths. The Kwik Guard was designed to not penetrate the unit or tank and create appropriate OSHA compliant fall protection. A concrete pad is required and if not present, concrete footings... [See More]

  • Standards: OSHA
  • Type: Guardrail System
Permanent Visual Warning Line System -- Perma-Line
from BlueWater Manufacturing, Inc.

The Perma-Line was designed for permanent placement of a Warning Line System for roof edge fall protection. With this innovative system, you will no longer have to make monthly trips to your rooftop to replace torn or worn out plastic flagging. In addition, you will no longer have to inventory the... [See More]

  • Standards: OSHA
  • Type: Guardrail System