Steel Guardrails and Railings

11 Results
Kee Access -- ADA Safety Railing
from Kee Safety Inc.

Kee Access Railing System was designed specifically to equip architects, engineers, specifiers, builders, and contractors with the components necessary to easily construct and retrofit commercial and public structures to satisfy the requirements of the Americans with Disabilities Act (ADA), as well... [See More]

  • Material: Steel
  • Standards: Other Standards
  • Type: Handrail; Pipe Railing
  • Standards: TUV, ADA
Slab Edge Fall Protection Barrier -- Ultraguard
from RMD Kwikform Ltd

Ultraguard is a lightweight, galvanised edge protection system from RMD Kwikform. A unique Z profiled interlocking barrier system, Ultraguard provides quick, easy and safe edge protection in every instance at the slab edge. FASTER. Lightweight system for easy handling and faster erection, saving... [See More]

  • Material: Steel; Other / Specialty; Galvanized Steel
  • Type: Decking Railing (optional feature); Guardrail System; Roof Edge Guardrail; Other / Specialty; Climbing Systems, Scaffolding, Formwork; Portable
Industrial Safety Guard Rails
from MiTek Inc

Newly designed with improved and balanced energy-dissipating crash zones, Cubic Designs Safety Rail has been certified by an independent testing firm to the industry standard rating, withstanding the impact of a 10,000 lb. forklift moving at 4 mph*. Safety Rail protects your equipment and employees... [See More]

  • Material: Steel
  • Height: 1.42 to 3.58
  • Type: Guardrail System; Handrail; Warehouse Railing
Heavy-Duty Guardrails
from Cogan USA, Inc.

Promote a safe and efficient work environment with Cogan heavy-duty guardrail barriers. With over 11% of forklifts in the United States involved in some kind of accident each year, the potential for collision damage and occupational injuries is extremely high. Avoid costly downtime and unnecessary... [See More]

  • Material: Steel; Powder Coated
  • Standards: OSHA
  • Type: Guardrail System; Warehouse Railing
  • Height: 1 to 3.67
Slip Resistant Handrails -- Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® anti-slip handrails are the ideal solution for preventing slip and fall accidents in dangerous environments. Safety handrails provide additional gripping traction to employees and pedestrians, and are extremely effective in wet environments like manufacturing plants and offshore... [See More]

  • Material: Steel
  • Standards: OSHA; Other Standards
  • Type: Guardrail System; Walkway Railing; Warehouse Railing
  • Standards: ADA
Ornamental Railing
from GAF

These rail designs, each with appropriate accessories and columns, are available to let consumers choose the combination of style, durability and economy that is best for their needs. All are engineered for value and ease of installation. Packaging, labeling and point-of-scale materials are color... [See More]

  • Material: Steel
  • Height: 2.67 to 3
  • Type: Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
  • Length: 0.1042
Kee Dome -- Skylight Guardrail
from Kee Safety Inc.

Kee Dome, is a collective, free-standing, fall-protection solution for use around skylights, rooflights and domelights up to 2m x 2m in size. The modular Kee Dome ™ system allows contractors and maintenance crews to access rooftops for repair and maintenance work safely and easily without the... [See More]

  • Material: Steel
  • Height: 1 to 5.83
  • Type: Pipe Railing; Skylight Railing
  • Length: 1 to 10
Industrial Safety Handrails
from MiTek Inc

Cubic Designs Industrial Safety Handrails are easy to install and clearly define pedestrian walkways, loading docks, production areas, assembly lines and more. Steel safety handrails are an ideal solution for in-plant offices, work platforms, balconies, stairs, mezzanines, catwalks and equipment... [See More]

  • Material: Steel
  • Type: Guardrail System; Handrail; Stairway Railing; Warehouse Railing
Pedestrian Safety Barriers
from Cogan USA, Inc.

In a busy, noisy and sometimes confusing warehouse setting, it is important that your employees, visitors, and customers are able to clearly identify safe walkways at all times. Cogan pedestrian safety barriers are designed to separate pedestrian traffic from dangerous areas in your factory or... [See More]

  • Material: Steel; Powder Coated
  • Standards: OSHA
  • Type: Pipe Railing; Warehouse Railing
  • Height: 3.5
KeeGuard -- KeeGuard Contractor
from Kee Safety Inc.

KeeGuard Contractor offers a new and innovative approach to portable railing systems. Since the system is free standing, there is no need for any hardware connections to the rooftop or working surface. KeeGuard Contractor meets all OSHA Standards for permanent railings, including OSHA Standard 29... [See More]

  • Material: Steel
  • Standards: OSHA
  • Type: Pipe Railing; Roof Edge Guardrail; Portable
  • Height: 3.5
Quick-Ship Safety Hand Rail
from MiTek Inc

Cubic Designs Quick-Ship Hand Rail is designed to provide you with our (3) level hand railing faster than ever. Our new Quick-Ship Railing is ideal for in-plant offices, work platforms, balconies, equipment cross-overs, and more. Cubic Designs Hand Rail is perfect when you need to define walkways,... [See More]

  • Material: Steel
  • Standards: OSHA; Other Standards
  • Type: Guardrail System; Handrail; Warehouse Railing
  • Standards: IBC