Wear Plate / Strip / Insert Pipe Liners

3 Results
ABRESIST®
from Abresist Corporation

Mineral based wear resistant material, can be used up to 350 ° C [See More]

  • Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
  • Industry / Application: Chemical; PowerGeneration; Furnace / Refractory; PulpPaper; MetalMills; Material Handling; Mining; Water
  • Function: Corrosion; Wear; Abrasion or Sliding Wear
  • Liner Materials: Fused Cast Basalt; Basalt
Extruded Tube PTFE
from Fluoro-Plastics, Inc.

Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]

  • Form: Liner; Wear Plate / Strip
  • Thickness: 0.1875 to 1
  • Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; PrimaryContainment
  • Industry / Application: Plastic; Chemical; PowerGeneration
Ceramic Wear Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Form: Liner; Wear Plate / Strip
  • Thickness: 0.1250 to 2
  • Function: Corrosion; Abrasion or Sliding Wear
  • Industry / Application: Chemical; PowerGeneration; PulpPaper; MetalMills; Mining