Secondary Containment Pipe Liners

2 Results
Tank Clad HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. May also be used as part of a system for tank exteriors. RECOMMENDED USAGE. Lining system for the interior of steel... [See More]

  • Function: Sealing or Containment; SecondaryContainment
  • Liner Materials: Specialty Cement (optional feature); 80% Solids Epoxy
  • Industry / Application: Water
  • Form: Liner; Spray-on / Spray-Cast
DURABOND™
from Rhino Linings USA, Inc. / Industrial Division

Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]

  • Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
  • Industry / Application: Plastic; Chemical; PowerGeneration; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PulpPaper; MetalMills; Material Handling; Mining; Oil & Gas; Construction; Military / Aerospace; Water; Marine; Aggregate, Plating
  • Thickness: 0.0625 to ?
  • Liner Materials: Urethane / Polyurethane