Power Generation Pipe Liners
3 Results
ABRESIST®
from Abresist Corporation
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Industry / Application: Chemical; PowerGeneration; Furnace / Refractory; PulpPaper; MetalMills; Material Handling; Mining; Water
- Liner Materials: Fused Cast Basalt; Basalt
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
Extruded Tube PTFE
from Fluoro-Plastics, Inc.
from Fluoro-Plastics, Inc.
Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]
- Industry / Application: Plastic; Chemical; PowerGeneration
- Thickness: 0.1875 to 1
- Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; PrimaryContainment
- Liner Materials: Fluoropolymer; PTFE
Ceramic Wear Tiles
from CoorsTek
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Industry / Application: Chemical; PowerGeneration; PulpPaper; MetalMills; Mining
- Thickness: 0.1250 to 2
- Function: Corrosion; Abrasion or Sliding Wear
- Liner Materials: Ceramic