Erosion Pipe Liners
2 Results
ABRESIST®
from Abresist Corporation
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Liner Materials: Fused Cast Basalt; Basalt
- Industry / Application: Chemical; PowerGeneration; Furnace / Refractory; PulpPaper; MetalMills; Material Handling; Mining; Water
- Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
Snap-Tite® Pro Line
from ISCO/Snap-Tite
from ISCO/Snap-Tite
It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]
- Function: Corrosion; Wear
- Industry / Application: Construction; Culvert Lining Pipe
- Thickness: 1.2 to 5.47
- Liner Materials: HDPE / UHMW / PE