Construction (e.g., Culverts, etc.) Pipe Liners

2 Results
DURABOND™
from Rhino Linings USA, Inc. / Industrial Division

Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]

  • Industry / Application: Plastic; Chemical; PowerGeneration; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PulpPaper; MetalMills; Material Handling; Mining; Oil & Gas; Construction; Military / Aerospace; Water; Marine; Aggregate, Plating
  • Thickness: 0.0625 to ?
  • Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
  • Liner Materials: Urethane / Polyurethane
Snap-Tite® Pro Line
from ISCO/Snap-Tite

It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]

  • Industry / Application: Construction; Culvert Lining Pipe
  • Thickness: 1.2 to 5.47
  • Function: Corrosion; Wear
  • Liner Materials: HDPE / UHMW / PE