Filter Nozzle Fueling Nozzles and Receptacles

4 Results
Fueling System -- TS50 CNG
from WEH Technologies Inc.

WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248
  • Maximum Pressure: 3000
  • Form: In-line
Fueling System -- TS55 CNG
from WEH Technologies Inc.

A WEH ® fueling system for refueling buses and trucks is also available. The TS55 CNG consists of a fully assembled housing with an integrated large receptacle and enables easy retrofitting of buses and trucks to compressed natural gas. The converted vehicle can be easily refuelled from the... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248
  • Maximum Pressure: 3000
  • Form: In-line
Refueling Systems CNG Receptacle Nozzle -- TN1 CNG
from WEH Technologies Inc.

Receptacle with NGV1 profile. The WEH ® TN1 CNG receptacle is designed specifically for car refueling. Due to the internal aerodynamic design the TN1 CNG receptacle gives low noise (no high frequency whistle)combined with maximum flow rate and fast filling. The receptacle is a very durable unit,... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248
  • Maximum Pressure: 3600
  • Orifice Size: 984
Refueling Systems Hydrogen Receptacle Nozzle -- TN5 H2
from WEH Technologies Inc.

Receptacle for buses and trucks with coding for hydrogen (DN 12 mm). The type TN5 H2 receptacle is designed specifically for bus refueling. Due to the sleek, internal aerodynamic design the TN5 H2 receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and quick... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 5076
  • Orifice Size: 1378