Handheld / Pistol Fueling Nozzles and Receptacles

7 Results
Refueling Systems CNG Fueling Nozzle -- TK10 CNG
from WEH Technologies Inc.

TK10 CNG Fueling nozzle for fast filling of CNG cars. The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back when making a connection. The... [See More]

  • Form: Pistol
  • Maximum Pressure: 3600
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
Refueling Systems CNG Fueling Nozzle -- TK17 CNG
from WEH Technologies Inc.

Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm). The first WEH ® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all fueling station users. Retaining the... [See More]

  • Form: Pistol
  • Maximum Pressure: 3600
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
Refueling Systems CNG Fueling Nozzle -- TK24 CNG
from WEH Technologies Inc.

Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm). The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves... [See More]

  • Form: Pistol
  • Maximum Pressure: 3600
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
Refueling Systems Hydrogen Nozzle -- TK17 H2 35 MPa
from WEH Technologies Inc.

Hydrogen Fueling Nozzle for cars at self-service fueling stations. Type TK17 H2 35 MPa has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with singlehanded operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. [See More]

  • Form: Pistol
  • Maximum Pressure: 5000
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
Refueling Systems Hydrogen Nozzle -- TK17 H2 35 MPa with Data Interface
from WEH Technologies Inc.

Hydrogen Fueling Nozzle with Data Interface for cars at self-service fueling stations. The WEH ® TK17 H2 35 MPa with data interface has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with single handed operation is just as quick and easy to use as the... [See More]

  • Form: Pistol
  • Maximum Pressure: 5000
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
Refueling Systems Hydrogen Nozzle -- TK17 H2 70 MPa
from WEH Technologies Inc.

Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm). The WEH ® Fueling nozzle type TK17 H2 70 MPa has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is just... [See More]

  • Form: Pistol
  • Maximum Pressure: 10000
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
Refueling Systems Hydrogen Nozzle -- TK17 H2 70 MPa with Data Interface
from WEH Technologies Inc.

Fueling nozzle with data interface for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm). The WEH ® Fueling nozzle type TK17 H2 70 MPa with data interface has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for... [See More]

  • Form: Pistol
  • Maximum Pressure: 10000
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185