Liquid Fuels (gasoline, kerosene, etc.) Fueling Nozzles and Receptacles

17 Results
Compressed Hydrogen Fueling Nozzle with Exchangeable Nozzle Receiver TK17 H2 70 Mpa - ENR Series
from WEH Technologies Inc.

The WEH ® TK17 H2 70 MPa with exchangeable nozzle receiver was developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle provides the same proven characteristics as the actual known TK17 H2 70 MPa. The IR data interface which is located at the front part of the fueling... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 18202
  • Orifice Size: 157
Fuel Injectors, Injector Nozzles, and Fuel Spray Nozzles
from Jiangyin Deli Laser Solutions Co., Ltd.

Fuel injectors/injector nozzles/ fuel spray nozzles. Apply to automobile injectors and other fuel spay application. Hole diameter: >30micron. Max depth-diameter ratio: 20:1. Positive taper, straight holes(Zero taper), negative taper available. No burs and thermal effect zoon, smooth sidewall. [See More]

  • Media: Fuel: Liquid
  • Form: In-line
  • Orifice Size: 0.0 to 1.18
  • Material: All kinds, mainly metals
Fueling System -- TS50 CNG
from WEH Technologies Inc.

WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248
  • Maximum Pressure: 3000
  • Form: In-line
Fueling System -- TS55 CNG
from WEH Technologies Inc.

A WEH ® fueling system for refueling buses and trucks is also available. The TS55 CNG consists of a fully assembled housing with an integrated large receptacle and enables easy retrofitting of buses and trucks to compressed natural gas. The converted vehicle can be easily refuelled from the... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248
  • Maximum Pressure: 3000
  • Form: In-line
Refueling Systems CNG Adaptor Nozzle -- TK22N CNG
from WEH Technologies Inc.

Adaptor Nozzle TK22N CNG for CNG fast filling of buses/trucks at car fueling stations (NGV1). Adaptor nozzle for refueling buses and trucks having a NGV2 (non standardized denomination for ISO 14469-2) receptacle profile (e.g. TN5 CNG) at car fueling stations with a fueling nozzle acc. to NGV1... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3000
  • Orifice Size: 2126
Refueling Systems CNG Adaptor Nozzle -- TK4 NZ CNG
from WEH Technologies Inc.

Adaptor Nozzle TK4 NZ CNG for cars - NGV1 to NZ Standard. Fueling nozzles must be adapted to country-specific standards as the NGV1 standard is not yet used worldwide. We, therefore, designed our TK4 NZ CNG Fueling Nozzle for refueling vehicles with NGV1 standard at fueling stations with NZ standard... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3000
  • Orifice Size: 1496
Refueling Systems CNG Adaptor Nozzle -- TN1 NZ CNG
from WEH Technologies Inc.

Adaptor Receptacle TN1 NZ CNG for cars - NZ standard to NGV1. Fueling products must be adapted to country-specific standards as the NGV1 standard is not yet used worldwide. We, therefore, designed our TN1 NZ CNG fueling receptacle for refueling vehicles with NZ standard at NGV1 fueling stations in... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248
  • Maximum Pressure: 3000
  • Orifice Size: 807
Refueling Systems CNG Defueling Nozzle -- TK23 CNG
from WEH Technologies Inc.

Defueling nozzle for evacuating and discharging CNG. The TK23 CNG defueling nozzle is designed specifically for evacuating and discharging CNG of cylinder bundles (e.g. on trailers). The type TK23 CNG is equipped with a pin, which opens the check valve in the type TN5 CNG receptacle (without filter)... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3000
  • Orifice Size: 2126
Refueling Systems CNG Fueling Nozzle -- TK1 CNG
from WEH Technologies Inc.

TK1 Slow Fill fueling nozzle for CNG refueling of cars (DN 4 mm). The TK1 CNG fueling nozzle is designed specifically for time filling of vehicles with 'Fuelmaker' compressors and is best suited for this application. The TK1 CNG is now even easier to operate. The clamping jaws are opened when the... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3600
  • Orifice Size: 1516
Refueling Systems CNG Fueling Nozzle -- TK10 CNG
from WEH Technologies Inc.

TK10 CNG Fueling nozzle for fast filling of CNG cars. The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back when making a connection. The... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3600
  • Angle: 45
Refueling Systems CNG Fueling Nozzle -- TK16 CNG
from WEH Technologies Inc.

Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm). TK16 CNG, the world's most popular NGV1 fueling nozzle. TK16 CNG is very light in weight and therefore easy to operate. The actuation lever is located on the integrated swivel joint... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3600
  • Orifice Size: 1654
Refueling Systems CNG Fueling Nozzle -- TK17 CNG
from WEH Technologies Inc.

Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm). The first WEH ® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all fueling station users. Retaining the... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3600
  • Orifice Size: 1417
Refueling Systems CNG Fueling Nozzle -- TK22 CNG
from WEH Technologies Inc.

Fueling Nozzle for fast filing buses and trucks (DN 12 mm). Type TK22 CNG is the WEH ® fueling nozzle for CNG refueling of buses and trucks. The compact design and the unique WEH ® jaw locking mechanism provide a pressure-tight connection within seconds. The type TK22 CNG can be used... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3600
  • Orifice Size: 2126
Refueling Systems CNG Fueling Nozzle -- TK24 CNG
from WEH Technologies Inc.

Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm). The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3600
  • Orifice Size: 2126
Refueling Systems CNG Fueling Nozzle -- TK26 CNG
from WEH Technologies Inc.

Super light fueling nozzle for CNG refueling of buses to be connected and disconnected at self-serve fueling stations (DN 12 mm). The TK26 CNG is very light in weight and therefore easy to operate. The integrated swivel joint is located at the actuation lever and can easily be turned into the... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3600
  • Orifice Size: 2283
Refueling Systems CNG Fueling Nozzle -- TK4 CNG
from WEH Technologies Inc.

TK4 CNG Fast Fill fueling nozzle for CNG refueling of cars. The TK4 CNG fueling nozzle is designed specifically for fast filling of vehicles having an NGV1 receptacle at fueling stations with NGV1 standard and is best suited for this application. The TK4 CNG is now even easier to operate. The... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 185
  • Maximum Pressure: 3600
  • Orifice Size: 1516
Refueling Systems CNG Receptacle Nozzle -- TN1 CNG
from WEH Technologies Inc.

Receptacle with NGV1 profile. The WEH ® TN1 CNG receptacle is designed specifically for car refueling. Due to the internal aerodynamic design the TN1 CNG receptacle gives low noise (no high frequency whistle)combined with maximum flow rate and fast filling. The receptacle is a very durable unit,... [See More]

  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248
  • Maximum Pressure: 3600
  • Orifice Size: 984