Thermoplastic Fueling Nozzles and Receptacles

2 Results
Fueling System -- TS50 CNG
from WEH Technologies Inc.

WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible... [See More]

  • Material: Plastic
  • Maximum Pressure: 3000
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248
Fueling System -- TS55 CNG
from WEH Technologies Inc.

A WEH ® fueling system for refueling buses and trucks is also available. The TS55 CNG consists of a fully assembled housing with an integrated large receptacle and enables easy retrofitting of buses and trucks to compressed natural gas. The converted vehicle can be easily refuelled from the... [See More]

  • Material: Plastic
  • Maximum Pressure: 3000
  • Media: Fuel: Liquid
  • Temperature Range: -40 to 248