TSSOP Radio Receiver ICs

3 Results
AS3930 LF Receiver IC. Programmable 1D LF wake-up receiver -- AS3930
from ams

The AS3930 is a single-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems. [See More]

  • Package Type: QFNL; TSSOP; TSSOP-16, QFN-16 (4x4)
  • Operating Frequency: 0.1100 to 0.1500
  • Data Rate: 0.5000 to 4
  • Pins: 16
AS3932 LF Receiver IC. Programmable 3D LF wake-up receiver -- AS3932
from ams

The AS3932 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems. [See More]

  • Package Type: QFNL; TSSOP; TSSOP-16, QFN-16
  • Operating Frequency: 0.1100 to 0.1500
  • Data Rate: 0.5000 to 4
  • Pins: 16
AS3933 LF Receiver IC. Programmable 3D LF wake-up receiver -- AS3933
from ams

The AS3933 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 15 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems. [See More]

  • Package Type: QFNL; TSSOP; TSSOP16, QFN-16 (4x4)
  • Operating Frequency: 0.0150 to 0.1500
  • Data Rate: 0.5000 to 4
  • Pins: 16