3.6V Radio Receiver ICs
from DigiKey
RF RX ASK/FSK 315/434MHZ 32TQFN [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- RF Modulation: Amplitude Shift Key; Frequency Shift Key
- Operating Frequency: 315 to 434
- Package Type: 32-WFQFN Exposed Pad
from DigiKey
- RF Receiver Galileo, GLONASS, GPS 1.575GHz -165dBm [See More]
- Supply Voltage: 3.6V
- Technology: GPS
- Operating Frequency: 1575
- Package Type: Module
from DigiKey
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Operating Frequency: 0.1530 to 108
- Package Type: SSOP; "24-SSOP (0.154"", 3.90mm Width)"
from DigiKey
- RF Receiver ASK 300MHz ~ 450MHz -114dBm 100kbps PCB, Surface Mount 28-TSSOP [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Operating Frequency: 300 to 450
- Data Rate: 100
- RF Modulation: Amplitude Shift Key
from DigiKey
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5) [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Operating Frequency: 300 to 450
- Data Rate: 66
- RF Modulation: On-Off Keyed; Amplitude Shift Key
from DigiKey
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module [See More]
- Supply Voltage: 3.3V; 3.6V
- Technology: GPS
- Operating Frequency: 1575
- Package Type: Module
from DigiKey
- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10) [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Operating Frequency: 0.0500 to 163
- Package Type: LQFP; 64-LQFP
from Silicon Labs
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.5200 to 108
- # of Rx: 1
- Technology: AM/FM
from Linx Technologies
LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Operating Frequency: 315
- Data Rate: 10
- RF Modulation: On-Off Keyed
from Silicon Labs
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm ² of board area, excluding the antenna inputs. The Si4734/35... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.1530 to 108
- # of Rx: 1
- Technology: AM/FM/SW/LW
from Silicon Labs
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.5200 to 163
- # of Rx: 1
- Technology: AM/FM/WB
from Silicon Labs
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.5200 to 163
- # of Rx: 1
- Technology: AM/FM/WB
from Silicon Labs
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
- # of Rx: 1
- Data Rate: 0.2000 to 128
- Operating Frequency: 315 to 434
from Silicon Labs
The Si4704/05 enhanced FM receiver family is the most advanced portable solution available today offering embedded antenna support, digital audio out, worldwide FM band support and highly flexible, mature and proven FM functionality in a simple API. The Si4704/05 FM radio receiver ICs incorporate... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 64 to 108
- # of Rx: 1
- Technology: FM
from Silicon Labs
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.5200 to 108
- # of Rx: 1
- Technology: AM/FM
from Silicon Labs
The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm ² of board area. Available in a tiny 3... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 162 to 163
- # of Rx: 1
- Technology: Weather Band (WB)