On-Off Key (OOK) Radio Receiver ICs
from DigiKey
Automotive, AEC-Q100 RF Receiver FSK, GFSK, MSK, ASK, OOK 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz -111dBm 250kbps PCB, Surface Mount 32-VQFN (5x5) [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
- Operating Frequency: 310 to 928
- Data Rate: 250
- Package Type: 32-VFQFN Exposed Pad
from DigiKey
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4) [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Operating Frequency: 315 to 915
- Data Rate: 600
- Package Type: 20-VFQFN Exposed Pad
from DigiKey
- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4) [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Operating Frequency: 315 to 915
- Data Rate: 600
- Package Type: 20-VFQFN Exposed Pad
from DigiKey
EZRadioPRO ® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4) [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Operating Frequency: 240 to 960
- Data Rate: 256
- Package Type: 20-VFQFN Exposed Pad
from DigiKey
EZRadio ® RF Receiver OOK 315MHz, 434MHz -110dBm 10kbps PCB, Surface Mount 20-QFN (3x3) [See More]
- RF Modulation: On-Off Keyed
- Operating Frequency: 315 to 434
- Data Rate: 10
- Package Type: 20-VFQFN Exposed Pad
from DigiKey
V-BAND EWLB PKG RECEIVER [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation; On-Off Keyed
- Package Type: 75-VFBGA, WLBGA
- Operating Frequency: 57000 to 64000
- Pins: 75
from DigiKey
ASK AND FSK, SPI INTERFACE [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
- Operating Frequency: 290 to 960
- Data Rate: 200
- Package Type: 12-WQFN Exposed Pad
from DigiKey
QwikRadio ® RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Operating Frequency: 300 to 440
- Data Rate: 10
- Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
from DigiKey
QwikRadio ® RF Receiver ASK, OOK 300MHz ~ 440MHz -96dBm 2.1kbps PCB, Surface Mount 8-SOIC [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Operating Frequency: 300 to 440
- Data Rate: 2.1
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
from DigiKey
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC [See More]
- RF Modulation: On-Off Keyed
- Operating Frequency: 300 to 440
- Data Rate: 10
- Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
from DigiKey
QwikRadio ® RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps Through Hole 14-DIP [See More]
- RF Modulation: On-Off Keyed
- Operating Frequency: 300 to 440
- Data Rate: 10
- Package Type: "14-DIP (0.300"", 7.62mm)"
from DigiKey
- RF Receiver AM, OOK 300MHz ~ 350MHz -110dBm 7.2kbps PCB, Surface Mount 16-QSOP [See More]
- RF Modulation: Amplitude Modulation; On-Off Keyed
- Operating Frequency: 300 to 350
- Data Rate: 7.2
- Package Type: SSOP; "16-SSOP (0.154"", 3.90mm Width)"
from DigiKey
- RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm PCB, Surface Mount 16-QSOP [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Package Type: SSOP; "16-SSOP (0.154"", 3.90mm Width)"
- Operating Frequency: 300 to 450
from DigiKey
- RF Receiver FSK, OOK 300MHz ~ 1GHz -112dBm 256kbps PCB, Surface Mount 16-TSSOP [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Operating Frequency: 300 to 1000
- Data Rate: 256
- Package Type: "16-TSSOP (0.173"", 4.40mm Width)"
from DigiKey
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5) [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Data Rate: 66
- Supply Voltage: 3.3V; 3.6V; 5V
- Operating Frequency: 300 to 450
from DigiKey
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps Castellation 20-TQFN (4x5) [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Operating Frequency: 300 to 450
- Data Rate: 66
- Package Type: 20-WFQFN Exposed Pad
from DigiKey
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4) [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Package Type: LQFP; 24-LQFP
- Operating Frequency: 315 to 434
- Pins: 24
from DigiKey
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5) [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Package Type: 32-VFQFN Exposed Pad
- Operating Frequency: 304 to 915
- Pins: 32
from DigiKey
RF RX FSK/OOK 304/315/426 32LQFP [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Package Type: LQFP; 32-LQFP
- Operating Frequency: 304 to 915
- Pins: 32
from DigiKey
- RF Receiver FSK, OOK 300MHz ~ 930MHz -112dBm 100kbps 32-QFN (5x5) [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Operating Frequency: 300 to 930
- Data Rate: 100
- Package Type: 32-VFQFN Exposed Pad
from DigiKey
KH RF Receiver ASK, OOK 315MHz -102dBm 5kbps PCB, Surface Mount [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Operating Frequency: 315
- Data Rate: 5
- Package Type: 28-SMD, No Lead
from DigiKey
KH2 RF Receiver ASK, OOK 315MHz -112dBm 10kbps PCB, Surface Mount [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Operating Frequency: 315
- Data Rate: 10
- Package Type: 28-SMD, No Lead
from DigiKey
KH RF Receiver ASK, OOK 418MHz -102dBm 5kbps PCB, Surface Mount [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Operating Frequency: 418
- Data Rate: 5
- Package Type: 28-SMD, No Lead
from DigiKey
KH RF Receiver ASK, OOK 433.92MHz -102dBm 5kbps PCB, Surface Mount [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Operating Frequency: 434
- Data Rate: 5
- Package Type: 28-SMD, No Lead
from DigiKey
KH2 RF Receiver ASK, OOK 433.92MHz -112dBm 10kbps PCB, Surface Mount [See More]
- RF Modulation: On-Off Keyed; Amplitude Shift Key
- Operating Frequency: 434
- Data Rate: 10
- Package Type: 28-SMD, No Lead
from Silicon Labs
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]
- RF Modulation: On-Off Keyed
- Data Rate: 0.2000 to 128
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
- # of Rx: 1
from Linx Technologies
LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]
- RF Modulation: On-Off Keyed
- Data Rate: 10
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Operating Frequency: 315
from Silicon Labs
The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO ® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a sensitivity of -117... [See More]
- RF Modulation: On-Off Keyed; Frequency Shift Key
- Operating Frequency: 240 to 960
- # of Rx: 1
- Technology: EZRadio