Amplitude Modulation (AM) Radio Receiver ICs
from DigiKey
BROADCAST RECEIVER MODULE [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Pins: 42
- Package Type: 42-SMD Module
from DigiKey
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Operating Frequency: 0.1530 to 108
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Package Type: SSOP; "24-SSOP (0.154"", 3.90mm Width)"
from DigiKey
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: 40-VFQFN Exposed Pad
- Operating Frequency: 0.5200 to 108
- Pins: 40
from DigiKey
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: 20-UFQFN Exposed Pad
- Operating Frequency: 0.5200 to 108
- Pins: 20
from DigiKey
- RF Receiver AM, FM, RBDS/RDS 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz PCB, Surface Mount 48-QFN (7x7) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: 48-VFQFN Exposed Pad
- Operating Frequency: 0.5200 to 240
- Pins: 48
from DigiKey
- RF Receiver AM, FM, SW 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz PCB, Surface Mount 16-SOIC [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
- Operating Frequency: 0.5040 to 109
from DigiKey
SI4754 RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 32-QFN (5x5) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: 32-VFQFN Exposed Pad
- Operating Frequency: 0.5200 to 108
- Pins: 32
from DigiKey
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-QFN (4x4) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: 24-VFQFN Exposed Pad
- Operating Frequency: 0.1530 to 108
- Pins: 24
from DigiKey
FM AM AUTO [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Operating Frequency: 0.1440 to 108
- Supply Voltage: 1.8V; 3.3V
- Package Type: 84-VFQFN Exposed Pad
from DigiKey
- RF Receiver AM, FM 144-LQFP (20x20) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: LQFP; 144-LQFP
- Supply Voltage: 1.2V
- Pins: 144
from DigiKey
- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Pins: 64
- Package Type: LQFP; 64-LQFP
from DigiKey
- RF Receiver AM, FM 3.6kHz PCB, Surface Mount 64-TQFP (10x10) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: LQFP; 64-LQFP
- Operating Frequency: 0.0036
- Pins: 64
from DigiKey
Automotive, AEC-Q100 RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Pins: 64
- Package Type: LQFP; 64-LQFP
from DigiKey
V-BAND EWLB PKG RECEIVER [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation; On-Off Keyed
- Package Type: 75-VFBGA, WLBGA
- Operating Frequency: 57000 to 64000
- Pins: 75
from DigiKey
- RF Receiver AM, FM 32-HVQFN (5x5) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: 32-VFQFN Exposed Pad
- Supply Voltage: 3.3V
- Pins: 32
from DigiKey
- RF Receiver AM, FM, RDS PCB, Surface Mount 32-SO [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: SOIC; "32-SOIC (0.295"", 7.50mm Width)"
- Supply Voltage: Other; 8.5V
from DigiKey
- RF Receiver AM, OOK 300MHz ~ 350MHz -110dBm 7.2kbps PCB, Surface Mount 16-QSOP [See More]
- RF Modulation: Amplitude Modulation; On-Off Keyed
- Operating Frequency: 300 to 350
- Data Rate: 7.2
- Package Type: SSOP; "16-SSOP (0.154"", 3.90mm Width)"
from DigiKey
HIGH-PERFORMANCE AUTOMOTIVE AM/F [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Operating Frequency: 0.1440 to 108
- Supply Voltage: 1.8V; 3.3V
- Package Type: 56-VFQFN Exposed Pad
from DigiKey
- RF Receiver AM 315MHz 2kbps Through Hole Module [See More]
- RF Modulation: Amplitude Modulation
- Data Rate: 2
- Supply Voltage: 3V; 5V
- Operating Frequency: 315
from DigiKey
- RF Receiver AM 433MHz 2kbps Through Hole Module [See More]
- RF Modulation: Amplitude Modulation
- Data Rate: 2
- Supply Voltage: 3V; 5V
- Operating Frequency: 433
from DigiKey
- RF Receiver AM 315MHz -107dBm 4.8kbps Through Hole Module [See More]
- RF Modulation: Amplitude Modulation
- Data Rate: 4.8
- Supply Voltage: 5V
- Operating Frequency: 315
from DigiKey
- RF Receiver AM 433MHz -107dBm 4.8kbps Through Hole Module [See More]
- RF Modulation: Amplitude Modulation
- Data Rate: 4.8
- Supply Voltage: 5V
- Operating Frequency: 433
from DigiKey
- RF Receiver AM, FM 24.576MHz PCB, Surface Mount 128-LQFP (14x14) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: LQFP; 128-LQFP
- Operating Frequency: 24.58
- Pins: 128
from DigiKey
- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 44-SSO [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Package Type: "44-BSOP (0.295"", 7.50mm Width)"
- Operating Frequency: 10.7
from DigiKey
- RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7) [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- Pins: 48
- Package Type: 48-VFQFN Exposed Pad
from Silicon Labs
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- # of Rx: 1
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.5200 to 108
from Silicon Labs
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm ² of board area, excluding the antenna inputs. The Si4734/35... [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation; SW/LW
- # of Rx: 1
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.1530 to 108
from Silicon Labs
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation; (WB)
- # of Rx: 1
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.5200 to 163
from Silicon Labs
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation; (WB)
- # of Rx: 1
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.5200 to 163
from Silicon Labs
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]
- RF Modulation: Amplitude Modulation; Frequency Modulation
- # of Rx: 1
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Frequency: 0.5200 to 108